Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 440V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 440V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 440VWM 713VC DO214AB
TVS DIODE 440VWM 713VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ440A | SMCJ440ALFTR-ND | 26K7477 | 06R2004 | SMCJ440A | SMCJ440A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 440V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 713 volts | 713 volts | 713 volts | 713 volts | ||
| VBR | 492 to 543 volts | 492 volts | 492 volts | 492 volts | 492 volts | |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) |