40V Bidirectional TVS Diode, 1.5kW, SMC Package Product overview: SMCJ40CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40CA-TR can be used for catalog matching and distributor lookup.
Diode TVS Bi-Dir 40V 1.5KW DO-214AB
Diode TVS Bi-Dir 40V 1.5KW DO-214AB
Diode TVS Bi-Dir 40V 1.5KW DO-214AB
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE, BIDIR, 40V, 1.5KW, DO-214AB; Product Range:Transil SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 40VWM 84VC SMC
TVS Diodes / ESD Suppressors 1500W 40V Bidirect
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ40CA-TR | 7147263 | 7147263P | 497-6521-2-ND | 41Y1988 | SMCJ40CA-TR | SMCJ40CA-TR | SMCJ40CA-TR |
| Product Name | 40V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 40V, 1.5Kw, Do-214Ab; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Do-214ab (smc) | DO-214 | DO-214AB, SMC | DO-214AB (SMC) | SMC | DO-214AB-2 (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |