TVS 1.5KW 5.0V 5%BI DO-214AB TR13 RoHS
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 5V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 5V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 9.2VC DO214AB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 552344 | SMCJ5.0CALFDKR-ND | 71J2211 | 06R2011 | 64AH8695 | SMCJ5.0CA |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 5V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 5V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 5V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single | |||||
| Peak Pulse Power | 1500 watts | 1500 watts |