9.2V Clamp 171A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMCJ5.0ATR-ND | 04AJ4616 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 5V, Unidir, Do-214Ab Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 9.2 volts |