713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, 1.5KW, 440V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 440volts 1uA 2.1 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ440CABBTR-ND | 53Y0047 | SMCJ440CA |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 440V, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | ||
| VC | 713 volts | ||
| VBR | 492 volts | 492 volts |