Littelfuse, Inc. Surface Mount, 1500W, High Reliability Series SMCJ51A-HR

Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote Datasheet
Description
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W, High Reliability Series - SMCJ51A-HR - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W, High Reliability Series
SMCJ51A-HR
Surface Mount, 1500W, High Reliability Series SMCJ51A-HR
High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

High-Reliability Transient Voltage Suppression (TVS) Diodes are now available with customized upscreening and sorting process flows. High-Reliability TVS Diodes protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events. They have been specially screened and sorted for use in DC line protection in aviation electronics (avionics) and other applications that demand high reliability. In addition to components with customizable upscreening and sorting process flows, four “off-the-shelf” High-Reliability TVS Diodes series are available: SMCJ-HR Series, SMCJ-HRA Series, SMDJ-HR Series, and SMDJ-HRA Series. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered (SMCJ and SMDJ Series) Long history of use in the aerospace industry

Supplier's Site Datasheet
TVS Diodes - SMCJ51A-HR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ51A-HR-ND
TVS Diodes SMCJ51A-HR-ND
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300322-SMCJ51A-HR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300322-SMCJ51A-HR
Circuit Protection - TVS - Diodes 1300322-SMCJ51A-HR
Win Source Part Number: 1300322-SMCJ51A-HR Category: Circuit Protection>TVS - Diodes Series: SMCJ-HR Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ51A-HR

Win Source Part Number: 1300322-SMCJ51A-HR
Category: Circuit Protection>TVS - Diodes
Series: SMCJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ51A-HR

Buy Now Datasheet
Singapore, Singapore
1500W 51V TVS Protection Diode
144-SMCJ51A-HR
1500W 51V TVS Protection Diode 144-SMCJ51A-HR
Trans Voltage Suppressor Diode, 1500W, 51V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ51A-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51A-HR can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 51V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ51A-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51A-HR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X8240 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X8240
Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X8240
TVS DIODE, 1.5KW, 51V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 51V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse - 64X6662 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse
64X6662
Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse 64X6662
TVS DIODE, 1.5KW, 51V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 51V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ-HR Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ51A-HR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ51A-HR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ51A-HR
TVS DIODE 51VWM 82.4VC DO214AB

TVS DIODE 51VWM 82.4VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ51A-HR SMCJ51A-HR-ND 1300322-SMCJ51A-HR 144-SMCJ51A-HR 64X8240 SMCJ51A-HR
Product Name Surface Mount, 1500W, High Reliability Series TVS Diodes Circuit Protection - TVS - Diodes 1500W 51V TVS Protection Diode Tvs Diode, 1.5Kw, 51V, Unidirectional, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 82.4 volts 82.4 volts 82.4 volts 82.4 volts
VBR 56.7 to 62.7 volts 56.7 volts 56.7 volts 56.7 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data