82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 51VWM 82.4VC SMC
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ51CABTR-ND | SMCJ51CA | 67R1762 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 82.4 volts | 82.4 volts |