TVS 1.5KW 5.0V 5%UNI DO-214AB TR
TVS 1.5KW 5.0V 5%UNI DO-214AB TR
TVS 1.5KW 5.0V 5%UNI DO-214AB TR
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMCJ5.0A-ETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 9.2 volts |