72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 45VWM 72.7VC DO214AB
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ45CABDKR-ND | 67R0275 | 103-SMCJ45CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS DIODE 45VWM 72.7VC DO214AB |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 72.7 volts | 72.7 volts | |
| VBR | 50 volts | 57.5 volts |