TVS Diode Single Bi-Dir 5V 1.5KW 2-Pin SMC Product overview: SMCJ5.0CA from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0CA can be used for catalog matching and distributor lookup.
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ5.0CA | 478-7082-2-ND |
| Product Name | 5V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Package | DO-214AB, SMC |