9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE, UNIDIR, 5V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ5.0A/TR13TR-ND | 66AJ8097 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 5V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 9.2 volts |