Micro Commercial Components Corp. TVS Diodes SMCJ51A-TP

Description
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ51A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ51A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ51A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299697-SMCJ51A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299697-SMCJ51A-TP
Circuit Protection - TVS - Diodes 1299697-SMCJ51A-TP
Win Source Part Number: 1299697-SMCJ51A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.2A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ51A-TPTR,-SMCJ5 1A-TPMSDKR,-SMCJ51A- TPMSTR,-SMCJ51A-TPCT ,-SMCJ51A-TPCT,-SMCJ 51A-TP,SMCJ51A-TPMST R,SMCJ51A-TPMSDKR,SM CJ51ATP,-SMCJ51A-TP, -SMCJ51A-TPTR,-SMCJ5 1A-TPMSCT,SMCJ51A-TP MSCT Base Product Number: SMCJ51

Win Source Part Number: 1299697-SMCJ51A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMCJ51A-TPTR,-SMCJ51A-TPMSDKR,-SMCJ51A-TPMSTR,-SMCJ51A-TPCT,-SMCJ51A-TPCT,-SMCJ51A-TP,SMCJ51A-TPMSTR,SMCJ51A-TPMSDKR,SMCJ51ATP,-SMCJ51A-TP,-SMCJ51A-TPTR,-SMCJ51A-TPMSCT,SMCJ51A-TPMSCT
Base Product Number: SMCJ51

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ51A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ51A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ51A-TP
TVS DIODE 51VWM 82.4VC DO214AB

TVS DIODE 51VWM 82.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ51A-TPMSDKR-ND 1299697-SMCJ51A-TP SMCJ51A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC SMC (DO-214AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 82.4 volts 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data