Weidmuller Terminal Blk/Strip Wiring Dev ZDU-2.5/2X2AN/D

Description
TERMINAL BLOCK WITH COMPONENT, DIODE (1N4007), 0.7V FORWARD / 1300V REVERSE, 1A FORWARD CURRENT, CATHODE (LEFT) / ANODE (RIGHT), TENSION-CLAMP CONNECTORS, 400V, 0.5A, DIN-RAIL MOUNTED, (1650350000). FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK WITH COMPONENT, DIODE (1N4007), 0.7V FORWARD / 1300V REVERSE, 1A FORWARD CURRENT, CATHODE (LEFT) / ANODE (RIGHT), TENSION-CLAMP CONNECTORS, 400V, 0.5A, DIN-RAIL MOUNTED, (1650350000). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 58529656 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
58529656
Terminal Blk/Strip Wiring Dev 58529656
TERMINAL BLOCK WITH COMPONENT, DIODE (1N4007), 0.7V FORWARD / 1300V REVERSE, 1A FORWARD CURRENT, CATHODE (LEFT) / ANODE (RIGHT), TENSION-CLAMP CONNECTORS, 400V, 0.5A, DIN-RAIL MOUNTED, (1650350000). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK WITH COMPONENT, DIODE (1N4007), 0.7V FORWARD / 1300V REVERSE, 1A FORWARD CURRENT, CATHODE (LEFT) / ANODE (RIGHT), TENSION-CLAMP CONNECTORS, 400V, 0.5A, DIN-RAIL MOUNTED, (1650350000). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 58529656
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - Screw Connectors - 36-7774-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details