Eaton Corp. / Commercial Controls Division Terminal Blk/Strip Wiring Dev XBUT4FBE

Description
EATON FUSE BLOCK 6.2MM WIDE FUSE BLOCK 5X20 FUSE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
EATON FUSE BLOCK 6.2MM WIDE FUSE BLOCK 5X20 FUSE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 8630738 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8630738
Terminal Blk/Strip Wiring Dev 8630738
EATON FUSE BLOCK 6.2MM WIDE FUSE BLOCK 5X20 FUSE. FREE 2 YEAR RADWELL WARRANTY

EATON FUSE BLOCK 6.2MM WIDE FUSE BLOCK 5X20 FUSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fused Terminal Block, 6.2Mm, 5X20 Fuse; No. Of Positions Eaton Cutler Hammer - 47T6254 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 6.2Mm, 5X20 Fuse; No. Of Positions Eaton Cutler Hammer
47T6254
Fused Terminal Block, 6.2Mm, 5X20 Fuse; No. Of Positions Eaton Cutler Hammer 47T6254
FUSED TERMINAL BLOCK, 6.2MM, 5X20 FUSE; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:250V; Colour:Black RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 6.2MM, 5X20 FUSE; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:250V; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8630738 47T6254
Product Name Terminal Blk/Strip Wiring Dev Fused Terminal Block, 6.2Mm, 5X20 Fuse; No. Of Positions Eaton Cutler Hammer
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data