Wieland Electric, Inc. Terminal Block, Din, 2 Contact, 22-10Awg; No. Of Positions Wieland Electric WK4SL/U

Description
TERMINAL BLOCK, DIN, 2 CONTACT, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 2 CONTACT, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 2 Contact, 22-10Awg; No. Of Positions Wieland Electric - 34M8981 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Contact, 22-10Awg; No. Of Positions Wieland Electric
34M8981
Terminal Block, Din, 2 Contact, 22-10Awg; No. Of Positions Wieland Electric 34M8981
TERMINAL BLOCK, DIN, 2 CONTACT, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 CONTACT, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 8649266 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8649266
Terminal Blk/Strip Wiring Dev 8649266
TERMINAL BLOCK, GREEN/YELLOW, DIN-RAIL, 6.3 AMP, 600 V, 6 MM. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, GREEN/YELLOW, DIN-RAIL, 6.3 AMP, 600 V, 6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 34M8981 8649266
Product Name Terminal Block, Din, 2 Contact, 22-10Awg; No. Of Positions Wieland Electric Terminal Blk/Strip Wiring Dev
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details