ABB AB Terminal Blk/Strip Wiring Dev ZS4-D2

Description
TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:4MMª; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:29A; RATED VOLTAGE:800V; NO. OF LEVELS:2. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:4MMª; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:29A; RATED VOLTAGE:800V; NO. OF LEVELS:2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 123715417 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
123715417
Terminal Blk/Strip Wiring Dev 123715417
TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:4MMª; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:29A; RATED VOLTAGE:800V; NO. OF LEVELS:2. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; NO. OF POSITIONS:4POSITIONS; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:4MMª; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:29A; RATED VOLTAGE:800V; NO. OF LEVELS:2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 123715417
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details