Eaton Corp. / Commercial Controls Division Terminal Blk/Strip Wiring Dev XBUT6

Description
TERMINAL BLOCK, 8.2 MM WIDTH, FEED THRU, 24-8 AWG WIRE SIZE, DIN RAIL MOUNT, SINGLE LEVEL CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, 8.2 MM WIDTH, FEED THRU, 24-8 AWG WIRE SIZE, DIN RAIL MOUNT, SINGLE LEVEL CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 8630791 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8630791
Terminal Blk/Strip Wiring Dev 8630791
TERMINAL BLOCK, 8.2 MM WIDTH, FEED THRU, 24-8 AWG WIRE SIZE, DIN RAIL MOUNT, SINGLE LEVEL CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 8.2 MM WIDTH, FEED THRU, 24-8 AWG WIRE SIZE, DIN RAIL MOUNT, SINGLE LEVEL CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, 8.2Mm, 50A, 24-8Awg; No. Of Positions Eaton Cutler Hammer - 78M5058 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8.2Mm, 50A, 24-8Awg; No. Of Positions Eaton Cutler Hammer
78M5058
Terminal Block, 8.2Mm, 50A, 24-8Awg; No. Of Positions Eaton Cutler Hammer 78M5058
TERMINAL BLOCK, 8.2MM, 50A, 24-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 8.2MM, 50A, 24-8AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8630791 78M5058
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, 8.2Mm, 50A, 24-8Awg; No. Of Positions Eaton Cutler Hammer
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details