Eaton Corp. / Commercial Controls Division Terminal Blk/Strip Wiring Dev XBUT35

Description
TERMINAL BLOCK, 16 MM WIDE, FEED THRU, 14-1/0 AWG, 150 AMP MAX, 600 V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, 16 MM WIDE, FEED THRU, 14-1/0 AWG, 150 AMP MAX, 600 V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 8630698 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8630698
Terminal Blk/Strip Wiring Dev 8630698
TERMINAL BLOCK, 16 MM WIDE, FEED THRU, 14-1/0 AWG, 150 AMP MAX, 600 V. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 16 MM WIDE, FEED THRU, 14-1/0 AWG, 150 AMP MAX, 600 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, 16Mm, 150A, 15-0Awg; No. Of Positions Eaton Cutler Hammer - 47T6248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 16Mm, 150A, 15-0Awg; No. Of Positions Eaton Cutler Hammer
47T6248
Terminal Block, 16Mm, 150A, 15-0Awg; No. Of Positions Eaton Cutler Hammer 47T6248
TERMINAL BLOCK, 16MM, 150A, 15-0AWG; No. of Positions:2Positions ; Wire Size AWG Min:15AWG; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1; Colour:Grey RoHS Compliant: Yes

TERMINAL BLOCK, 16MM, 150A, 15-0AWG; No. of Positions:2Positions; Wire Size AWG Min:15AWG; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8630698 47T6248
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, 16Mm, 150A, 15-0Awg; No. Of Positions Eaton Cutler Hammer
Current Rating 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details