Wieland Electric, Inc. Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Wieland Electric WK4/U BL

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Wieland Electric - 54M1448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Wieland Electric
54M1448
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Wieland Electric 54M1448
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 39159576 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
39159576
Terminal Blk/Strip Wiring Dev 39159576
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 54M1448 39159576
Product Name Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Wieland Electric Terminal Blk/Strip Wiring Dev
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details