Radwell International Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58
Product Name Notes
(71747) BRACKET: IN-LINE BRACKET; MOUNTS AROUND LIGHT; BRIGHT ZINC-COATED STEEL CONSTRUCTION; MOUNTS AROUND LIGHT BRIGHT ZINC-COATED STEEL CONSTRUCTIO. FREE 2 YEAR RADWELL WARRANTY
(807139),MAGNETIC SWITCH: SMALL RECTANGULAR SENSOR, REPEAT SWITCHING ACCURACY: +/- 0.1 MM DIMENSIONS: 43 X 26 MM, 4-PIN M8 INTEGRAL QD, USED WITH MODEL: SI-MAGB2MM. FREE 2 YEAR RADWELL WARRANTY
(807141),MAGNETIC SWITCH, SMALL RECTANGULAR SENSOR, REPEAT SWITCHING ACCURACY: +/- 0.1 MM, DIMENSIONS: 43 X 26 MM, 10 FT/3 M CABLE, USED WITH MODEL: SI-MAGB2MM. FREE 2 YEAR RADWELL WARRANTY
(PRICE/CARD OF 90 LABELS), LABEL, VINYL CLOTH, STATIC WARNING LABEL, ENGLISH, BLACK / YELLOW, RECTANGLE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PK OF 10),NARROW END CAP, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:NARROW END CAP, FOR USE WITH:OPTO22 SNAP INPUT / OUTPUT MODULES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/ROLL OF 500 LABELS) LABEL, 2 IN H X 2 IN W. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) LOW POWER MICROPROCESSOR SUPERVISORY CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)8-BIT SHIFT REGISTERS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)IC, D-TYPE FLIP FLOP, OCTAL 10NS SOIC-20; FAMILY TYPE:F; FLIP-FLOP TYPE:D; FREQUENCY:100MHZ; IC OUTPUT TYPE:TRI STATE NON INVERTED; INPUT TY. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)IC, NON INVERTING BUFFER, SOP-20; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOP; NO. OF PINS:20PINS; SUPPLY VO. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)IC,LINE RECEIVER,QUAD,ALS-TT L,DIFFERENTIAL,SOP,1 6PIN,PLASTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)NON INVERTING BUFFER, SOIC-14, FULL REEL; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)NON INVERTING BUFFER, TSSOP-14, FULL REEL; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)NON INVERTING BUFFER, TSSOP-48, FULL REEL; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:48PINS. FREE 2 YEAR RADWELL WARRANTY
(UL) COLOR SCREEN, AMBER. FREE 2 YEAR RADWELL WARRANTY
1 ETH P,1 SER P.CDMA EVDO. FREE 2 YEAR RADWELL WARRANTY
1-CH I/O UNIT (NPN). FREE 2 YEAR RADWELL WARRANTY
18W 2700K GU24 BASE SPIRAL, (ORDERING CODE: 05256). FREE 2 YEAR RADWELL WARRANTY
24 VDC REALY. FREE 2 YEAR RADWELL WARRANTY
275900150, PLUG-IN TECHNOLOGY UNIT ETHERNET IP, OPTION FOR FREQUENCY INVERTER, NORDAC PRO 5XXE TECHNOLOGY UNIT. FREE 2 YEAR RADWELL WARRANTY
300 MM ELEVATED-USE STAND-OFF PIPE (1/2 IN NPSM/DN15);, MATERIAL ANODIZED ALUMINUM (BLACK); 1/2 NPT THREAD AT BOTH ENDS, COMPATIBLE WITH MOST INDUSTRIAL ENVIRONMENTS, 10444 - ACCESSORY:. FREE 2 YEAR RADWELL...
44087 - SMBMA-MA-MOUNTING-HD WR. FREE 2 YEAR RADWELL WARRANTY
78081 - ACCESSORY: 150 MM ELEVATED-USE STAND-OFF PIPE (1/2 IN NPSM/DN15); MATERIAL: STAINLESS STEEL; 1/2 NPT THREAD AT BOTH ENDS; COMPATIBLE WITH MOST INDUSTRIAL ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY...
807138 - CODED MAGNET: SMALL RECTANGULARMAGNET; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 43 X 26 MM: STANDARD FORCE; USED WITH MODEL: SI-MAGB2SM. FREE 2 YEAR RADWELL WARRANTY
A SERIES, SLEEVE NUT MOUNT, 1 1/2" BORE, STROKE: 1.000 INCHES, STANDARD ROD (.625 DIA ROD), STYLE #3 (7/16-20 FEMALE THDS), 3/8 NPTF PORT, POSITION #1. FREE 2 YEAR RADWELL...
A0606 - FUNCTIONAL. FREE 2 YEAR RADWELL WARRANTY
A0626 - SENSOR ADAPTER, SMARTPLUG, MULTIFUNCTION, INPUT / OUTPUT DELAY, 4 PIN M12 MALE CONNECTOR, 4 PIN M12 FEMALE CONNECTOR, 4 WIRE, 10-30 VDC, 400 MA MAX OUTPUT, IP67. FREE...
A3179-2 - MOUNTING. FREE 2 YEAR RADWELL WARRANTY
A5600 - SLIDE MAGNET, SENSOR ACCESSORY, FOR Q21 LINEAR POSITION SENSOR, EZ-TRACK. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY PROD, (TERRASSA), SILENCER, 78X195 , M30X1,5. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Panel Accessories SK-G9-SCR1-F6
ASCO NUMATICS Pneumatics SPA55-K3P
ASEA BROWN BOVER, SK819-011-AE,SK81901 1AE,MECHANICAL LATCH, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Pilot Devices SK 616 003-A
ASEA BROWN BOVERI Pilot Devices SK616001-A
ASEA BROWN BOVERI, SK-615-002-G, SK615002G, CONTACT BLOCK, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY
ASEA, SK819005A, CONTACT BLOCK, INTERLOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
ATS,200A,N3R,120/240 ,1 PHASE. FREE 2 YEAR RADWELL WARRANTY
BALDOR RELIANCE Motors/GearBox/Clutc h SP5064SP
BANNER ENGINEERING Lighting SMBLXR
BANNER ENGINEERING Safety Systems SI-LS42-COVER
BANNER ENGINEERING Sensors & Switches SI-MAGB1SM
BANNER ENGINEERING Sensors & Switches SI-MAGB2SM
BATTERY, 12 VOLTS, 44 AH, FR INSERT W/BOLT. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3.6V, 1100MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BELL ALARM, MOLDED CASE CIRCUIT BREAKER ACCESSORY, LOCKOUT, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
BLANKING PLUG KIT. FREE 2 YEAR RADWELL WARRANTY
BOLTON DUAL STRP KIT XT1 W/FLLR. FREE 2 YEAR RADWELL WARRANTY
BOLTON DUAL STRP KIT XT4 W/FLLR. FREE 2 YEAR RADWELL WARRANTY
BOLTON MAIN STRP KIT XT7 W/FLLR. FREE 2 YEAR RADWELL WARRANTY
BOLTON SINGLE STRP KIT XT4 W/FLLR. FREE 2 YEAR RADWELL WARRANTY
BOX SURFACE MOUNTED 2PORT BEZEL WHITE. FREE 2 YEAR RADWELL WARRANTY
BULB MINITURE BAYONET BASE PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, SOP-20 (NS PACKAGE) CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LS SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY
CABLE SERIAL MOUSE DB9 DATA CABLE DB9 MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY
CAP & STEM, 37E,PKD. FREE 2 YEAR RADWELL WARRANTY
CAP AND GASKET ASSEMBLY PKG. FREE 2 YEAR RADWELL WARRANTY
CELLULAR M2M, 5 ETHERNET PORT, 1 SERIAL PORT, 1 USB PORT, 1 RS 232 PORT, 8 - 30VDC POWER INPUT, NOMINAL VOLTAGE 12 TO 24VDC. FREE 2 YEAR RADWELL WARRANTY...
CHASSIS PLATE, BOTTOM, ALUMINUM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE ASSEMBLY, FOR EXCEL PRINTER 37E, DUAL THREADS, HEX BODY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ASSEMBLY, SINGLE POLE, FOR VIDEOJET EXCEL PRINGTERS, 250VAC, 28VDC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE, MOLDED CASE, 300-400 A, KG FRAME, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER RATING PLUG, SPECTRA SERIES, 110 AMP, SUITABLE FOR USE WITH THE 250 AMP SENSOR RATING, FOR SF SERIES W/ - SFDA / SFHA / SFLA / SFPA FRAME...
CIRCUIT BREAKER RATING PLUG, SPECTRA SERIES, 150 AMP, SUITABLE FOR USE WITH THE 400 AMP SENSOR RATING, USED W/ MIRCOVERSATRIP - PLUS / PM. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER RATING PLUG, SPECTRA SERIES, 450 AMP, SUITABLE W/ THE 600 AMP SENSOR RATING, FOR SG SERIES W/ SGDA / SGHA / SGLA / SGPA FRAME TYPES, USED W/...
CIRCUIT BREAKER RATING PLUG, SPECTRA SERIES, 60 AMP, SUITABLE FOR USE WITH THE 150 AMP SENSOR RATING, FOR SG SERIES W/ - SGHB / SGHH/ SGLB / SGLL / SGPB...
CIRCUIT BREAKER RATING PLUG, SPECTRA SERIES, 70 AMP, SUITABLE FOR USE WITH THE 100 AMP SENSOR RATING, FOR SE SERIES W/ - SEDA / SEHA / SELA / SEPA FRAME...
CIRCUIT BREAKER SUBFEED LUG KIT, I-LINE, 1200-AMP. FREE 2 YEAR RADWELL WARRANTY
CKD CORP Pneumatics SLW-10A
CKD CORP Pneumatics SLW-6A
CKD CORP Pneumatics SLW-8A
CLOSING COIL, POWER BREAK II, TYPE SPRC, 3 AMP PEAK, 120 V, FOR USE WITH POWER BREAK II SSD / SHD / SSF / SHF FRAME INSULATED CASE CIRCUIT BREAKERS.
CODED MAGNET, RECTANGULAR MAGNET, REPEAT SWITCHING ACCURACY +/- 0.1 MM, 88 X 25 MM: STANDARD FORCE, USED WITH MODEL SI-MAGB1SM, 807144. FREE 2 YEAR RADWELL WARRANTY
COMPACT SMART RELAY, ZELIO LOGIC, 24 VDC, 100 MA, N/O, 8 INPUTS, 4 RELAY OUTPUT, SCREW TYPE TERMINAL, DIN RAIL MOUNT, - 20 TO +40 DEGREES C, IP20/40. FREE 2...
COMPLETE SEAL KIT, 4 MA, BORE 1 1/2 INCH, ROD 5/8 INCH. FREE 2 YEAR RADWELL WARRANTY
CONDENSATE OVERFLOW SWITCH, MAGNETIC REED SWITCH, CONNECT TO EITHER RED OR YELLOW WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTION CABLE, FOR THROUGH-WIRING/POWER SUPPLY, VIA CONNECTION COMPONENT 2507.500, WITH SOCKET AND CONNECTOR, LENGTH: 4000 MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ACCESSORY, STRAIN RELIEF BUSHING, FLAT STYLE, SPT-2 AND HPN FLAT CABLE, NYLON (POLYAMIDE), PER EACH. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK LAMP HOLDER 230VAC/DC 2WATT. FREE 2 YEAR RADWELL WARRANTY
CONTACT, HOLDER 3BLOCK, 40MM. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER BASE UNIT, DEVICE NET, . FREE 2 YEAR RADWELL WARRANTY
CORD ADDAPTER PG11 TO 1/2 INCH NPT PLAS. FREE 2 YEAR RADWELL WARRANTY
COROCUT® 1-2 HEAD FOR PROFILING . FREE 2 YEAR RADWELL WARRANTY
CRIMP JACK, FEMALE. FREE 2 YEAR RADWELL WARRANTY
CROSS FITTING, METAL, SLDN, 4 POST . FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR 220-240V 50-60HZ 8VA. FREE 2 YEAR RADWELL WARRANTY
DATALOGIC Sensors & Switches SM-PR-2-D30-PP
DEVICENET INTERFACE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE ADDER, FOR VIDEOJET EXCEL CODERS, TWO/PACK, 4 POST, BLACK. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM, ROLLING, 2 INCHES SQUARED, 4 SCREW MOUNT, WITH O-RING. FREE 2 YEAR RADWELL WARRANTY
DIGITAL IGNITOR, FOR SERIES SYSTEMS, 220-240 VAC, 50-60 HZ, 35-600 WATT RATED POWER, 3 IGNITION ATTEMPTS, SCREW TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCIONTINUED BY MANUFACTURER, NEMA 1 COVER FOR COMMANDER SK DRIVES SIZE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE,, MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/01/2014, ASSEMBLY KIT, V-SHARE, 460 VAC, 150-200 HP CT, 200-250 HP, FOR DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 155977, SAME AS: RP-155977, SAME AS: 1336-155977, SAME AS:...
DISCONTINUED BY MANUFACTURER 06/01/2014, BUS CAPACITOR KIT, 75-200 HP, 460 VAC, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 140550, SAME AS: 1336-140550, SAME AS: PN-140550. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 06/01/2014, BUS DIODE KIT, 1-60 HP, 460 VAC, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 151716, SAME AS: 1336-151716, SAME AS: PN-151716. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 06/01/2014, BUS DIODE KIT, DRIVE ACCESSORY, FOR 1336 AC DRIVE, 75 - 200HP, SAME AS: 140580, SAME AS: 1336-140580, SAME AS: PN-140580, EUPEC 135731-14C9, 1C7, A226. FREE...
DISCONTINUED BY MANUFACTURER 06/01/2014, BUS DIODE KIT, FOR 1336VT AC DRIVE, 150-200 HP, 240-300 AMP, SAME AS: 142497, SAME AS: 1336-142497, SAME AS: PN-142497. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/01/2014, CURRENT TRANSDUCER KIT, FOR 1336 AC DRIVE, 25-30 HP, 460 VAC, OPEN STYLE, MOUNTABLE, SAME AS: 140538, SAME AS: 1336-140538, SAME AS: PN-140538. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 06/01/2014, CURRENT TRANSDUCER KIT, LEM MODULE, LF50-S/SP3, BULLETIN 1336, 3-10 HP, 460 VAC, FOR 1336 AC DRIVE, MOUNTABLE, SAME AS: 140534, SAME AS: 1336-140534, SAME AS: PN-140534.
DISCONTINUED BY MANUFACTURER 06/01/2014, TRANSISTOR KIT, 100-125 HP, 460 VAC, FOR 1352 & 1336 AC DRIVES, OPEN STYLE, MOUNTABLE, SAME AS: 140674, SAME AS: 1336-140674, SAME AS: 1352-140674, SAME AS:...
DISCONTINUED BY MANUFACTURER 07/01/2014, BUS FUSE KIT, 100 HP, 460 VAC, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 140588, SAME AS: 1336-140588, SAME AS: PN-140588, SAME AS: A70P200-4.
DISCONTINUED BY MANUFACTURER, ANTENNA CONNECTOR, STRAIGHT, MODEL CON-180A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASSEMBLY KIT, 40-50 HP CT 50-60 HP VT, 460 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILLARY SWITCH, 6A, 240VAC, 4 SPDT SWITCH ELEMENTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AXIS CONTROLLER, BASIC UNIT, 6 CARD LOCATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BAR CODE EQUIPMENT , 5V DC, 80M A, CAN ICES - 3(A), NMB -3 (A). . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLANKING PLATE (PLUG-IN CARD), 170229. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BULB, INCANDESCENT, INDICATOR LAMP, MINIATURE, 240V, 4W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER LUG KIT, SUB-FEED, 800 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER SUB-FEED LUG KIT, 4.5 INCH, I-LINE, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPQTIBLE JACK, SURFACE MOUNT BOX, 1 PORT, CAT5E, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 690 VAC, 1NO, TYPE KCB-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 120 VAC, 6 AMP, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL HOUSING, (170173). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE SPEED PACK, 200V, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU PROCESSOR, 1.00GHZ, 133 MHZ, 256K, 32-BIT, 29 W, 1 CORE, PENTIUM III, 1000/256/133/1.75, SL52R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM KIT, 4-SCREW MOUNT, PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAN FILTER,1000 SERIES, IP65,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, FINAL 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT, PRESSURE TANK, LENGTH 3-1/8-INCH, WIDTH 1/4-INCH, HEIGHT 1/4-INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FRAME, REPLACEMENT SWITCH FRAME, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INK CATCHER ASSY - UPGRADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INK FILTER, FOR 1701 PRINTER, 20 MICRON FILTRATION, WHITE, REPLACED BY SP381100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE FLOW CTL-CL1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KIT PRECHARGE SWITCH, 5-52AMP, 1336VT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED LAMP, 24V GREEN, FOR M2P INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTING ATTACHMENT, SR-2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT ALARM TRIP, PROGRAMMABLE, 3 W MAX, 260 VAC / 300 VDC MAX, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT ALARM TRIP, SITE-PROGRAMMABLE, CURRENT / VOLTAGE, 3 RELAYS, UNIVERSAL 4-WIRE POWER, DIN-STYLE HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR SCALE, MAGNETIC, IP54. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOOP MONITOR AND ALARM 260VAC/300VDC 3W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC STRIPE READER, SMART MAG J SERIES, FOR CONNECTION TO CONTROLLERS, PCS, AND NETWORKS, 4.6 LENGTH X 2.4 INCH WIDTH X 1.4 INCH HIEGHT (11.6CM X 6CM...
DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK UNIT, EH-LINE, BLOCK CONTACTOR ACCESSORY, SCREW CLAMP TERMINALS, 50/60 HZ, (VH145). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK UNIT, FOR EK175 / EK210, BLOCK CONTACTOR ACCESSORY, (VH 300). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI SLIDE, ACTUATOR, RECIRCULATING BALL BEARING GUIDE, 150 MM STROKE, 25 MM PISTON DIAMETER, (197916) REPLACED BY DGST-25-150-Y12A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI SLIDE, STROKE 200 MM, ADJUSTABLE END-POSITION RANGE/LENGTH 12 MM, PISTON DIAMETER 20 MM, RECIRCULATING BALL BEARING GUIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEMA 1 COVER & CONDUIT BOX FOR COMMANDER SK DRIVES SIZE A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOZZLE ASSEMBLY, 66 MICRON, EXCEL, FOR INKJET PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANEL BOARD MOUNTING KIT, 240V, 3P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC HUB, SP-5093, 2 HOSE, 4 PORTS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY CORD, 3 PIN, FOR USE WITH PART #5A10V03249. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRINTER CONTROLLER, THERMAL TRANSFER, 115-230 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LIMIT ALARM TRIP, 90-230VAC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PTT SWITCH KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RAM/PROM STORAGE MODULE, 16 KB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RAM/PROM STORAGE MODULE, 32 KB, EPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RATING PLUG, SPECTRA SERIES, 900AMP/1200AMP, FOR MICROVERSATRIP-PLUS MICROVERSATRIP-PM TRIP UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY HANDLE MECHANISM, RIGHT HAND, TYPE SM, RIGHT HANDLE MOUNTING, DESIGNED TO PREVENT TAMPERING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANKYO OILLESS SRX50X80 SRX RUBBER SPRING FOR HIGH DEFLECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR ASSEMBLY, SENDER/RECEIVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT TRIP, 1.5 AMP PEAK, 140 MA, 24 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNALING DEVICE, ROTATING BEACON/RED, 220 VAC, 50/60 HZ, 12 V/ 5 WATT BULB, 8 WATT POWER, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILENCER MODULE, PNEUMATIC, LIGHT-WEIGHT, COMPACT, 1/2 INCH PORT, METALLIC BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILENT FAN, .23 AMP, 12 VDC, 2.9 W, 2600 RPM, 46 CFM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SITE PROGRAMMABLE ALARM 65C 300VDC 260V 3WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOCKET SET, FLUORESCENT, BASE, 1PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOT LIGHT, LED, 22.9MM DIAMETER BARREL WITH M3 MOUNTING HOLES, UP TO 2 METERS (80") LONG, 105°C RATED PVC JACKET, 0-60C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOT LIGHT, LED, 22.9MM DIAMETER BARREL WITH M3 MOUNTING HOLES, UP TO 2 METERS (80") LONG, 105C RATED PVC JACKET, 0-60C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATIC ELIMINATOR IONIZER, 24VDC, 8KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIN RELIEF BUSHING, RIGHT ANGLE, FOR ROUND CABLES, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STROBE, WALL STANDARD CANDELA, RED, 12-24 VDC, 12 TO 18 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUB PANEL, TYPE 1, 12.25 X 10.25, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUB-FEED LUG KIT, PANEL BOARD ACCESSORY, 600 VAC, 3 POLE, 1200 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWIVEL FLANGE, 32968, 4 BOLT MOUNT, DIE CAST ALUMINUM, GALVANIZED STEEL BOLT / SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYNCHRONIZING SYSTEM, SPM-D, 0.5 AMP, 12/24 V DC, 100-400 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL EXTENSIONS, LARGE, EG 40 SERIES, 3 POLE KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL TRANSFER PRINTER CONTROLLER, .8/1.6 AMP, 115/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MANIFOL D ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DOOR LOCK INTERFACE, RELAY MODULE, 8 WIRE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE GAND SURFACE MOUNT BOX. FREE 2 YEAR RADWELL WARRANTY
DRAIN FITTING SS 1-1/2IN-NPT 6-1/2IN-LENGTH W/SEAL. FREE 2 YEAR RADWELL WARRANTY
DSBX, DNC, ACCESSORIES, STANDARD RANGE, SWIVEL FLANGE. FREE 2 YEAR RADWELL WARRANTY
DUCT-O-WIRE Pilot Devices SP-B
DVD-ROM DRIVE, 8X DVD-ROM, 24X CD-ROM, SLIMLINE. FREE 2 YEAR RADWELL WARRANTY
EASY HEAT , SRES, SRES, HEAT SHRINK END SEALS KIT. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION Sensors & Switches SP20-MV
ELBOW LOW PROFILE 10-32 X 1/16. FREE 2 YEAR RADWELL WARRANTY
ELBOW LOW PROFILE 10-32 X 1/8. FREE 2 YEAR RADWELL WARRANTY
ELBOW LOW PROFILE 10-32 X 5/64. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, RJ45 CONNECTIVITY, 10/100MBPS ETHERNET W AUTO-NEGOTIATION, MODBUS TCP/IP, ETHERNET/IP, BUILT-IN WEB SERVER, 82000000013200. FREE 2 YEAR RADWELL WARRANTY
EXCEL 170I PRINTHEAD ASSEMBLY, 12 FEET, SOLVENT. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL CORNER AND CONNECTOR FOR SR50 QTY/EACH. FREE 2 YEAR RADWELL WARRANTY
EYEWASH AXION HEAD REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY
FAN CAPACITOR KIT, 7UF PF700H/S F11. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics SMB-8E
FESTO Pneumatics SMBR-12
FESTO Pneumatics SMBR-8-12
FESTO Pneumatics SMBR-8-16
FESTO Pneumatics SMBR-8-20
FESTO Pneumatics SMBR-8-25
FESTO Pneumatics SMBR-8-32
FESTO Pneumatics SNCB-32
FESTO Sensors & Switches SMBR-16
FILTER, INK FILTER, 20 MICRON, W / NPT MOUNTING THREADS. FREE 2 YEAR RADWELL WARRANTY
FILTER, STRAIGHT IN LINE,10MCRN,PKD. FREE 2 YEAR RADWELL WARRANTY
FLAMMABILITY ANALYZER, ACCURACY +/- 3% FULL SCALE, 120VAC, 0-100% RELATIVE HUMIDITY, SENMSOR HEATED TO 60DEG C (140 DEG F) . FREE 2 YEAR RADWELL WARRANTY
FLANGE MOUNT, SWIVEL, FITS 63MM, STYLE SNCB. FREE 2 YEAR RADWELL WARRANTY
FLANGE, SWIVEL FLANGE, STEEL, COPPER/PTFE-FREE, SIZE 40, SNCL SERIES, ALUMINUM, 4 BOLT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
FLANGE, SWIVEL, SNC SERIES, -40 TO 150 DEGREE C, SIZE 63, ALUMINUM DIE CAST, GALVANIZED STEEL, LOW CORROSION STRESS. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Circuit Breaker SPSDOS08
GENERAL ELECTRIC Circuit Breaker SRPE150A150
GENERAL ELECTRIC Circuit Breaker SRPF250A250
GENERAL ELECTRIC Circuit Breaker SRPK800A600
GREEN MARKING PLATE, IDEC, SLC-3PF-G. FREE 2 YEAR RADWELL WARRANTY
GREEN NEOPRENE PUSH BUTTON COVER, SWITCH BUTTON BOOT, WORKS WITH PENDANT STATIONS, L-BG. FREE 2 YEAR RADWELL WARRANTY
GRIP SLACK OFFSTEYE SD CLSDMESH .62-.74". FREE 2 YEAR RADWELL WARRANTY
HANDLE MECHANISM, NEMA 1, FOR USE WITH MC HANDLE AND C SERIES J FRAME MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
HASP ATTACHMENT, DOUBLE PADLOCK, SUED W/SWITCHBOARD, SPEED-D CLASS. FREE 2 YEAR RADWELL WARRANTY
HEAD PRESSURE/GUTTER SUCTION TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
HEATING ELEMENT, COPPER RESISTORED, NPSM THREADED MOUNTING, 6KW MEDIUM WATT DENSITY (MWD) CLASSIFICATION, 480V, 38.4OHM COLD RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
HEYCO Electrical Products SR-8P-2
HIGH BAY FLUORESCENT SENSOR, 120-347V. FREE 2 YEAR RADWELL WARRANTY
HIM BEZEL, HIGH POWER, DRIVES NO BRAND, 280 MA, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
HINGED INSP.WINDOW 6 UNITS IP65 SPRING. FREE 2 YEAR RADWELL WARRANTY
HOSE-PROOF HOOD, STAINLESS STEEL, 350 MM WIDTH, 480 MM HEIGHT, 110 MM DEPTH, FOR SK 3243.../3244..., IP56 NEMA 1. FREE 2 YEAR RADWELL WARRANTY
IC, BUS TRANCEIVER, 3-STATE, BCT, 8 CIRCUIT, 8 CHANNEL, 7NS, 5.5V, 64MA, 20-TSSOP, 4.4MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, D-TYPE FLIP FLOP, 3-STATE, DIP-24, FLIP-FLOP TYPE:D, PROPAGATION DELAY:14NS, FREQUENCY:30MHZ, OUTPUT CURRENT:24MA. FREE 2 YEAR RADWELL WARRANTY
IC, DIFF LINE DRIVER/RECEIVER, SOP-14; DEVICE TYPE:DIFFERENTIAL LINE TRANSCEIVER; IC INTERFACE TYPE:-; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V;. FREE 2 YEAR RADWELL WARRANTY
IC, DIFF LINE RCVR QUAD RS-485, SMD; DEVICE TYPE:DIFFERENTIAL RECEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:0DRIVERS; SUPPLY VOLTAGE MIN:4.. FREE 2 YEAR RADWELL WARRANTY
IC, FLIP-FLOP, D TYPE, OCTAL, SMD; LOGIC FAMILY / BASE NUMBER:74HC574; FLIP-FLOP TYPE:D; PROPAGATION DELAY:31NS; FREQUENCY:28MHZ; OUTPUT CURRENT:7.8MA; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; TRIGGER TYPE:POSITIVE EDGE; IC OUTPUTROHS COMPLIANT:...
IC, NON INVERTING BUFFER, SOIC-14, LINE DRIVER, SUPPLY VOLTAGE RANGE 2V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS BUFFER, SSOP-14, 4.75V TO 5.25V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER SOP-20, NON INVERTING, SOP-20. FREE 2 YEAR RADWELL WARRANTY
IC, OCTAL D-LATCH, 3-STATE, SOIC-20, 12.6X5.3MM. FREE 2 YEAR RADWELL WARRANTY
IC, RS-232 LINE DRIVER, 15V, SOP-14; DEVICE TYPE:LINE DRIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4; SUPPLY VOLTAGE RAN. FREE 2 YEAR RADWELL WARRANTY
IC, RS-232/RS-485 TRANSCEIVER, 5V SOIC28; DEVICE TYPE:RS232 TRANSCEIVER; NO. OF DRIVERS:3; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; DRIVER CASE STYLE:SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER 3.3V DIFF, SOIC8; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3. FREE 2 YEAR RADWELL WARRANTY
IDEC Electrical Products SR3B-02F1
IDEC, SOCKET, THROUGH PANEL, SOLDER. FREE 2 YEAR RADWELL WARRANTY
INDICATOR LAMP SOCKET. FREE 2 YEAR RADWELL WARRANTY
INFRARED SENSOR SYSTEM 150M2. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND Motors/GearBox/Clutc h SRV150-TK3
INSTALLATION KIT, EPDU G3, HARDWARE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE CONVERTER KIT, (1X) INTERFACE CONVERTER WITH USB CABLE (0.5M), (1X) SUB-D9 (RS-232) TO RJ-12 ADAPTER CABLE (3.0M), ELECTRICALLY ISOLATED, IP20, (275274604). FREE 2 YEAR RADWELL WARRANTY
JACK PANEL DUST CAPS STANDARD, CLEAR. FREE 2 YEAR RADWELL WARRANTY
JUNCTION BOX UNICON 700 GAS ANALYZER. FREE 2 YEAR RADWELL WARRANTY
LED, RED, 100MCD, 630NM; BULB SIZE:1.6MM X 2.3MM; LED COLOR:RED; LUMINOUS INTENSITY:100MCD; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:2V; LED MOUNTING:. FREE 2 YEAR RADWELL WARRANTY
LED, T1-3/4 WEDGE BASE, 15VDC, WHITE 90, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
LEGEND PLATE, 22 MM, HAND-O-AUTO, SILVER. FREE 2 YEAR RADWELL WARRANTY
LEGEND PLATE, START. FREE 2 YEAR RADWELL WARRANTY
LEVER, 30MM, POLYESTER, BLACK/WHITE STRIP. FREE 2 YEAR RADWELL WARRANTY
LIGHT BULB, SPIRAL, GU24 BASE, 13 WATTS, 120 VOLTS, 2700K WARM, 800 LUMENS, 10000 HOUR LIFESPAN, 60 WATT INCANDESCENT. FREE 2 YEAR RADWELL WARRANTY
LIGHT MODULE, 110-140 VDC, 24 VDC, 0.5 WATTS, LED. FREE 2 YEAR RADWELL WARRANTY
LIGHT MODULE, TRANSFORMER, 24 VAC, 24 VDC, 1 WATT, 50-60 HZ, LED. FREE 2 YEAR RADWELL WARRANTY
LIGHT TOWER FRAME. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, DIP-8. FREE 2 YEAR RADWELL WARRANTY
LOGIC, 2-TO-1 SEL/MUX TRI-ST, 16DIP; LOGIC TYPE:DATA SELECTOR / MULTIPLEXER; NO. OF CHANNELS:4; RATIO:2:1; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CA. FREE 2 YEAR RADWELL WARRANTY
LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPL. FREE 2 YEAR RADWELL WARRANTY
LOGIC, BUFFER NOR QUAD 2INP, 14DIP; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14; OPE. FREE 2 YEAR RADWELL WARRANTY
LOGIC, BUS BUFFER TRI-ST QD, 14TSSOP; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AHCT126; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC...
LOGIC, BUS TRANSCVR 16BIT, 48SSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:4.5V; S. FREE 2 YEAR RADWELL WARRANTY
LOGIC, BUS TRANSCVR 16BIT, 48SSOP; LOGIC FAMILY / BASE NUMBER:74ALVC16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS...
LOGIC, BUS TRANSCVR OCTAL, 20DIP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:2. FREE 2 YEAR RADWELL WARRANTY
LOGIC, BUS TRANSCVR OCTAL, 20SOIC; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY
LOGIC, BUS TRANSCVR OCTAL, 20SOIC; LOGIC FAMILY / BASE NUMBER:74HC640; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; LOGIC...
LOGIC, BUS TRANSCVR OCTAL, 24SOIC; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V; S. FREE 2 YEAR RADWELL WARRANTY
LOGIC, FLIP FLOP HEX D CLEAR, 16SOIC; FLIP-FLOP TYPE:D; PROPAGATION DELAY:4.5NS; FREQUENCY:140MHZ; OUTPUT CURRENT:20MA; TRIGGER TYPE:POSITIVE EDGE; IC. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE NAND DUAL 4INP, 14DIP; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:4; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO.. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE NAND QUAD 2INPUT, 14DIP; LOGIC TYPE:NAND; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; N. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE NAND QUAD 2INPUT, 14DIP; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE OR QUAD 2INPUT, 14DIP; LOGIC TYPE:OR; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE S. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE POS-NAND 8INPUT, 14DIP; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:8; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE POS-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74ALVC32; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS;
LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74HC266; LOGIC TYPE:XNOR; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS;
LOGIC, REGISTERED TRANSCVR, 24SOIC; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74F; LOGIC IC...
LOGIC, SWITCH BUS FET 10BIT, 24SOIC; NO. OF INPUTS:10; OUTPUT CURRENT:64MA; PROPAGATION DELAY:150 S; LOGIC TYPE:FET BUS SWITCH; SUPPLY VOLTAGE RANGE:4. FREE 2 YEAR RADWELL WARRANTY
M10 X 1.5, 0.866" THREAD LENGTH, 0.118" PLUNGER PROJECTION, STEEL THREADED SPRING PLUNGER 0.157" MAX PLUNGER DIAM, 0.866" PLUNGER LENGTH, 2.02 LB INIT END FORCE, 7.87 LB FINAL END FORCE.
MAIN UNIT CONNECTION CABLE, MAIN UNIT PLUG, DISCRETE WIRES, 15 METER, PNP, RECEIVER & TRASMITTER CABLES. FREE 2 YEAR RADWELL WARRANTY
MANUAL DIVERTING, 2 POS SWITCH, WITH KNOB. FREE 2 YEAR RADWELL WARRANTY
MILLIPORE, SLHV033RS-EACH, SLHV033RSEACH, MILLEX-HV SYRINGE FILTER UNIT, 0.45 UM, PVDF, 33 MM, GAMMA STERILIZED, SINGLE USE ONLY, HOUSING LIMIT 150 PSI (10 BARS), NON-PYROGENIC, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY...
MINI PENDANT MOUNT, PLASTIC, WHITE, ABS PLASTIC. FREE 2 YEAR RADWELL WARRANTY
MINI-BEAM SENSOR, RECEIVER, 3 M RANGE, 10-30 VDC SUPPLY VOLTAGE, 150 MA LOAD CURRENT MAX, OUTPUT: BIPOLAR-1 NPN/1 PNP, 2 M CABLE (6.5 FT), IP67 ENCLOSURE. FREE 2 YEAR RADWELL...
MOELLER ELECTRIC Contactors & Starters S-PKZ-2-240V/50HZ
MOSFET,N CHANNEL,W DIODE,60V,12A,SO8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.017OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT: YES. FREE 2 YEAR...
MOTOR END POWER CABLE. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTOR, 3PHASE, 140DEG C. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BRACKET, SENSOR FITTING MOUNTING KIT, SIZE16, 20-70C. FREE 2 YEAR RADWELL WARRANTY
MOUNTING CLIP, SMBR SERIES, FOR USE WITH PROXIMITY SWITCHES SMEO-4 AND SMTO-4, FOR ROUND CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
MOUNTING COMPONENT, FOR PROXIMITY SWITCH, BLACK, POLYACETATE MATERIAL, (19272). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, 36174, SMBU-2-B, REED SWITCH BRACKET MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, BLACK, INCLUDES SCREW, SPARE PART, PRICE PER EACH, PN 175091. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, CLAMP, FOR PROXIMTY SWITCHES SMEO-4/SMTO-4 ON ESNU/DSNU CYCLE, SIZE 16. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, FOR MOUNTING PROXIMITY SWITCHES SMEO/ SMPO/ SMTO ON CYLINDERS, DUO PROFILE OR TERMINAL RAIL, (11886). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, FOR MOUNTING PROXIMITY SWITCHES SMEO/SMPO/SMTO ON CYLINDERS, DUO PROFILE OR TERMINAL RAIL, SIZE=3. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, FOR PNEUMATIC ACTUATOR, SMBR SERIES, 1.5748 INCH MAX DIAMETER, POLYACETAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, FOR POSITION SENSOR, SIZE 32, ROHS,175097-B813. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, FOR SMEO/SMPO/SMTO, SIZE-2, (36162). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SERIES SMBR, SIZE 25, CORROSION RESISTANCE CLASS - 2, WROUGHT ALUMINUM ALLOY PROFILE, POM RETAINING BRACKET MATERIAL, (175096). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SIZE 10, 0.5 NM TORQUE, BLACK, (19273). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SIZE 10, WROUGHT ALUMINUM ALLOY MATERIAL PROFILE, POM RETAINING BRACKET MATERIAL, -20 TO +70 DEGREES C, (175092), REPLACEMENT FOR SMBR-10-10. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SIZE 20, 0.5 NM TIGHTENING TORQUE, FOR MOUNTING PROXIMITY SWITCHES, ROHS COMPLIANT, 19276. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SIZE 50, WROUGHT ALUMINIUM ALLOY, MODERATE CORROSION STRESS, BLACK, (175099). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SIZE 8, FREE OF COPPER AND PTFE, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SMBR SERIES, SIZE 12, WROUGHT ALUMINUM ALLOY MATERIAL, CORROSION RESISTANCE CLASS 2 - MODERATE CORROSION STRESS, (175093). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, SMBR SERIES, SIZE 20, WROUGHT ALUMINUM ALLOY PROFILE MATERIAL, POM RETAINING BRACKET MATERIAL, CORROSION RESISTANCE CLASS 2, (175095). FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY
MOUNTING SPACER, FOR 8371, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
N/P ALUM,FORWARD. FREE 2 YEAR RADWELL WARRANTY
N/P,ENGRAVED OFF. FREE 2 YEAR RADWELL WARRANTY
NETWORK PACK, EPDU G3. FREE 2 YEAR RADWELL WARRANTY
NEXT 2 XT1 MTG KT BLANK FILLER. FREE 2 YEAR RADWELL WARRANTY
NON INVERTING TRANSCEIVER, SOIC-24; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V;. FREE 2 YEAR RADWELL WARRANTY
NORD Drives SK TIE4-RS232-USB
NORGREN AUTOMOTIVE PRODUCTS,STD NUT SENSOR PNP MONITOR M5. FREE 2 YEAR RADWELL WARRANTY
NORGREN AUTOMOTIVE PRODUCTS,STD NUT SENSOR PNP MONITOR M8. FREE 2 YEAR RADWELL WARRANTY
OEM MOUNTING BASE, 4 SPACE, MAIN LUGS, 125 AMP, 12 AWG, 1 POLE, 240 VAC, 1 WIRE. FREE 2 YEAR RADWELL WARRANTY
OPERATOR ADAPTER FOR UNIVERSAL CUTOUT, SIEMENS, I-T-E LARGE HANDLE. FREE 2 YEAR RADWELL WARRANTY
OPERATOR ADAPTER, UNIVERSAL FLANGE CUTOUTS, SQUARE D CLASS 9422 FLEX CABLE MECHANISMS. FREE 2 YEAR RADWELL WARRANTY
OVER VOLTAGE PROTECTOR AJUSTABLE 8AMP. FREE 2 YEAR RADWELL WARRANTY
PAN FILM HI-COATER, PUMP OUTLET CENTER, . FREE 2 YEAR RADWELL WARRANTY
PANEL BOARD, MAIN BREAKER, SPD SERIES, MOUNTING HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD MOUNTING KIT, FOR MOUNTING QOB BREAKER, HARDWARE. FREE 2 YEAR RADWELL WARRANTY
PBII BELL ALARM ALARM ONLY 240V. FREE 2 YEAR RADWELL WARRANTY
PBII SUBSTRUCTURE STD. BRK 800A. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Panel Accessories SK 14
PHOTO ELECTRIC SENSOR, **RECEIVER ONLY**, INFARED, 4-WIRE, FLUSH MOUNT, PAIRS WITH :SP1056/01-1. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC BLOCK LINK PLUG-IN UNIT. FREE 2 YEAR RADWELL WARRANTY
PIEZO AND PILOT ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY
PISTON. FREE 2 YEAR RADWELL WARRANTY
PLUG CIRCUIT, SRP SERIES, BREAKER RATING, 80 AMPS. FREE 2 YEAR RADWELL WARRANTY
PLUG, PCB, QIKMATE, 24WAY; SERIES:QIKMATE; GENDER:PLUG; NO. OF CONTACTS:24; NO. OF ROWS:6; PITCH SPACING:2.54MM; CONTACT GENDER:PIN; CONNECTOR MOUNTIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FLANGE, 4 BOLT, SWIVEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANUAL OR MINIMUM POSITION SWITCH, OUTPUT SPAN: 10 PSI WITH 188 DEGREE KNOB ROTATION, 16 PSI WITH 300 DEGREE KNOB ROTATION, 13 PSI WITH 244 DEGREE KNOB ROTATION, BARB...
PNEUMATIC SILENCER, 2-3/4 INCH LENGTH, SMALL BORE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SILENCER,FOR PIPE TAPER THREAD . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SUCTION PLATE 150X55MM. FREE 2 YEAR RADWELL WARRANTY
POS INK RIBBON, BLACK AND RED, CARTRIDGE COMPATIBLE WITH STAR SP-700BR, RC-700BR, SP-712, SP-742. FREE 2 YEAR RADWELL WARRANTY
POWER BREAK II PICTURE FRAME TRIM, 12 INCH WIDTH, 15.5 INCH LENGTH, .3 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY
POWER UNIT, SLDN SERIES, 3-WAY SPLIT, 100/110 VAC, 50/60 HZ, SECONDARY 24 V 0.5 W, . FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 100) - IC, 4BIT BINARY UP/DOWN COUNTER, DIP-20; COUNTER TYPE:BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:20MHZ; COUNT MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 100) - IC, NON INVERTING TRANSCEIVER, DIP-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 100) - IC, NON INVERTING TRANSCEIVER, DIP-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) - IC, 8 TO 3 LINE PRIORITY ENCODER, SOIC16; IC APPLICATIONS:CODE CONVERTERS AND GENERATORS, N-BIT ENCODING; LOGIC TYPE:PRIO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) - IC, DUAL 2 TO 4 LINE DECODER/DMUX, DIP16; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8; SUPPLY VOLTAGE RANGE:4.75. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) - IC, RS-232 TRANSCEIVER, 12V, SOIC-20; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) IC, NON INVERTING BUFFER, SSOP-48; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:2V TO 5.5V;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) IC, REGISTERED TRANSCEIVER, SSOP-56; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 120) - IC, NON INVERTING TRANSCEIVER, DIP-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 15) - IC, NON INVERTING TRANSCEIVER, DIP-24; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOG. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 160) - IC, D-TYPE FLIP FLOP, 3-STATE, DIP-20; FLIP-FLOP TYPE:D; PROPAGATION DELAY:6.5NS; FREQUENCY:77MHZ; OUTPUT CURRENT:64MA; TR. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 160) - IC, REGISTERED TRANSCEIVER, SSOP-56; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:2.7V TO 3.6V; LOGIC C. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 175) - IC, NON INVERTING BUFFER, SOIC-20; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 180) - IC, D-TYPE FLIP FLOP, 3-STATE, DIP-20; FLIP-FLOP TYPE:D; PROPAGATION DELAY:8NS; FREQUENCY:90MHZ; OUTPUT CURRENT:48MA; TRIG. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 180) - IC, INVERTING BUFFER, DIP-20; LOGIC DEVICE TYPE:BUFFER, INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) - IC, 8BIT PISO SHIFT REGISTER, TSSOP-16; SHIFT REGISTER FUNCTION:PARALLEL TO SERIAL; LOGIC TYPE:SHIFT REGISTER; NO. OF ELE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, 16BIT BUS TERMINATION ARRAY, SOP-20; LOGIC TYPE:SCHOTTKY BARRIER DIODE BUS TERMINATION ARRAY; LOGIC CASE STYLE:SOIC; NO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, 19BIT TRANSLATING TXRX, TSSOP-48; NO. OF INPUTS:19; OUTPUT CURRENT:84MA; PROPAGATION DELAY:30NS; LOGIC TYPE:TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, 8BIT ADDRESSABLE LATCH, SOP-16; LATCH TYPE:ADDRESSABLE; OUTPUT CURRENT:5.2MA; PROPAGATION DELAY:28NS; NO. OF BITS:8 BIT. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, 8BIT SIPO SHIFT REGISTER, SOIC-16; SHIFT REGISTER FUNCTION:SERIAL TO PARALLEL; LOGIC TYPE:SHIFT REGISTER; NO. OF ELEMEN. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, 8BIT SIPO SHIFT REGISTER, SOP-14; SHIFT REGISTER FUNCTION:SERIAL TO PARALLEL; LOGIC TYPE:SHIFT REGISTER; NO. OF ELEMENT. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, INVERTING BUFFER, SOP-20; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC C. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, INVERTING TRANSCEIVER, SOP-20; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYL. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, JK-TYPE FLIP FLOP, DUAL, SOP-16; FLIP-FLOP TYPE:JK; PROPAGATION DELAY:3.5NS; FREQUENCY:150MHZ; OUTPUT CURRENT:24MA; TRI. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING BUFFER, SOP-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE ST. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING BUFFER, SOP-20; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING BUFFER, TSSOP-48; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:0.8V TO 2.7. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING BUFFER, TVSOP-48; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:0.8V TO 2.7. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING BUS BUFFER GATE SOP-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING BUS TRANSCEIVER SOP-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:2.7V TO 3.6V;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, NON INVERTING TRANSCEIVER, SOIC-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, QUAD AND GATE, 2I/P, SOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, QUAD OR GATE, 2I/P, SOP-14; LOGIC TYPE:OR GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.75V TO 5.25. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, REGISTERED TRANSCEIVER, SSOP-24; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:2.7V TO 3.6V; LOGIC CA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, REGISTERED TRANSCEIVER, TSSOP-56; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC C. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, RS-232 LINE RECEIVER, 6V, SOP-14; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, RS-232 TRANSCEIVER, 12V, SOIC-20; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3; SUPPLY VOLTAGE RA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 225) - IC, NON INVERTING TRANSCEIVER, SOIC-20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC DIFFERENTIAL LINE RECEIVER DUAL SOIC8; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; SUPPLY VOLTAGE RANGE:3V TO 3.6V; DRIVER C. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, MONO MULTIVIBRATOR, 23NS, SOIC-14; MULTIVIBRATOR TYPE:RETRIGGERABLE MONOSTABLE; OUTPUT CURRENT:8MA; PROPAGATION DELAY:2. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, NON INVERTING BUFFER, SOIC-16; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.75V TO 5.2. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, SINGLE NAND GATE, 8I/P, SOIC-14; LOGIC TYPE:NAND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:8; SUPPLY VOLTAGE RANGE:4.5V T. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 300) - IC, 8CH MAGNITUDE/IDENTITY COMP, SOIC-20; COMPARATOR TYPE:IDENTITY / MAGNITUDE; NO. OF CHANNELS:8; SUPPLY VOLTAGE RANGE:4.. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 320) - IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 4000) IC, QUAD XOR GATE, 2I/P, SSOP-14; LOGIC TYPE:XOR GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:1.65V TO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - IC RS422/RS485 LINE RECEIVER 5.25V DIP16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DR. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - IC, REGISTERED TRANSCEIVER, SOIC-24; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - IC, RS-422/RS-423/RS-485 RX, 5.25V DIP16; DEVICE TYPE:DIFFERENTIAL LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423, RS485; NO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - IC, RS-485 TRANSCEIVER, 5.5V, DIP-8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1; SUPPLY. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 60) - IC, NON INVERTING BUFFER, DIP-20; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE ST. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 600) - IC, TRIPLE NOR GATE, 3I/P, DIP-14; LOGIC TYPE:NOR GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:3; SUPPLY VOLTAGE RANGE:4.5V TO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 625) - IC, INVERTING BUFFER, SOIC-20; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 675) - IC, NON INVERTING BUFFER, SOIC-20; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 75) - IC, INVERTING TRANSCEIVER, DIP-24; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE. FREE 2 YEAR RADWELL WARRANTY
PRINTER RIBBON, NARROW CARRIAGE, FABRIC RIBBON, BLACK. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON OPERATOR GUARD,CLEAR,PROTECTI ON RING. FREE 2 YEAR RADWELL WARRANTY
PWM MOTOR POWER AMPLIFIER, FOR A MOTOMAN DX100 CONTROLLER, CONNECTIONS CN581-CN584, INPUT 17V, 5V. FREE 2 YEAR RADWELL WARRANTY
QUICK COUPLING DIVISION Uncategorized SPHN4-4F
RADWELL VERIFIED SUBSTITUTE Pilot Devices SLLBD2G-SUB-LED
RADWELL VERIFIED SUBSTITUTE Pneumatics SS-12-TA-7-16-SUB
RADWELL VERIFIED SUBSTITUTE Pneumatics SS-200-1-4BT-SUB
RADWELL VERIFIED SUBSTITUTE Pneumatics SS-200-R-4-SUB
RATING PLUG ELEMENT, SPECTRA, 250 AMP RATED, SFDA / SFHA / SFLA / SFPA, MICROVERSATRIP-PLUS / MICROSERVATRIP-PM. FREE 2 YEAR RADWELL WARRANTY
RATING PLUG, CIRCUIT BREAKER, SE30 FRAME, 25A, 30A MAX BREAKER CURRENT RATING. FREE 2 YEAR RADWELL WARRANTY
RATING PLUG, SPECTRA RMA, FOR CIRCUIT BREAKER, 600 AMP RATING, 800 CURRENT SENSOR, 600 VOLT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
RATING PLUG, SPECTRA SERIES, 225 AMP, FOR USE WITH MICROVERSATRIP-PLUS / MICROVERSATRIP-PM. FREE 2 YEAR RADWELL WARRANTY
RATING PLUG, SPECTRA SERIES, TYPE SRPF, INTERCHANGEABLE PLUG ELEMENT, RATED FOR 175 A, SUITABLE FOR USE WITH THE 250 A SENSOR RATING. FREE 2 YEAR RADWELL WARRANTY
RATING PLUG, SRP SERIES, 3-POLE, 100 AMP, 480 VAC, SNAP-IN, BREAKER MOUNTING, FOR USE WITH ALL SPECTRA/POWER BREAK/POWER BREAK II CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
RED NEOPRENE SWITCH BUTTON BOOT, RED PUSH BUTTON COVER, L-BR. FREE 2 YEAR RADWELL WARRANTY
RED WALL 12VDC STROBE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR LEDTRONICS SLF467-0AG-120A, BULB, E12 BASE, 130VAC, GREEN. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF GENERAL ELECTRIC SLLBD2G, LED LAMP STACK LIGHT, 24V, 6.5W. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SWAGELOK SS-300-SET, FERRULE SET (1 FRONT/ 1 BACK), 3/16". FREE 2 YEAR RADWELL WARRANTY
RESISTOR ELEMENT, THREADED, 15.56 IN. LENGTH, 208 VOLT/3380 WATT, 240 VOLT/4500 WATT, STAINLESS STEEL (INCOLOY) OUTER SHEATHELEMENT. FREE 2 YEAR RADWELL WARRANTY
RHEEM Flame Safety Products SP20717
RIGID ELBOW DUCT KIT, WATER HEATER TANK TYPE, ACCESSORY FOR PERFORMANCE PLATINUM HYBRID WATER HEATER. FREE 2 YEAR RADWELL WARRANTY
RK ELECTRONICS, SP240A3-6, -SP240A36, SELL SP250A3-6-. FREE 2 YEAR RADWELL WARRANTY
RS-485 TRANSCEIVER, 5.25V, NSOIC-8; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY. FREE 2 YEAR RADWELL WARRANTY
RS232 TRANSCEIVER, 240KBPS, WSOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:WSOIC; NO. OF ROHS COMPLIANT.
SAFETY HANDLE, MECHANISM, RIGHT HAND, TYPE SM, RIGHT HANDLE MOUNTING, DESIGNED TO PREVENT TAMPERING. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIGHT CURTAIN CABLE, MAIN CONNECTION CABLE, FOR RELAY,5M,NPN,RECIEVE R/TRANSMITTER . FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EXPANDER, SR SERIES, 3PST-NO, 4 AMPS, 115 VAC, 230 VAC/ 24 VDC SWITCHING, LIGHTED INDICATOR, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH ACCESSORIES; SWITCH ACCESSORY TYPE: NEUTRAL BLOCK ; FOR USE WITH: HEAVY DUTY SAFETY SWITCHES SERIES F1, F5, & F6. FREE 2 YEAR RADWELL WARRANTY
SCR KIT, SIZE 6 FRAME, 208-240 V @154/192 AMP, 400 V @ 170/205 AMP, 480 V @ 156/180 AMP, WITH CONNECTING WIRES, WITH SCREWS. FREE 2 YEAR RADWELL WARRANTY
SENSOR ,THROUGH BEAM, 10-30 VDC, 40 MA, IP67. FREE 2 YEAR RADWELL WARRANTY
SENSOR CABLE, M12 RECEPTACLE, FREE END, 4 POSITIONS, 500 MM, 19.6 ". FREE 2 YEAR RADWELL WARRANTY
SENSOR SWITCH Lighting SPODM-SA-WH
SENSOR SWITCHPACK, HEAVY DUTY, 120/277 VAC, 20 AMP, PLENUM RATED, GREENGATE. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, FOR MODELS BA4 SOLENOID VALVE, GASKET SET. FREE 2 YEAR RADWELL WARRANTY
SHIELD CONNECTION CLAMP, FOR SHIELD ON BUSBARS, CONTACT RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
SHUNT RELEASE 220-230V 50HZ 240-260V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SHUNT RELEASE, 110V, 50HZ, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SHUNT TRIP, FOR MOLDED CASE CIRCUIT BREAKER, PIGTAIL LEADS, 12-24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SHUNT TRIP, FOR MOLDED CASE CIRCUIT BREAKER, TERMINAL BLOCK, 48-127 VAC, 48-60 VDC. FREE 2 YEAR RADWELL WARRANTY
SIEMENS SMALL ADAPTER, PLATE. FREE 2 YEAR RADWELL WARRANTY
SILENCER, PNEUMATIC, 0-150 PSI, 220 PROOF PRESSURE, 3/8 INCH NPT, RESIN BODY. FREE 2 YEAR RADWELL WARRANTY
SILENCER, RC 3/8 PORT SIZE, RESIN BODY TYPE. FREE 2 YEAR RADWELL WARRANTY
SILENCER, SLW SERIES, SMALL BORE SIZE, RESIN BODY TYPE. FREE 2 YEAR RADWELL WARRANTY
SILENCER, SMALL BORE SIZE, RESIN BODY TYPE, NOISE CANCELLATION EFFECT OF MORE THAN 30DB[A]. FREE 2 YEAR RADWELL WARRANTY
SILENCER, SMALL BORE SIZE, RESIN BODY TYPE. FREE 2 YEAR RADWELL WARRANTY
SJD/SLD COVER PLATE SINGLE MNT, CIRCUIT BREAKER, , CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
SLIDING RACKSHELF, 1 RU, HIGH 50LB CAPACITY, 13IN EXTENSION, 23.9IN MOUNTING DEPTH MAX, W/ RUGGED BALL BEARING SLIDES. FREE 2 YEAR RADWELL WARRANTY
SM34-LED61. FREE 2 YEAR RADWELL WARRANTY
SMART PLUG, A0624, PNP/NPN CONVERTER, 4-PIN M12 FEMALE CONNECTOR, 4-PIN M12 MALE CONNECTOR, 4 WIRE, 10-30 VDC, 400 MA MAX OUTPUT CURRENT, 60 MM LENGTH, IP67, (6930231). FREE 2 YEAR...
SMART PLUG, PNP/NPN CONVERTER, 4 WIRE, 4-PIN M12 FEMALE CONNECTOR, 4-PIN M12 MALE CONNECTOR, 10-30 VDC, LED INDICATOR, 60MM LENGTH, (A0604). FREE 2 YEAR RADWELL WARRANTY
SMARTEYE, SP1054/01-2 , SP1054012 , SENSOR ASSEMBLY SENDER/RECEIVER. FREE 2 YEAR RADWELL WARRANTY
SME-1, SMXO-1, MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY
SNAP IT RM RACK WITH A PAC-R1. FREE 2 YEAR RADWELL WARRANTY
SNL08D12KA05, 6027586, JUNCTION BOX M12, 8 PORT, 16 INPUT, LED, 5M CABLE, IP69K. FREE 2 YEAR RADWELL WARRANTY
SOCKET/PLUG END. FREE 2 YEAR RADWELL WARRANTY
SOLUTION MODULE, ADD-ON OPTION, SIMULATED ENCODER OUTPUT, QUADRATURE, FREQUENCY / DIRECTION, FORWARD / REVERSE, SINCOS, FOR UNIDRIVE SP, (SM-UNIVERSAL-ENCODE R-PLUS), (82000000011310). FREE 2 YEAR RADWELL WARRANTY
SPACER 51.3 F.ILLUMINATIO; SPACER 51.3 F. ILLUMINATION. FREE 2 YEAR RADWELL WARRANTY
SPACER FOR EDL8 LOAD SIDE. FREE 2 YEAR RADWELL WARRANTY
SPARE PARTS, SERIES 2002, SERVICE PACK, 40 MM BORE SIZE, FOR RODLESS CYLINDER. FREE 2 YEAR RADWELL WARRANTY
SPEAKER / STROBE, INDOOR, STANDARD, CANDELA, WALL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY
SPLIT CONNECTOR, Y SHAPE, MS FAMILY. FREE 2 YEAR RADWELL WARRANTY
STAND-OFF PIPE, 150 MM ELEVATED-USE, 1/2 IN NPSM/DN15, ANODIZED ALUMINUM/CLEAR MATERIAL, 1/2 INCH NPT THREAD AT BOTH ENDS, COMPATIBLE WITH MOST INDUSTRIAL ENVIRONMENTS, ROHS COMPLIANT, 18317. FREE 2 YEAR RADWELL...
STANDARD D-SUBMINIATURE CONNECTOR, CONNECTOR TYPE D SUB, NO. OF CONTACTS 15, D SUB SHELL SIZE DA, GENDER:RECEPTACLE, CONTACT TERMINATION THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
STANDARD SEAL REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
START SWITCH, MODEL 36/37, DOUBLE ARM STATIONARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
STATOR COUPLING, FOR SRX50 MOTOR FEEDBACK SYSTEMS, BLACK RUBBER, (2064756). FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF BAR, 7" MULTI-DEPTH. FREE 2 YEAR RADWELL WARRANTY
STRAP KITS, 3PH, MN/SF, JD FRAME, S1/S2/SE, 400-600A. FREE 2 YEAR RADWELL WARRANTY
STREAMLINE MODULAR PIPE BASE, PNP, UL AND CUL, 120-240VAC, GRAY, TOP MODULE SOLD SEPARATELY, 8531.90.9001. FREE 2 YEAR RADWELL WARRANTY
STREAMLINE MODULAR PIPE BASE, UL AND CUL, 12-24VAC/DC, GRAY, TOP MODULE SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
STREAMLINE MODULAR WALL BASE, 12-24VAC/DC, GRAY, TOP MODULE SOLD SEPARATELY, UL AND CUL. FREE 2 YEAR RADWELL WARRANTY
SUBPLATE, CL1 1/4"NPT SIDE, VSA AIR OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE METER SM190, BATTERY, NIMH, 7.2V, 3800MAH, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GENERAL ELECTRIC SLLBD2G, LAMP -INCANDESCENT STACK LIGHT 24V 6.5W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MULTICOMP SPC10575, DIN RAIL, SLOTTED, 35 MM X 7.5MM, 2 METER (PRICE PER EACH). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MULTICOMP SPC10576, DIN RAIL, SLOTTED, 35 MM X 7.5MM, 1 METER (PRICE PER EACH). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC, HASP ATTACHMENT, DOUBLE PADLOCK,. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SONNENSCHEIN SL2361, BATTERY, 3.6V, 1650MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR STRATOLITE SL38SL38C, REFLECTOR, ROUND, 3 INCH, WITH CENTER MOUNT HOLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-100-R-4, REDUCER, 1/16 - 1/4 (TUBE OD - OD PORT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-1010-1-8, MALE CONNECTOR, 5/8 - 1/2 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-1010-8-8, FEMALE ELBOW, 5/8 - 1/2 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-10M0-1-4, MALE CONNECTOR, 10MM - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-12-TA-7-16, FEMALE ADAPTER, 3/4 - 1 (OD PORT - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-1210-1-12, MALE CONNECTOR, 3/4 - 3/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-12M0-1-6RT, MALE CONNECTOR, 12MM - 3/8 (TUBE OD - MALE PT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-12M0-2-8, MALE ELBOW, 12MM - 1/2 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-14M0-1-4, MALE CONNECTOR, 14MM - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-1610-7-12, FEMALE CONNECTOR, 1 - 3/4 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-200-1-1, MALE CONNECTOR, 1/8 - 1/16 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-200-1-4BT, THERMOCOUPLE CONNECTOR, 1/8 - 1/4 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-200-1-6, MALE CONNECTOR, 1/8 - 3/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-300-1-2, MALE CONNECTOR, 3/16 - 1/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-300-6-2, REDUCING UNION, 3/16 - 1/8 ( TUBE OD ), SINGLE FERRULE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-300-R-2, REDUCER, 3/16 - 1/8 (TUBE OD - OD PORT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-3M0-2-2, MALE ELBOW, 3MM - 1/8 (TUBE OD - MALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-3M0-7-4, FEMALE CONNECTOR, 3MM - 1/4 (TUBE OD - FEMALE NPT ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNT BOX, 2PORT, WHITE. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNT ELECTRICAL BOX FOR USE WITH MODULES, IVORY. FREE 2 YEAR RADWELL WARRANTY
SWITCH BUTTON BOOT, BLACK NEOPRENE, L SERIES, DEEP PENDANT STATION. FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLANGE, FITS 40MM, -40-90 DEGREES C, STEEL GALVANIZED. FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLANGE, HARDWARE, WITH SCREWS. FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLANGE, SIZE 50, ALUMINUM MOUNT, STEEL PIN, STANDARDIZED TO ISO 15552. FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLANGE, SIZE 80, ALUMINUM MOUNT, STEEL PIN, STANDARDIZED TO ISO 15552. FREE 2 YEAR RADWELL WARRANTY
SWIVEL FLANGE, SIZE 80, ISO 15552 STANDARD, -40 TO 150 C AMBIENT TEMPERATURE, ALUMINUM DIE CAST MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SYNC IN CABLE, 8 PIN MINI-DIN CONNECTOR ON ONE END AND FLYING LEADS ON THE OTHER END, 3 FT LENGTH (FM-3/4 TO PLC, MASTER ENCODER, USER DEVICE). FREE 2 YEAR...
SYNC IN CABLE, DB9 CONNECTOR ON ONE END AND FLYING LEADS ON THE OTHER END, 5 FT LENGTH (EPSILON EP TO PLC, MASTER ENCODER, USER DEVICE). FREE 2 YEAR RADWELL...
SYNC MODULE, SINGLE CIRCUIT CLASS B, 12 / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SYSTEM SENSOR Flame Safety Products SP100W
TERMINAL UNIT, INPUT MODULE, 24VDC, PLUG-IN INPUT, 24V DC. FREE 2 YEAR RADWELL WARRANTY
THIMBLE, STAINLESS STEEL, FOR ER SERIES ROPE PULL EMERGENCY STOP SWITCH, SOLD IN PK OF 4. FREE 2 YEAR RADWELL WARRANTY
TRAFFIC LIGHT, SWITCH PACK MODULE, 10AMP, MODEL 200. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, MS-012, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
TRANSIDTOR MOSFET N-CHANNEL 40V TO-92 3PIN. FREE 2 YEAR RADWELL WARRANTY
TURCK - P4 - A PROXIMITY. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches SPN1-AN6-ARP6X
TURCK Sensors & Switches SPN1-AP6-ARN6X
TYPE MC HANDLE MECHANISM, FOR NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
UMBILICAL PRINTHEAD ASSY, FOR VIDEOJET EXCEL 170I AF, 20' WATER, (270G, 273SE). FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL CONNECTION KIT, 3/4-INCHES (19MM) NPT JUNCTION BOX, 3/4IN NPT PIPE STANDOFF, RING TERMINALS, 4 LARGE AND 2 SMALL CRIMP CONNECTORS, PIPE STRAPS, HEAT SHRINK END CAPS, SHRINK SLEEVE, RTV...
UNIVERSAL WIRELESS ALARM COMMUNICATOR, CDMA ALARM COMMUNICATOR, STARLINK. FREE 2 YEAR RADWELL WARRANTY
VARIABLE ADAPTER PLATE, GRAY, MILD STEEL MATERIAL, POWDER COATED, 12 GA THICKNESS, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
VIDEO JET,SP371139,INK CYLINDER CAP FOR VIDEOJET EXCEL 100. FREE 2 YEAR RADWELL WARRANTY
VIDEOJET Printers SP371675
WALL SENSOR,SPT PLUS SPACE W/ SLIDEBAR. FREE 2 YEAR RADWELL WARRANTY
WELD PLATE, SP SERIES, STANDARD, 316 STAINLESS STEEL, DIN 3015. FREE 2 YEAR RADWELL WARRANTY
WIPER REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>