IC, TRANSCEIVER 3.3V DIFF, SOIC8; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 39492992 |
| Product Name | Uncategorized |