LOGIC, GATE POS-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74ALVC32; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 16973111 |
| Product Name | Electrical Accessory |