LOGIC, BUS TRANSCVR 16BIT, 48SSOP; LOGIC FAMILY / BASE NUMBER:74ALVC16245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 16614544 |
| Product Name | Electrical Accessory |