Radwell International Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 10 20 30 40 48 49 50 51 52 53 54 55 56 57 58
Product Name Notes
(PACK/10)UNIVERSAL ANGLE ADAPTOR, WITH INSERT, . FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH )HIGH EFFICIENCY FILTER, VERSAFLO. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PK OF 5), THERMAL INSULATORS, THERMO PAD, TO-220; INSULATOR BODY MATERIAL:FIBREGLASS, SILICONE ELASTOMER; THERMAL CONDUCTIVITY:0.9W/M. K; BREAKDOWN VOLTAGE VBR:4.5KV; THICKNESS:0.229MM; VOLUME RESISTIVITY:10OHM-M; THERMAL IMPEDANCE:1.45°C/W ROHS COM. FREE 2 YEAR RADWELL...
(PRICE/RL) LABEL 0.5 IN H X 2 IN W. FREE 2 YEAR RADWELL WARRANTY
(PRICE/RL) LABEL 1.437 IN H X 0.8IN W. FREE 2 YEAR RADWELL WARRANTY
(PRICE/ROLL OF 10000 LABELS) LABEL, 0.375 IN H X 1 IN W. FREE 2 YEAR RADWELL WARRANTY
(PRICE/ROLL OF 165 FEET) LABEL, 0.375 IN W X 165 FT L. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), OP-AMP, DUAL, 1MHZ, 2V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:2V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT:...
(PRICE/TR), 50µH LAN 10G BASE-T PULSE TRANSFORMER 1CT:1CT TRANSMITTER, 1CT:1CT RECEIVER SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), RJ12 (6X6) JACK END ACCESS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V 1A D2-PAK-5; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)IC, LDO VOLT REG, 3.3V, 0.5A, 20-HTSSOP; DROPOUT VOLTAGE VDO:169MV; FILTER TERMINALS:SURFACE MOUNT; INPUT VOLTAGE PRIMARY MAX:10V; LEADED PR. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR)IC, MPU SUPERVISOR, 20 UA, 6V, MSOP-8; DELAY TIME:200MS; DIGITAL IC CASE STYLE:MSOP; LEADED PROCESS COMPATIBLE:YES; NO. OF PINS:8; NO. OF SU. FREE 2 YEAR RADWELL WARRANTY
1 OUTLET, 1/2" HOLE DIAM, POWDER COAT FINISH, RECTANGLE NONCORROSIVE WEATHERPROOF BOX COVER 4-1/2" LONG X 2-3/4" WIDE X 7/8" HIGH, WET LOCATIONS, ALUMINUM, UL LISTED. FREE 2 YEAR RADWELL...
1/4-18 FEMALE NPTF SCHRADER TWIST-LOCK PNEUMATIC HOSE NIPPLE STEEL, 1/4" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY
1/4-18 MALE NPTF THREAD, SCHRADER TWIST LOCK INTERCHANGE, PNEUMATIC NIPPLE 300 MAX WORKING PSI, STEEL, 1/2 INCH BODY DIAMETER. FREE 2 YEAR RADWELL WARRANTY
125A PM L/C MAIN BKR 22K. FREE 2 YEAR RADWELL WARRANTY
125AMP-2POLE-CIRCUIT BKR ENCL. FREE 2 YEAR RADWELL WARRANTY
200A MM BRKR,3P,100K FOR 200/225A SKTS. FREE 2 YEAR RADWELL WARRANTY
3 OUTLET, 1/2" HOLE DIAM, POWDER COAT FINISH, ROUND NONCORROSIVE WEATHERPROOF BOX COVER 4-1/2" WIDE X 9/16" HIGH, WET LOCATIONS, ALUMINUM, UL LISTED. FREE 2 YEAR RADWELL WARRANTY
3/8" NPT LOCKOUT VALVE 8 CV RATE, 240 CFM, 250 MAX PSI, SLIDE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
3R TERNINAL BOX, 100A 3PH 240V. FREE 2 YEAR RADWELL WARRANTY
4 OZ CONDUCTIVE COMPOND. FREE 2 YEAR RADWELL WARRANTY
40/240F 2.5"PNEUMATIC TEMPERATURE INDICATOR. FREE 2 YEAR RADWELL WARRANTY
4B ELEVATOR, HOTBOX, 12/24VDC, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
4IN TC HSG 12V 50VA MR16. FREE 2 YEAR RADWELL WARRANTY
6-HOLE LINE/LOAD CIRCUIT BREAKER LUG, 14 TO 2/0 AWG, FOR USE WITH 2/3-POLE 200/600 AMP LOW VOLTAGE JD TO LD-FRAME MOLDED CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
600A NEUTRAL SENSOR SUPPORT. FREE 2 YEAR RADWELL WARRANTY
6IN SC TRIM RING ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
7 SEG NUMERIC LED DISPLAY, 1-CHARACTER, ORANGE RED, 13MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
A5154 - MOUNTING. FREE 2 YEAR RADWELL WARRANTY
A5156 - MOUNTING. FREE 2 YEAR RADWELL WARRANTY
A5160 - BL IDENT RFID DERLIN PROTECTIVE CAP, RESISTANT TO HIGH TEMPERATURES FOR CK40. FREE 2 YEAR RADWELL WARRANTY
ACCESSORIES, TPTC-1006, IP20 TERMINAL COVERS, PRIMARY FUSE COVER (45-5KVA), TRANSFORMER COVER FOR PRIMARY FUSE BLOCK, 1 KIT. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY, END CAP FOR KNOB TCHA2531060 ON DT315A. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY, KNOB FOR DT315A. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.5V TO 5V 2A 20-HTSSOP; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAG. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM BODY LUG, FOR 400A JG FRAME BREAKER, WIRE RANGE 3/0AWS - 600KCMIL (CU) / 250 - 750 KCMIL (AL), 1 BARREL. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 100V, +75, -10%, AXIAL; PRODUCT RANGE:TE SERIES; CAPACITANCE:2 F; CAPACITANCE TOLERANCE:+75%, -10%; VOLTAGE RATIN. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM MECHANICAL LUG, CONDUCTOR RANGE 350-6, 1 PORT, 1 HOLE, 3/8IN BOLT SIZE, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM MECHANICAL LUG, CONDUCTOR RANGE 800-300, 1 PORT, 2 HOLES, 1/2IN BOLT SIZE, 1-3/4IN HOLE SPACING, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
ANALOG TO DIGITAL CONVERTERS, 10 BIT, 1 CHANNEL, PARALLEL INTERFACE, 30 MS/S SAMPLING RATE, SINGLE ENDED, PIPELINE. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE OUTPUT CARTRIDGE, MODICON M241, 2 ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
ANGLE JOINER RIGHT ANGLE WHITE. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH E150 6A 600V. FREE 2 YEAR RADWELL WARRANTY
BACK MOUNTING PLATE, SCREW TYPE, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
BACK MOUNTING PLATE, SCREW TYPE, 2POLE. FREE 2 YEAR RADWELL WARRANTY
BAFFLE TRIM, 4", WHITE, STEEL. FREE 2 YEAR RADWELL WARRANTY
BLOCK KIT, 400AMP, INSULATED, GROUND, NEUTRAL ONLY. FREE 2 YEAR RADWELL WARRANTY
BLOCK VALVE, BANJO BODY TUBE 6,6MM, G1/8". FREE 2 YEAR RADWELL WARRANTY
BOSCH,TC9206U,CAMERA MOUNT, INDOOR, UNIVERSAL WALL/CEILING GRID, T-BAR CLIP AND FLANGE INCLUDED,ADJUSTABLE 360 DEGREES PAN,180DEGREES TILT,10 LB MAX LOAD, OFF-WHITE FINISH. FREE 2 YEAR RADWELL WARRANTY
BRADY Office Supplies THT-17-488-3
BREAKER ACCESSORY, COPPER BODY LUG, FOR 200-600A MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
BREAKER FILLER PLATE BLANK. FREE 2 YEAR RADWELL WARRANTY
BREAKER LUG TERMINAL, PD/RD CU BODY LUG, 5 W, 600 KCMIL, COPPER TYPE. FREE 2 YEAR RADWELL WARRANTY
BREAKER LUG, 1 WATT, 250 KA. FREE 2 YEAR RADWELL WARRANTY
BREAKER LUG, MD/ND FRAME BREAKERS, ALUMINUM TERMINAL. FREE 2 YEAR RADWELL WARRANTY
BREAKER, MOLDED CASE, OPERATING MECHANISM, TDA, FRM. FREE 2 YEAR RADWELL WARRANTY
BRIDGEPORT CONDUIT BODIES ALLOW ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE. TYPE T CONDUIT BODIES ARE DESIGNED FOR 90 DEGREE CABLE PULLS, WITH OUTLETS...
BUCK, 42VIN, 1.5A, 2.5MHZ, 10MSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE...
BULB THERMOSTAT DUAL REMOTE. FREE 2 YEAR RADWELL WARRANTY
BULB TUBULAR, 15-WATTS, 120-VOLTS, E12 BASE, SIGN LAMP, BRASS CANDELABRA SCREW BASE. FREE 2 YEAR RADWELL WARRANTY
BUS BASE, 24 VDC, BASE FOR FIELD BUS INTERFACE MODULE, AND INTERFACE POWER, WHITE. FREE 2 YEAR RADWELL WARRANTY
BUSBASE ISOLATED TO THE LEFT SIDE. FREE 2 YEAR RADWELL WARRANTY
C/B ENCLOSURE - NEUTRAL. FREE 2 YEAR RADWELL WARRANTY
C/B ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY
CABLE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
CABLE, 12MM, THIN CABLE, UNTERM DN. FREE 2 YEAR RADWELL WARRANTY
CABLE, M12, STRAIGHT, 4-PIN, MALE, SINGLE-ENDED. FREE 2 YEAR RADWELL WARRANTY
CALIBRATION TOOL, 4000 SERIES, 1 F EACH MARK. FREE 2 YEAR RADWELL WARRANTY
CARRIER HVAC TA1FD350A
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:-; CONNECTOR...
CIRCUIT BREAKER 10AMP 2POLE 120/240V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 10AMP 3POLE 240V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 200AMP 16CRK 22K IC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 240V AUX SWITCH-1 SPDT ELEMENT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 600V AUX SW -3 SPDT ELEMENTS/LEFT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ASSEMBLY,125 AMP, PMGOLD, L/C MAIN BKR, TOP 22K. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE MOD 1 TYPE 3R. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE, 100 AMP, 600 V, TYPE 3R. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE, 100AMP, 240VAC, TYPE 3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE, 225 AMP, 240V, TYPE 1, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE, 225 AMP, TYPE 1, 240 V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ENCLOSURE, 70 AMP, 240V, TYPE1, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER KIT, GROUNDABLE NEUTRAL INSULATED, 100 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER LUG TERMINAL, 700AMP, CU/AL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER LUG, ALUMINUM, UL RATED, 20-800 AMP, 3 BARREL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER LUG, TERMINAL LUG, FRAME SIZE: FRAME J-K, SERIES G, FOR NB/NC/ND BREAKER, 4/0-500 MCM. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER OPERATOR, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER PADLOCK ACCESSORY, HANDLE PADLOCKING DEVICE, FOR THQL-GF CIRCUIT BREAKERS, USE PADLOCK WITH 1/4 INCH SHACKLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 15 AMP, 3 POLE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 2 POLE ROCKER, 2 POSE PROTECTION, QC TERMINALS, WHITE ROCKER, 10 A . FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 20AMP, 1POLE, 120VAC, GFCI, 30MA, 10KA AIC RATING. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 600 VOLTS, 700 AMP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC AC CIRCUIT BREAKER, 225 AMP, 240 VOLT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THQB SERIES, 20A, 1 POLE, 120/240V, 10K. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THQL 1P 1 120/240V C.B.. FREE 2 YEAR RADWELL WARRANTY
CLASS T FUSE/MOD MET MODIII. FREE 2 YEAR RADWELL WARRANTY
COIL 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 440-480V, 60CY, 440V, 50CY. FREE 2 YEAR RADWELL WARRANTY
COIL, AC, CA7-23.37, 550V/50HZ, 600V/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, AC, CA7-9.16, 100V/50HZ, 100.110V/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, DC, CA7-90D-M, 24V W/DIODE. FREE 2 YEAR RADWELL WARRANTY
COLLAR ASSEMBLY, CIRCUIT BREAKER ACCESSORY, ALUMINIM, SERIES C, 4.5X1X5.5 IN, USED WITH JG-FRAME, 250A. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION FITTING, FOR SENSOR MOUNT, STAINLESS STEEL, NON-ADJUSTABLE, SINGLE THREADED, 1-5/16" LENGTH, 0.250" SHEATH OUTER DIAMETER, 0.257" BORE, 1/8" MALE NPT, 1/2" HEX ACROSS FLATS. FREE 2 YEAR RADWELL WARRANTY...
CONDUIT ADAPTER, 30 MM BARREL DIAMETER, M30X1.5 TO 1/2-14 NPS, ALUMINUM, FOR G AND P STYLE BARREL SENSORS, (A3345). FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, COVER AND GASKET, 2 IN. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR/STARTER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
CONTECH LIGHTING Lighting TLP24VHW96-ENC
CONTROL TRANSFORMER, 240-480 VAC PRIMARY, 24 VAC SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER ADDER- SUBTRACTER. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER AUTO/MANUAL SUPERVISORY STATION CMPTR. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, MODICON M171, OPTIMIZEED EXPANSION, 14 I/OS, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
CONVERSION KIT, FOR POWER MARK + LOAD CENTER. FREE 2 YEAR RADWELL WARRANTY
COVER, PTFE MATERIAL, Q08 RECTANGULAR HOUSING, ROHS COMPLIANT, A5155. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Circuit Breaker TA300K
CUTLER HAMMER Controls & Indicators T4848DINADAPT
CUTLER HAMMER Drives TBAP
CUTLER HAMMER Electrical Products TA250FJ
DC/DC POWER ADAPTER, INPUT/11-15V, OUTPUT/5V, 4 AMP, 36 INCH INPUT CABLE, 36 INCH OUTPUT CABLE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 10MSPS, SOIC-16; RESOLUTION (BITS):8BIT; SAMPLING RATE:10MSPS; INPUT CHANNEL TYPE:PARALLEL; SUPPLY VOLTAGE RAN. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL ADAPTER, FOR ELECTROMECHANICAL HOUR METER, 1/16 DIN, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH 3POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT, FULLY INSULATED, FEMALE, SOLDERLESS, 16-14 AWG, BLUE INSULATION, 1000/PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANBUFACTURER, AUXILIARY SWITCH ACCESSORY KIT, SWITCH ELEMENT, 6 AMP, 240 VAC, SIDE MOUNT / LEFT POLE / LEADS OUT, INSTALL ONLY IN MOLDED CASE CIRCUIT BREAKERS E100 LINE...
DISCONTINUED BY MANUFACTOR, THERMOSTAT, HEATING & COOLING, 24 VAC, .8 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, THERMOSTAT, LIGHT & MOTION DETECTION, PROGRAMMABLE, ADJUSTABLE LIGHT LEVELS, TEMP. RANGE 1180 F, LIQUID CRYSTAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADDRESSABLE CONTROL MODULE, PROVIDES HONEYWELL INTELLIGENT FIRE ALARM CONTROL PANELS A CIRCUIT FOR NOTIFICATION APPLIANCES HORNS / STROBES / SPEAKERS ETC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ATMOSPHERIC INJECTOR, LOW PRESSURE, SINGLE STAGE, 3 INCH MIXTURE OUTLET, 200000 BTU/HR, 3/8 INCH STD. ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 6 AMP, 240 VAC, SPDT, F-FRAME, LEFT OR RIGHT POLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BELL ALARM DEVICE, F225 LINE, TYPE / TFKBA / 5 AMP, 240 VAC, ROGHT POLE MOUNT / SUITABLE FOR USE WITH TFC, TFJ, TFK, THFK FRAME BELL...
DISCONTINUED BY MANUFACTURER, BLANK COVER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLANK PANEL FOR ION-B SUBRACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOARD STAND OFF KIT, 4 STANDOFFS, 4 SCREWS, FOR TR-2310 TOUGH GUN CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BREAKER ACCESSORY, BQ LINE TERMINAL WIRE CONNECTOR, 50/PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAMERA MOUNT, RECESSED, 5.35 INCH DIAMETER, M20X0.5 INCH CONDUIT HOLE, METAL BACK BOX, DROP CEILING INSTALLATION, W/ LID/SPACER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER LUGS, PACK OF 3 , 150 AMP, 1# 12-3/3AWG COPPER ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SINGLE POLE, 30 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TORQUE DRIVER, 7 AMP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COVER MODULE, BLANK, CARD SLOT FILLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, W/ OPERATING SHAFT HANDLE FUSING KIT, 3 POLE, 30AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY MODULE, LCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAN CONTROL, TC-9102 SERIES, ON / OFF RELAY, DIGITAL, 2-STAGE; POSITION ADJUST TYPE; DURATION ADJUST TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FEED CYLINDER, ELECTRICAL, LOW PROFILE, WITH INTEGRAL OUTLET BOX COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLAME SAFETY CONTROL PROGRAMMER, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLAME SAFETY CONTROL PROGRAMMER, IGNITION 250 VA ALARM 50VA PILOT DUTY, VALVE 125 VA PILOT DUTY, MOTOR AMPS FULL LOAD 9.8, SUPPLY 120 VAC 50/60 HZ, MAX...
DISCONTINUED BY MANUFACTURER, HANDLE OPERATING MECHANISM, DOOR MOUNTED, VARIABLE DEPTH, 5-1/8-15 INCH, FOR E150 CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HANDLE, ROTARY HANDLE, RED, VERTICAL MOUNTING, ON/OFF/TRIP/RESET, FOR TBC/TKM TYPE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC CHIP, SIMPLE PROGRAMMABLE LOGIC DEVICE, 10 NS, 5 V, THROUGH HOLE, 180 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDEXING SWITCH, FOR THERMOSTAT REPAIR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCKING GUARD, FOR T87F, W/ CLEAR WINDOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUG KIT, FOR SE FRAME CIRCUIT BREAKERS, TERMINAL LUG FRONT CONNECTIONS, 150 AMP, #12-3/0 AWG, 1 PER PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUG KIT, SG FRAME, CU WIRE TYPE ONLY, 3 POLE, 600 AMPS MAX., TIN-PLATED COPPER LUG MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUG KIT, TERMINAL CONNECTOR, 4 BARREL, SIZE 750, COPPER, FOR FRAME TYPES PD/HPD/CPD/PXD/HPXD/ SPD/SHPD/RD/RXD/HRXD /HRD/PM/PMKB/HP/HR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI CONNECTOR, STRAIGHT, FOR TRACK LIGHTING, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, THERMAL DEVICE, FUSED TERMINAL BLOCK, 2 AMP, 250 VAC, 72 VDC, 2 BLADE PINS, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING FUSE CLIP KIT, 200AMP, 600V, 3POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOVING CONTACT ASSEMBLY, COPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATOR, 120 VAC AT 60 HZ MOTOR OPERATED MECHANISM TYPE, TB1/TEB/TEC/TED/THED /THLC1 SERIES MOLDED CASE CIRCUIT BREAKER USED ON, APPROVAL UL MOTOR OPERATORS BREAKER PARTS & ACCESSORIES...
DISCONTINUED BY MANUFACTURER, PADLOCK ATTACHMENT FOR TYPE-TQC/THQC CIRC BREAKER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PADLOCKING DEVICE FOR CIRCUIT BREAKER - PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANLEBOARD, 100 AMP, SINGLE PHASE, 3 POLE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PASSIVE ACTUATOR, SENSOR BOX, M12 X 1, 8-PORT, WITH M23 CONNECTOR FOR SUPPLY CABLE, NYLON HOUSING, BLACK, IP67 PROTECTION CLASS, 4 PIN + PE I/O PORT. FREE...
DISCONTINUED BY MANUFACTURER, PHOTO CONTROL, TWIST LOCK, 120-277VAC, 1000 WATTS, 1800 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC TIMER, TWIST LOCK, 120 VAC, 60 HZ, 1800 VA, 1000 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLATINUM DUCT SENSOR, 3484 OHMS @ 75 DEGREES PTC, -40-160 DEGREE OPERATING TEMPERATURE RANGE, SUN SHIELD/ BULB HOLDER OR STRAP ON MOUNT, 95 % RH NON CONDENSING...
DISCONTINUED BY MANUFACTURER, PNEUMATIC BULB TRANSMITTER, RANGE: 0-100F, AVERAGING BULB 20FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POLYURETHANE FLAT TUBING, 2 CORES, COLOR GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECESSED MOUNT, FOR NETWORK CAMERA, INDOOR/OUTDOOR, DROP CEILING INSTALLATION, ALUMINUM ALLOY, CHROME PLATED, SUGGESTED REPLACEMENT TP3201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, TA SERIES, SMALL METAL OBJECT DETECTION, IP67, FOR TA-340, 2 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CABLE, MOTOR POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT TRIP ACCESSOTY KIT, F-225 LINE, 480 VAC COIL RATING, MOUNT LEFT OR RIGHT POLE, FOR USE IN MOLDED CASE CIRCUIT BREAKERS ONLY, (TPL-48-F701). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SHUNT TRIP, F-FRAME, 120/240 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT TRIP, TJ SERIES, LEFT POLE MOUNTED, 480-600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPEAKER PANEL, TOGGLE SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STUD, ALUMINUM, T-STYLE, 3 POLE, 1600AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 1000OHM PT, 8INCH, FOR WALL MOUNTING, REPLACED BY TE-6352P-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 1035 OHM, -40 TO 221 DEGREE, 9.75 IN CABLE, REPLACED BY A99BB-25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, IMMERSION ENCLOSURE 1K OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, WALL MODULE, 20K OHM NTC, 55F - 85F, FOR EXCEL 10 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, WALL MODULE, 55 TO 85 F SETPOINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TENSION CONTROLLER, CONTROL MODULE, 24VDC INPUT, 10V OUTPUT, EXTENDED RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL LUG, 250-500MCM, 600AMP, FOR CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOMETER COVER, PLASTIC, BIEGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT COVER, METAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT COVER, PLASTIC, BIEGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT GUARD, FOR T874 THERMOSTAT, WITH KEY LOCK, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT GUARD, VERSAGUARD, CLEAR, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT GUARD, VERSAGUARD, PAINTED METAL, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTATIC RADIATOR VALVE, 48-82 DEGREES F, NON ELECTRIC, DIRECT MOUNTED, SET POINT AND SENSOR, REPLACED BY T104A1040. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOUCH-TONE TELEPHONE INTERFACE, MULTIMODE, RECEIVER SIDE FXS, 1300/850 NM WAVELENGTH, 1 FIBER, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNDER VOLTAGE RELEASE, TF SERIES, TYPE TFKUV, 125 VDC, LEFT OR RIGHT POLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE GASKET, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VEGO CONTROLLER, ADAPTED ONLY TO THE VEGO CABLE TH-2009. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE DRIVER, DIMMABLE LED, CLASS 2, ENCLOSED, 96W, 120 VAC / 24 VDC, FOR USE WITH 24 V LED TAPELIGHT ONLY. FREE 2 YEAR RADWELL WARRANTY
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED COLOR:RED; FORWARD CURRENT IF:1MA; FORWARD VOLTAGE:1.8V; LUMINOUS INTENSITY:3.6MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:-; COLOUR:RED ROHS COMPLIANT: YES.
DLTTAPE IV MEDIA STORAGE 20-40GB. FREE 2 YEAR RADWELL WARRANTY
DOOR HARDWARE, FOR STDA FLANGE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DUCT PROBE TEMPERATURE SENSOR, 10K THEMISTOR SENSOR, 8" DUCT PROBE. FREE 2 YEAR RADWELL WARRANTY
DUCT SENSOR HOLDER,NO BOX. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE, ELEMENT HOLDER, W/ HANDI BOX, SENSOR MOUNTING ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
E FRAME LINE SHIELD. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL BOX SQUARE COVER, 4-11/16 INCH, 1 INCH RAISED SURFACE, 6.8 CUBIC INCH CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL OUTLET COVER, CROUSE-HINDS SERIES, WEATHERPROOF, SELF-CLOSING, DIE CAST ALUMINUM, SINGLE-GANG, GFI DEVICE, HORIZONTAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
EMCB GFCI 10KA QB 1P 120/240V 15A GFT. FREE 2 YEAR RADWELL WARRANTY
EMERSON HVAC TC110S24R
ENCLOSURE FOR CIRCUIT BREAKER 70AMP TYPE 3R. FREE 2 YEAR RADWELL WARRANTY
ENCLOSURE NEMA 12 100A W/KO. FREE 2 YEAR RADWELL WARRANTY
ENCLOSURE PANEL. FREE 2 YEAR RADWELL WARRANTY
ENCLOSURE, 150 AMPS, 2/3 POLES, STEEL, SURFACE MOUNTING, NEMA 3R, E150/SE150 FRAME, ELCTRO-PLATED ENAMEL. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT, 12 CIRCUITS, 1/2 IN L, 12 TO 10/14 TO 4 AWG ALUMINUM/COPPER CONDUCTOR, 12 TERMINALS, FOR USE WITH CIRCUIT BREAKER, POWERMARK GOLD AND POWERMARK PLUS LOADCENTER. FREE...
EQUIPMENT GROUND KIT, 2 X 7 PIN TERMINAL STRIPE, 2 HOLE BAR MOUNT. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT, 24 CIRCUITS, 24 HOLES, 22 CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT, 32 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT, 3BARREL, 6-4AWG ALUMINUM, USE WITH 30-60AMP SPEC-SETTER SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT, 42 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT, FOR USE WITH POWERMARK GOLD / POWERMARK PLUS LOADCENTER, 1 TERMINAL, 6 - 2/0 AWG, 3/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUND KIT. FREE 2 YEAR RADWELL WARRANTY
EXHAUST GRILLE, 4 IN. FILTER FAN MODELS, BRUSHED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
EXTENDED DRIVE ROD/FLANGE STIFFENER. FREE 2 YEAR RADWELL WARRANTY
F FRAME 480/600V UV RELEASE. FREE 2 YEAR RADWELL WARRANTY
F28069 PICCOLO EXPERIMENTER KIT ; SILICON MANUFACTURER:TEXAS INSTRUMENTS; CORE SUB-ARCHITECTURE:C20 00; SILICON CORE NUMBER:TMS320F28; SILICON FAMILY N. FREE 2 YEAR RADWELL WARRANTY
FAN CONTROL 2ON/OFF OUTPUTS 3SPEED. FREE 2 YEAR RADWELL WARRANTY
FERRITE CORE, SPLIT, 10.5MM, 132OHM/100MHZ; FREQUENCY RANGE:-; CABLE DIAMETER MAX:10.5MM; FERRITE CASE STYLE:SPLIT CORE; FERRITE MOUNTING:CABLE; IMPED. FREE 2 YEAR RADWELL WARRANTY
FIBER CHANNEL, 1000 BASE, 3.3 VOLTS, 0.66 WATTS, 11.5 DB, 1310 NM SINGLE MODE. FREE 2 YEAR RADWELL WARRANTY
FIBER METAL SPLICE TRAYS, 4-INCH WIDTH, 12-POSITION BASE FIBER HOLDER. FREE 2 YEAR RADWELL WARRANTY
FILLER PLATE, BREAKER BLANK, FOR TED4/TQD/THQD, (QTY 5). FREE 2 YEAR RADWELL WARRANTY
FIRESTAT LIMIT CONTROL MANUAL RESET, 100F-250F. FREE 2 YEAR RADWELL WARRANTY
FLAT FAN NOZZLE, 80 DEGREE SPRAY, BRASS, VISIFLO, FLAT SPRAY TIP NOZZLE, TAPERED EDGE, FLAT SPRAY PATTERN, AUTOMATIC SPRAY ALIGNMENT, FOR SIZES 10 - 20, WITH 25612-2-NYR, QUICK CAP AND...
FLAT SPRAY TIP NOZZLE, 80 DEGREE, BRASS, MIN 30PSI, MAX 60PSI. FREE 2 YEAR RADWELL WARRANTY
FLEX12 FLEXIBLE FEED KIT. FREE 2 YEAR RADWELL WARRANTY
FRONT FILLER PLATE, POWERMARK GOLD, FOR LOAD CENTER, COVERS 1 INCH RECTANGULAR BREAKER KNOCKOUTS. FREE 2 YEAR RADWELL WARRANTY
FUEL LOCK ELECTRIC. FREE 2 YEAR RADWELL WARRANTY
FUJU SOKU SWITCH LED RED WITH SOCKET. SPECIAL SWITCH, SPST, OFF-(ON), MOMENTARY, 0.05A, 48VDC, 7 PCB HOLE CNT, SOLDER TERMINAL, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
GARVIN INDUSTRIES Electrical Products TOGLOK
GE 60A ACD N-AUTO 15AGFI STL N3R. FREE 2 YEAR RADWELL WARRANTY
GE 60A ACD NF 1PH NON-AUTO STEEL N3R. FREE 2 YEAR RADWELL WARRANTY
GENERAL ACCESS LUGS, BREAKER SJD AL/CU, 2W, #4AWG-3/0. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC , TL-12-3, TL123, LUG CONNECTOR, 125AMP, 3POLE, 240VAC. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Circuit Breaker TCAL18
GENERAL ELECTRIC Circuit Breaker TCLK65
GENERAL ELECTRIC Circuit Breaker TEYLD1
GENERAL ELECTRIC Circuit Breaker THL103
GENERAL ELECTRIC Circuit Breaker TQ4HTK
GENERAL ELECTRIC Circuit Breaker TQLFP1
GENERAL ELECTRIC, TF30R, DISCONNECT SWITCH, FUSIBLE, 30AMP, 120/240V. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, 7CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
GROUND KIT, LOAD CENTER EQUIPMENT, SEVEN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
GROUNDING T-STUD TERMINAL, BRONZE, 0.75" DIA., USED PRIMARILY WITH CUTOUT GROUNDING CLAMPS. FREE 2 YEAR RADWELL WARRANTY
HANDLE LOCK, FOR BREAKERS, NON PADLOCKABLE. FREE 2 YEAR RADWELL WARRANTY
HANDLE LOCK, PADLOCK DEVICE, FOR MODELS TQP THQP, **PRICE EACH**. FREE 2 YEAR RADWELL WARRANTY
HANDLE LOCKING DEVICE, FOR TEY CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
HANDLE LOCKING KIT, MODEL 5, 1-3 POLE, THQL/THQB, NON-PADLOCKABLE. FREE 2 YEAR RADWELL WARRANTY
HANDLE TIE, 3 POLE, SNAP-ON, FOR BREAKERS THQL / THQC / THQB / TQL, QTY 10 PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY
HANDLE TIE, SNAP-ON, SOLID, TQB / TQC / TQL BREAKER TYPE. FREE 2 YEAR RADWELL WARRANTY
HARDWARE, CIRCUIT BREAKER, , CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, 30 AMP, 2 POLE, 120/240 VAC, FUSIBLE, NEMA 1, MODEL 10. FREE 2 YEAR RADWELL WARRANTY
HELM Test Equipment HM-1734-WM
HIGH FAULT PROTECTOR, MOLDED CASE CIRCUIT BREAKER ACCESSORY, WITH LIMITER, FEED THRU, TEDL FRAME, 3 POLE, 100 AMPS, 600 VAC, 18 KA AT 480 V, FOR TED/THED, 3 PHASE. FREE...
HOFFMAN ENCLOSURES Panel Accessories TEP4
HOLDER, ONE-TOUCH FITTING, INLINE FLOW CONTROL ACCESSORY, M3X20, POLYPROPYLENE, WHITE, -20 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Controls & Indicators T7750C1006
HONEYWELL HVAC T7770C-1002
HOUSING, FOR OUTSIDE AIR TEMP SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
HUB 1-1/4INCH UNIVERSAL RAINTIGHT. FREE 2 YEAR RADWELL WARRANTY
HUB, UNIVERSAL, RAINTIGHT, 2 INCH DIAMETER, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
HUB, UNIVERSAL, RAINTIGHT. FREE 2 YEAR RADWELL WARRANTY
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:28V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS;
IC, BUCK, SYNC, ADJ, 2.5A, 10MSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT...
IC, CCFL CONTROLLER, DIMMING, 30K - 100KHZ, 30V, 30-TFSOP, 4.4MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, CHARGE PUMP DC/DC CONVERTER, 8-SOIC; PRIMARY INPUT VOLTAGE:5V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:-5.5V; OUTPUT CURRENT:100MA; NO. OF PINS:8; OPERAT. FREE 2 YEAR RADWELL WARRANTY
IN-LINE COUPLER, ALMOND, CONNECT TWO PHONE CORDS. FREE 2 YEAR RADWELL WARRANTY
INDICATOR, TURBO LIGHT SERIES, YELLOW, CONTINUOUS OUTPUT, PANEL MOUNT CASE, QUICK CONNECT BLADES TERMINATION, 9-30 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CIRCUIT BREAKER ACCESSORY, SHAFT FOR E150 CIRCUIT BREAKER,VARIABLE DEPTH OPERATING. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SCIENTIFIC , TMX412 , MULTI-GAS MONITOR PORTABLE. FREE 2 YEAR RADWELL WARRANTY
INK CARTRIDGE MATTE BLACK FOR USE IN STYLUS PRO 780/7900/9890/9900 COLOR PRINTERS 700ML. FREE 2 YEAR RADWELL WARRANTY
INSULATION TUBE CO2. FREE 2 YEAR RADWELL WARRANTY
INTEGRALLY MOUNTED FUSE BLOCKS 600 PRIMARY VOLTS 12/24 SECONDARY VOLTS SINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK WALKING BEAM TYPE TJJ TJK THJK. FREE 2 YEAR RADWELL WARRANTY
ITE SIEMENS Circuit Breaker TA1FD350A
ITE SIEMENS Circuit Breaker TA1Q1
ITE SIEMENS Circuit Breaker TA2J6500
J-FRAME 480V UNDERVOLTAGE RELEASE W/EXTERNALLY MOUNTED DROPPING RESISTOR. FREE 2 YEAR RADWELL WARRANTY
J400 OPTIONAL MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY
JACK, THT, CAT5E, 8P8C, OPTICAL PIPE, MODULAR CONNECTOR TYPE:RJ45 JACK, PORT CONFIGURATION:1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5E, IP RATING:-, CONNECTOR MOUNTING:THROUGH HOLE...
JOHNSON CONTROLS , T-5312, T5312, TWO POSITION RECEIVER CONTROLLER, 0-30 PSIG. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS HVAC T-4002-5017
JOHNSON CONTROLS HVAC TE-67NT-0N00
JUNCTION/GANG BOX PLATE, BRACKET FOR MOUNTING A CAMERA ON A 4IN SQUARE, 4IN OCTAGON, SINGLE OR DOUBLE GANG JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY
JUNO LIGHTING , T621WH, LIGHTING MOUNTING FIXTURE, WHITE,. FREE 2 YEAR RADWELL WARRANTY
KNOB, REPLACEMENT KNOB FOR TOA SERIES II AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
LARGE TERMINAL COVER, BEIGE, FOR 2 POLE CIRCUIT BREAKER, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY
LARGE TERMINAL COVER, BEIGE, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY
LIGHT PIPE COUPLERS; NO. OF LEDS:1LED'S; HOLDER TYPE:MOUNT; PRODUCT RANGE:-; ACCESSORY TYPE:THROUGH HOLE COUPLER; EXTERNAL DIAMETER:4.089MM; EXTERNAL. FREE 2 YEAR RADWELL WARRANTY
LIGHTNING PROTECTOR 2P 175VAC 3WIRE. FREE 2 YEAR RADWELL WARRANTY
LINER/CONDUIT TUBE, 1.0-1.4 MM LINER, 3 METER LENGTH, FOR USE WITH YT-35CS/YT-35CF/YT35 CH, FOR USE WITH Y5-50CE/YT-50DE. FREE 2 YEAR RADWELL WARRANTY
LOAD CENTER HANDLE LOCK, PADLOCK, FOR USE WITH Q-LINE TYPE TQD / THQD MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
LOAD CENTER, 150 AMP, 208Y/120 VAC, 3 PHASE, 24 SPACES, 24 POLES. FREE 2 YEAR RADWELL WARRANTY
LOAD CENTER, FLD CNVRTBL, 200 AMP, 12CT22K IC 3R. FREE 2 YEAR RADWELL WARRANTY
LON JACK FOR THE T7560. FREE 2 YEAR RADWELL WARRANTY
LOW TEMPERATURE THERMOSTAT, 35F-60F/DEG, 1.7-15.5C/DEG SPDT LOCKS ON DROP, 240 INCH CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER ACCESSORY, ALUMINUM BODY LUG , FOR 2/3-POLE 200A - 400A, JD AND LD FRAME BREAKER., WIRE RANGE: 3/0AWG 500KCMIL (CU) / 4/0AWG -...
LUG CONNECTOR, PRESSURE TERMINAL, TYPE AL/CU, C-H. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, 1 POLE, 500-750MCM, M FRAME. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, 150AMP, 2POLE, 120-240V. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, 70-250AMP, 4AWG, 350CMIL, F FRAME CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, ALUMINUM, 4-6AWG, 350KCMIL, 70-250 AMP, FOR FD TYPE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, FOR MAIN CIRCUIT BREAKERS, 150AMP, 2POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT, 1 TERMINAL INCLUDED, 3 BARREL, 400 MCM, ALUMINUM, FIELD INSTALLABLE, SUITABLE FOR USE WITH HMDLDC,E2M,E2MM,MAM, HMAM,MAMH,MDL,HMDL,M DLB,HMDLB,MD,MDY,MDS ,MDSY FRAME MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL...
LUG TERMINAL KIT, 2 BARREL, 2/0-500MCM, COPPER. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT, CIRCUIT BREAKER ACCESSORY, 3 BARREL, 400 MCM, ALUMINUM, FIELD INSTALLABLE. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT, LOAD CENTER, GROUND KIT, 2-250AWG, 400 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT, SENTRON SERIES, COPPER TYPE, 2 BARREL, 1 LUG PER KIT. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT, SENTRON SERIES, SINGLE TERMINAL, 500-600A, 2 BARREL, 250-500 KCMIL WIRE, ALUMINUM METAL, FIELD INSTALLABLE, SUITABLE FOR USE HN SERIES/K-FRAME. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL KIT, SINGLE LUG, LOW VOLTAGE, SENTRON MOLDED CASE CIRCUIT BREAKER ACCESSORY, ALUMINUM BODY LUG FOR 2/3-POLE 500A - 1200A LMD / MD / ND FRAME BREAKER, WIRE RANGE...
LUG TERMINAL KIT, TCAL SERIES, 400 AMP MAX, J-FRAME, 2-BARREL, SINGLE LUG, FOR MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
LUG TERMINAL, STANDARD TERMINAL ONLY, K-FRAME CIRCUIT BREAKER, 225 AMP, 1 LUG. FREE 2 YEAR RADWELL WARRANTY
LUG, MAXIMUM BREAKER CURRENT 1200 AMPERE, 4 CONDUCTOR(S), CONDUCTOR SIZE 250 KCMIL TO 350 KCMIL (COPPER)/500 KCMIL (ALUMINUM), CONDUCTOR MATERIAL ALUMINUM/COPPER, ALUMINUM/COPPER BODY, USED ON K1200 MOLDED CASE CIRCUIT BREAKER.
LUG, PM GOLD, 6-2/0 CU/AL, NEUTRAL/GROUND. FREE 2 YEAR RADWELL WARRANTY
MAIN BREAKER RETAINER, SERVICE BARRIER KIT, BREAKER TYPE THQL, FOR USE WITH TM/TLM1212CCU MOD 2. FREE 2 YEAR RADWELL WARRANTY
MAIN BREAKER RETAINER, TYPE THQL, POWERMARK PLUS LOAD CENTER, FOR USE WITH THQL 225 AMP CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
MAIN CIRCUIT BREAKER RETAINER, 6-8 CIRC. FREE 2 YEAR RADWELL WARRANTY
MANAGED DIN-RAIL SWITCH, 10-PORT INDUSTRIAL GIGABIT L2. FREE 2 YEAR RADWELL WARRANTY
MEMORY KEY, MODICON TM5, 8 MB, FOR SAFE LOGIC CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
METAL ROOF/TOP. FREE 2 YEAR RADWELL WARRANTY
MIDI-T TRANSMITTER, 4 FUNCTIONS EXCHANGEABLE, 3 X 1.5 VBATTERY (AA), US TYPE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE PCB RELAY, UP TO 12A SWITCHING CAPACITY, 1 FORM A (NO) AND 1 FORM C (CO). FREE 2 YEAR RADWELL WARRANTY
MODIII HORN TYPE BY-PASS KIT. FREE 2 YEAR RADWELL WARRANTY
MODULAR CONNECTOR, RJ45 JACK, 1 X 1 (PORT), 8P8C, CAT5, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER ACCESSORY TERMINAL, STANDARD CU/AL PRESSURE TERMINALS, 1000 A, (3) #3/0 AWG-400 KCMIL, N-FRAME, FRAME J-K, SERIES G. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, AUXILIARY SWITCH, 240VAC/250VDC, CONTACT RATING: 240 VAC/250VDC. FREE 2 YEAR RADWELL WARRANTY
MOLEX PLCs/Machine Control TCDEI-8D0P-DYU-G01
MOUNTING ASSEMBLY IMMERSION SENSOR. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BRACKET FOR CCB & AV LINE, CIRCUIT BREAKER, , CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT TWIN, FOR TJD TJJ TJK THJK AND THJJ. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, NEUTRAL, FOR 400AMP SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY
MTL4851/4852 RANGE HART CONNECTION SYSTEM, TAGGING HOLDER. FREE 2 YEAR RADWELL WARRANTY
MULTI-TUBE HOLDER, BLACK, 12 SLOTS. FREE 2 YEAR RADWELL WARRANTY
N-AM WALLBOX MTG KIT F/ HC. FREE 2 YEAR RADWELL WARRANTY
NEEDLE & ADPTR FIT., 1/4TUBE M215. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL KIT, FUSIBLE, 100A, 600VAC, 10AWG TO 1/0 AWG, CU/AL. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL KIT, FUSIBLE, 30 AMP 600 V, 141-8CU LUG RANGE. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL KIT, GROUNDABLE, 225 AMP, 300 KCMIL-1 AWG, ALUMINUM / COPPER CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL KIT, INSULATED, GROUNDABLE, 600 AMP MAX, 600V, GROUNDABLE AND BONDABLE. FREE 2 YEAR RADWELL WARRANTY
NICKEL FLUSH MOUNT TEMPERATURE SENSOR, W/O LOGO,1K OHM,. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics T40C3800
OPERATING HANDLE DOOR MOUNT MECHANISM ONLY. FREE 2 YEAR RADWELL WARRANTY
OPERATING HANDLE, TDM MODEL, OPERATING MECHANISM ONLY, DOOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4.4 KV; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE DIP-6. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER,10MBPS,O PEN COLL,3.3V/5V; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:5PINS; ISOLATION VOLTAGE:3.75KV; DATA RATE:1. FREE 2 YEAR RADWELL WARRANTY
OSRAM SYLVANIA Lighting TP27
OUTLET BOX COVER, TWO GANG, WEATHER PROOF, TOGGLE SWITCH COVER, ZINC DIE CAST W/ GASKET AND SCREWS, GRAY2 G WP TGL SW CVR STMP ALUM. FREE 2 YEAR RADWELL WARRANTY...
PADLOCK DEVICE, E FRAME, SINGLE . FREE 2 YEAR RADWELL WARRANTY
PADLOCKABLE HANDLE LOCK, POWER MARK GOLD/ PLUS SERIES, 2.5 INCH X 1.0 INCH X 0.5 INCH, 1 POLE, SNAP-ON MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY
PENDANT KIT, INDOOR, FOR MOUNTING ON 1.5 NPS THREADED BRACKET, ALT P/N 5505-081. FREE 2 YEAR RADWELL WARRANTY
PENTAIR, T-EG6S, TEG6S, EXHAUST GRILLE, STAINLESS STEEL, 6IN. FREE 2 YEAR RADWELL WARRANTY
PHEUMATIC ACCESSORY, TUBE CUTTER, GREEN. FREE 2 YEAR RADWELL WARRANTY
PHOTELECTRIC TEST MODULE 11-14VAC 12-18VDC 8PIN. FREE 2 YEAR RADWELL WARRANTY
PIPE & TUBE CUTTERS, 1/8-1/2 INCH OD, MINI TUBE. FREE 2 YEAR RADWELL WARRANTY
PIPE FLANGE SAFETY SHIELD, TFE SPRA-GARD, 150 PSI, CORROSION PROTECTION, (00677887). FREE 2 YEAR RADWELL WARRANTY
PIPE JOINT SAFETY SHIELD , TFE SPRA-GARD, 150 PSI, PIPE FLANGE SAFETY SHIELD. FREE 2 YEAR RADWELL WARRANTY
PLATE FRONT FILLER, FOR CIRCUIT BREAKERS, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
PM GOLD 125A MAIN BREAKER RETAINER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC THERMOSTAT, FAST REVERSE ACTING, NC HEAT, NO COOL. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Safety Systems T500618U
POWER MODULE MAIN FRAME, 50/60HZ, 120W MAX, 1AMP, 250V. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TERMINAL, C SERIES, 350 AMP MAX, PRESSURE TYPE LINE AND LOAD TERMINAL, FOR USE WITH CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 100) - IC, NANOPOWER COMP, QUAD, 36 S, SOIC-14; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:4; RESPONSE TIME:36 S; IC OUTPUT TY. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 1000) - IC, STEP-UP/STEP-DOWN/IN VERT REG, 14-DIP; PRIMARY INPUT VOLTAGE:12V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:30V; OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 175) - IC, ADC, 8BIT, 20KSPS, DIP-14; RESOLUTION (BITS):8BIT; SAMPLING RATE:20KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 175) - IC, OP-AMP, 525KHZ, 0.43V/ S, DIP-14; OP AMP TYPE:CMOS; NO. OF AMPLIFIERS:4; BANDWIDTH:525KHZ; SLEW RATE:0.43V/ S; SUPPLY. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC CHARGE PUMP DC/DC CONVERTER 20-HTSSOP; PRIMARY INPUT VOLTAGE:5.4V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:3. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, DAC, 12BIT, 283KSPS, TSSOP-20; RESOLUTION (BITS):12BIT; SAMPLING RATE:283KSPS; INPUT CHANNEL TYPE:SERIAL; DATA INTERFAC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, MICROPOWER COMP, QUAD, 1.1 S, SOP-14; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:4; RESPONSE TIME:1.1 S; IC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, VOLTAGE MODE PWM CTRL, 40V, SOP-16; OUTPUT VOLTAGE:40V; OUTPUT CURRENT:200MA; FREQUENCY:300KHZ; SUPPLY VOLTAGE RANGE:7V. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 25) - IC, OP-AMP, 1.8MHZ, 3.4V/ S, DIP-14; OP AMP TYPE:HIGH CURRENT; NO. OF AMPLIFIERS:4; BANDWIDTH:1.8MHZ; SLEW RATE:3.4V/ S; SU. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; INPUT VOLTAGE:5.5V; OUTPUT VOLTAGE:30V; OUTPUT CURRENT:200MA; FREQUENCY:500KHZ; SUP. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, DAC, 12BIT, 233KSPS, SOIC-8; RESOLUTION (BITS):12BIT; SAMPLING RATE:233KSPS; INPUT CHANNEL TYPE:SERIAL; DATA INTERFACE:. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 187KHZ, 0.1V/ S, SOIC-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:187KHZ; SLEW RATE:0.1V/ S; SUPPL. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 3000) IC, TRIPLE OUTPUT LCD SUPPLY, QFN-24; NO. OF OUTPUTS:6; SUPPLY VOLTAGE RANGE:2.7V TO 5.8V; NO. OF PINS:24; OPERATING TEMPER. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 46) - IC, ADC, 10BIT, 38KSPS, LCC-20; RESOLUTION (BITS):10BIT; SAMPLING RATE:38KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERF. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 46) - IC, ADC, 8BIT, 75KSPS, LCC-20; RESOLUTION (BITS):8BIT; SAMPLING RATE:75KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTERFAC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - IC, DAC, 10BIT, 1.21MSPS, DIP-8; RESOLUTION (BITS):10BIT; SAMPLING RATE:1.21MSPS; INPUT CHANNEL TYPE:SERIAL; DATA INTERFACE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - IC, DAC, 8BIT, 30MSPS, SOIC-20; RESOLUTION (BITS):8BIT; SAMPLING RATE:30MSPS; INPUT CHANNEL TYPE:PARALLEL; DATA INTERFACE:P. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 675) - IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; INPUT VOLTAGE:5.5V; OUTPUT VOLTAGE:30V; OUTPUT CURRENT:200MA; FREQUENCY:500KHZ; SU. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 70) - IC, ADC, 12BIT, 66KSPS, SSOP-28; RESOLUTION (BITS):12BIT; SAMPLING RATE:66KSPS; INPUT CHANNEL TYPE:SINGLE ENDED; DATA INTER. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 70) - IC, ADJ LDO REG, 1.5V TO 5.5V, 20-HTSSOP; PRIMARY INPUT VOLTAGE:10V; OUTPUT VOLTAGE ADJUSTABLE RANGE:1.5V TO 5.5V; DROPOUT. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 700) - IC, LDO VOLT REG, 5V, 750MA, TO-220; PRIMARY INPUT VOLTAGE:26V; OUTPUT VOLTAGE FIXED:5V; DROPOUT VOLTAGE VDO:600MV; NO. OF. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 75) - IC, DAC, 8BIT, 93KSPS, SOIC-8; RESOLUTION (BITS):8BIT; SAMPLING RATE:93KSPS; INPUT CHANNEL TYPE:SERIAL; DATA INTERFACE:SERI. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 80) - IC, SYNC STEP-DOWN CONVERTER, MSOP-10; PRIMARY INPUT VOLTAGE:10V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:1.5V; OUTPUT CURRENT:800. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL PNEUMATIC RECEIVER CONTROLLER, DIRECT OR REVERSE ACTING, 3 TO 15 PSIG. FREE 2 YEAR RADWELL WARRANTY
PROTECTIVE COVER, FOR CK40 MODEL, . FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Circuit Breaker TA1201NB1-SUB
RADWELL VERIFIED SUBSTITUTE Circuit Breaker TA3N8750-SUB
RADWELL VERIFIED SUBSTITUTE Circuit Breaker TA801MA-SUB
RADWELL VERIFIED SUBSTITUTE Circuit Breaker TCAL25-SUB
RAINTIGHT HUB, 1-1/4 INCH, FOR USE WITH GE LOAD CENTER. FREE 2 YEAR RADWELL WARRANTY
RATNG PLUG, TYPE TR20B, 2000 AMP, CT FOR MVT PLUS / PM. FREE 2 YEAR RADWELL WARRANTY
RECESSED HOUSING TALL CAN 120-11.6V 50W MAX WHITE. FREE 2 YEAR RADWELL WARRANTY
RECESSED MOUNT, FOR NETWORK CAMERA, INDOOR/OUTDOOR, DROP CEILING INSTALLATION, ALUMINUM ALLOY, CHROME PLATED, SUGGESTED REPLACEMENT FOR T94K02L. FREE 2 YEAR RADWELL WARRANTY
RELAY, 10AMP, 120VAC, 12VDC, NON-LATCHING, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RELAY, 120VAC, 8PIN,10A@240VAC, 10A@28VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, DPST, 277VAC, 30A,24VDC, T92 SERIES, NON LATCHING, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY
RELAY/SENSOR TESTER120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
REMOTE ELEMENT CONTROLLER, PROPORTIONAL ACTION, NON COMPENSATED CAPILLARY, 8' AVERAGING ELEMENT, -10 TO 124 DEGREE AND 110 TO 244 DEGREE TWO SIDED DIAL, 15' CAPILLARY LENGTH. FREE 2 YEAR RADWELL...
REMOTE PROBE, FIELD REPLACEABLE, WITH 3 METER CABLE, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON TL-T2F1, PROXIMITY SENSOR - INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED 2MM RANGE, PNP, N/O OUTPUT, 3M PRE-WIRED CABLE CONNECT . FREE 2 YEAR RADWELL WARRANTY
ROTARY DISCONNECT HANDLE HORIZONTALLY MOUNTED. FREE 2 YEAR RADWELL WARRANTY
ROYAL ELECTRIC Computer TR755DG-B43
SENTRON LUG KIT, 400A JG-FRAME BREAKER, 14 - 2/0 AWG CU CONDUCTOR, ALUMINUM TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SERIES SPORTS ROTOR W/ CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
SHIELD CAP POWERMAX 1000/1250/1650. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Panel Accessories TGX:16300-1556
SINGLE LUG, 2 BARREL, 8-500MCM, SUITABLE FOR USE WITH 150A, 400A & 600A SPECTRA MOLDED CASE CIRCUIT BREAKER FRAMES. FREE 2 YEAR RADWELL WARRANTY
SMOOTH FILLER/PUTTY WHT 1 IN X 25IN. FREE 2 YEAR RADWELL WARRANTY
SNAPSTACK ADAPTER FOR 3/8IN COAXIAL CABLE, 1/2IN, 10PKG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ACTUATOR 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID TUBULAR 24VDC. FREE 2 YEAR RADWELL WARRANTY
SPACER UPPER JAW, TOUGH LOCK SERIES, REPLACEMENT RING. FREE 2 YEAR RADWELL WARRANTY
SPRAY TIP NOZZLE, BRASS, VISIFLO, FLAT. FREE 2 YEAR RADWELL WARRANTY
SPRING TERMINAL, DUAL LEVEL, 4-PIN, DOUBLE ENTRY, UNSHIELDED, SET (4 PIECES), (2045890). FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL WALL PLATE TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
STEEL ELECTRICAL BOX SQUARE COVER. FREE 2 YEAR RADWELL WARRANTY
SUB-BUS CABLE, CORDSET, SHIELDED, 5M LENGTH, M12 STRAIGHT 5-PIN MALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
SUB-BUS CORDSET, 3PIN CONNECTION DOUBLE ENDED, M12 MALE-M8 FEM, 3M LENGTH, 60-125V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SUB-BUS CORDSET, 60 VOLTS, 24 AWG, 5 PIN, M12 MICRO, MALE/FEMALE, DOUBLE ENDED, STRAIGHT, 1 METER, GREY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TI10, BATTERY, NI-MH, 7.2V, 2500 MAH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TI20-RBP, BATTERY, NI-MH, 7.2V, 2500 MAH, COMPATIBLE WITH FLUKE TI9/ TI10/ TI20/ TI25/ TIR/ TIR1/ TIRX. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TI25, BATTERY, NI-MH, 7.2V, 2500 MAH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TI9, BATTERY, NI-MH, 7.2V, 2500 MAH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TIR, BATTERY, NI-MH, 7.2V, 2500 MAH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TIR1, BATTERY, NI-MH, 7.2V, 2500 MAH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR FLUKE TIS, BATTERY, NI-MH, 7.2V, 2500 MAH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION TA801MA, LUG KIT, 1P, 500 - 750MCM, FOR MOLDED CASE, BREAKER, M FRAME. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON TA1200NB1, LUG TERMINAL KIT, SER C, TYPE TA, 1 TERMINAL, 1200A, 4 BARREL, 500 MCM SIZE, ALUMINUM, FIELD INSTALLABLE, WORKS WITH NB/HNB/NG/NBDC/NBM/H NBM/NBMH/ND/HND/NDC/ CND/ CHND/CNDC/NC/NCA/HNC /HNCA FRAME...
SUBSTITUTE FOR EATON/ ABB TA1201NB1, ACCESSORY TERMINAL, LUG, FITS N-FRAME, FRAME J-K, SERIES G. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GENERAL ELECTRIC TCAL122, SINGLE LUG, THREE 750-KCMIL COPPER/ALUMINUM CONDUCTORS, SUITABLE FOR USE WITH K1200 SERIES MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GENERAL ELECTRIC TCAL124, LUG TERMINAL KIT, 3 BARREL, 300-750 MCM, COPPER-ALUMINUM LUGS, FIELD INSTALLABLE, SUITABLE FOR USE WITH SK1200 FRAME MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR SIEMENS TA2J6500, LUG TERMINAL KIT, 200-400A, 2 BARREL, 500 KCMIL WIRE, ALUMINUM METAL, FIELD INSTALLABLE, FOR USE W/:, JXD2, JXD6, JD6, SJD6, HJD6, HHJXD6, HHJD6, SHJD6, CJD6, SCJD6,...
SUBSTITUTE FOR SIEMENS TA3K500, LUG TERMINAL KIT, SINGLE LUG, 700-800A, 3 BARREL, 1/0-500 KCMIL WIRE, AL METAL, FIELD INSTALLABLE, WORKS W LMD6, LMXD6, HLMD6, HLMXD6, MD6, MXD6, SMD6, HMD6, HMXD6,...
SUBSTITUTE FOR SIEMENS TA3N8750, LUG TERMINAL KIT, SENTRON SERIES, AL TYPE, 3 BARREL, SINGLE LUG, 1-3 CABLES PER LUG, 500-750 KCMIL CU, FIELD INSTALLABLE, MXD, HMXD, CMD, SMD, SCMD, SND,...
SUBSTITUTE FOR TADIRAN BATTERIES TL-5955/S, BATTERY, LITHIUM, 3.6V, 1650MAH, BUTTON TYPE, 2/3AA). FREE 2 YEAR RADWELL WARRANTY
SUPPORT CYLINDER CONNECTOR, FLEX MINIATURE WIRE CABLE, 2-1/4 INCH WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
T-BAR PENDANT STEM KIT, 18 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
T73/OUD. FREE 2 YEAR RADWELL WARRANTY
TB1 OPTIONAL MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY
TDA OPERATING MECHANISM, 200A FUSED QMR. FREE 2 YEAR RADWELL WARRANTY
TED FILLER PLATE, FLUSH, A-SERIES PANELBOARDS. FREE 2 YEAR RADWELL WARRANTY
TEEJET Plumbing TP8001
TELE RADIO Test Equipment T60TX-04STL-US
TEMPERATURE SENSOR, 1000 OHM THIN FILM PLATINUM SENSOR, PHONE JACK CONNECTION, WHITE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, LED INDICATOR, 1K OHM NICKEL ELEMENT, TERMINAL BLOCK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, THERMOWELL, 6INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, W/ TERMINAL BLOCK, NICKEL, 1000 OHM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL LUG, WIRE GRIP KIT, LN/LD 350KCMIL, FOR F, FD, FF & FM FRAME CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
TEST BOX, UNIVERSAL TEST DEVICE, 2-WIRE DC SENSORS, 3-WIRE & 4-WIRE DC (NPN/PNP) SENSORS, FUNCTION TEST WITHOUT DISMOUNTING, 18 VDC OPERATING VOLTAGE, LED INDICATORS, POWERED BY (X2) E-BLOCK 9V BATTERIES.
TEST JACK; CONNECTOR TYPE:TEST JACK; COLOR:RED; CONTACT MATERIAL:COPPER; SERIES:TJ-100; CONTACT PLATING:GOLD; LEADED PROCESS COMPATIBLE:YES; PEAK REFL. FREE 2 YEAR RADWELL WARRANTY
TEST ROD, 30 MM DIAMETER, LIGHT CURTAIN TEST ACCESSORY, C4000 / FGS / DETEC, (2022602). FREE 2 YEAR RADWELL WARRANTY
TEYD/H/L 2-POLE HANDLE TIE. FREE 2 YEAR RADWELL WARRANTY
TEYDHL PADLOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
TFE SPRA-GARD 150 PSI PIPE FLANGE SAFETY SHIELD. FREE 2 YEAR RADWELL WARRANTY
TFE SPRA-GARD, 150 PSI PIPE, FLANGE SAFETY SHIELD, RESISTANCE TO TEMPS: UP TO 450 DEGREES F, PRESSURES UPTO 1650 PSI. FREE 2 YEAR RADWELL WARRANTY
TFE SPRA-GARD, 150 PSI, PIPE FLANGE, SAFETY SHIELD. FREE 2 YEAR RADWELL WARRANTY
TFP EXHAUST GRILLE, FITS 4-INCH PACKAGE, STANDARD REPLACEMENT FILTER INCLUDED, GRAY. FREE 2 YEAR RADWELL WARRANTY
THERMAL CIRCUIT BREAKER W/ALARM CONTACT 15 SEC. (OR 10 SEC; 5 SEC.) (SAFETY LOCK-OUT SWITCH). FREE 2 YEAR RADWELL WARRANTY
THERMAL DEVICE, CIRCUIT BREAKER, AC 250 V, DC 65 V. FREE 2 YEAR RADWELL WARRANTY
THERMAL INSULATORS, THERMO PAD, TO-3, INSULATOR BODY MATERIAL: FIBREGLASS, SILICONE ELASTOMER, THERMAL CONDUCTIVITY:0.9W/M. K, BREAKDOWN VOLTAGE VBR:4.5KV, THICKNESS:0.229MM, VOLUME RESISTIVITY:10OHM-M, THERMAL IMPEDANCE :1.45C/W, PRICE/PK OF 5. FREE 2 YEAR RADWELL...
THERMOSTAT GUARD, PAINTED METAL, WITH KEYLOCK. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT GUARD, UNIVERSAL, 5 1/16" X 6 1/16", CLEAR COVER, USED WITH TH3000 SERIES, TH4000 SERIES, TH5000 SERIES, TH6000 SERIES, TH8000 SERIES, OTHER THERMOSTATS OF SIMILAR SIZE. FREE 2 YEAR...
THJK4 3 POLE 600V 175 AMP. FREE 2 YEAR RADWELL WARRANTY
THUMB OPERATOR, NICKEL PLATED, W/ACETAL PEDAL, RUGGED DESIGN, FOR PUSHBUTTON VALVES. FREE 2 YEAR RADWELL WARRANTY
TKMA12 3 POLE 600V 1000 AMP. FREE 2 YEAR RADWELL WARRANTY
TOGGLER DIMMER SWITCH, INCANDESCENT/HALOGEN 120V, SINGLE POLE, 600WATT, IVORY. FREE 2 YEAR RADWELL WARRANTY
TORQUE ANALYZER 0-100FT/LBS. FREE 2 YEAR RADWELL WARRANTY
TQDL PADLOCKING DEVICE, SNAP ON. FREE 2 YEAR RADWELL WARRANTY
TRACK LIGHT FIXTURE FOR 3IN TRACK LIGHTS. FREE 2 YEAR RADWELL WARRANTY
TRACK LIGHTING,ADJUSTABLE JOINER, COLOR- WHITE . FREE 2 YEAR RADWELL WARRANTY
TRAFFIC LIGHT MODULE, 12IN WHITE, 120VOLTS. FREE 2 YEAR RADWELL WARRANTY
TRIM KIT, 2-PART WITH MOLDED CORNERS. FREE 2 YEAR RADWELL WARRANTY
TRIM PLATE, FOR DS150/DS160, 1 GANG, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
TRIMPLATE FOR DS151/DS161. FREE 2 YEAR RADWELL WARRANTY
TROPIC CONTROL CARD. FREE 2 YEAR RADWELL WARRANTY
TUBE CUTTER, LOW COST, PLASTIC PNEUMATIC TUBE CUTTER, SAFETY LOCK, CUTS THROUGH NYLON, SOFT NYLON, POLYURETHANE AND OTHER SOFT PLASTIC TUBINGS, FOR 12MM TUBING OR LESS. FREE 2 YEAR RADWELL...
TUBE RELEASE TOOL KQ/KV. FREE 2 YEAR RADWELL WARRANTY
TUBE RELEASE TOOL, FOR LOADING/UNLOADING TUBE FOR MOUNTED 1 TOUCH FITTING , SINGLE HAND OPERATION, NYLON MATERIAL, BLUE. FREE 2 YEAR RADWELL WARRANTY
TURCK - P4 - A PROXIMITY. FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products TMF 18-MS
TURCK Sensors & Switches TB3-CP80
U-63733 - SINGLE-ENDED CORDSET, DIN VALVE PLUGS TYPE C, 3 CONDUCTORS, 3 PINS, 5 METERS, CONNECTOR A - STYLE: RIGHT ANGLE; FEMALE, 24V, 4 AMPS, GRAY, U-63733. FREE 2 YEAR...
UNDERVOLTAGE RELEASE KIT R/S. FREE 2 YEAR RADWELL WARRANTY
UNDERVOLTAGE RELEASE MECHANISM ,120VAC ,FOR C/B F225. FREE 2 YEAR RADWELL WARRANTY
UNDERVOLTAGE RELEASE, E FRAME, 480V. FREE 2 YEAR RADWELL WARRANTY
UNDERVOLTAGE RELEASE, TE SERIES, 24 VDC, RIGHT POLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL SCOOP WHITE COVER SILVER BASE. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL THERMOSTAT GUARD, SMALL, CLEAR PLASTIC, TAMPER-RESISTANT LOCK. FREE 2 YEAR RADWELL WARRANTY
UX00415 - JUNCTION BOX, ACTUATOR/SENSOR, 8 PORT, M8 SNAP, 3 POLE, I/O PORT WITH M12 HOMERUN. FREE 2 YEAR RADWELL WARRANTY
VIRTUAL GROUND, SMD, SOIC8, 2425; IC FUNCTION:PRECISION VIRTUAL GROUND; BRIEF FEATURES:HIGH OUTPUT-CURRENT CAPABILITY, EXCELLENT REGULATION CHARACTERI. FREE 2 YEAR RADWELL WARRANTY
VL CONNECT ACCESS, BREAKER VL JG CU BODY LUG 1W 750KCMIL. FREE 2 YEAR RADWELL WARRANTY
WASTE CAN, 5 GAL CAN CAPACITY, 12 INCH DIAMETER, 2 FITTING, POLYETHYLENE, STAINLESS STEEL, WHITE. FREE 2 YEAR RADWELL WARRANTY
WATER SENSOR, CONNECT IN THE OPEN LOOP OF ALARM SYSTEM, . FREE 2 YEAR RADWELL WARRANTY
WEATHERPROOF HEAD, CAST ALUMINUM, PROTECTS AGAINST DUST / RAIN / SPLASHING / AND HOSE DIRECTED WATER, STAINLESS STEEL CHAIN. FREE 2 YEAR RADWELL WARRANTY
WESTINGHOUSE Circuit Breaker TA800MA2
WIRE GUARD EXPOSED PIPE, FOR EXPOSED TUBING ON H-4100 THERMOSTATS.. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>