Radwell International Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| (1537077) SENSOR/ACTUATOR BOX . FREE 2 YEAR RADWELL WARRANTY | |
| (1537925) SACB-C-H180-6/12-25 0PUR SCO. FREE 2 YEAR RADWELL WARRANTY | |
| (1605554) PIN CONTACT, SIZE 1.0MM, CRIMP GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| (1605557) CRIMP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| (1605559) CRIMP CONTACT, TURNED, SINGLE CONTACT, CONTACT DIAMETER: 1 MM, CRIMP RANGE: 0.06 MM 2 ... 0.25 MM 2 ITEM NO.: 1241921. FREE 2 YEAR RADWELL WARRANTY | |
| (1605566) CRIMP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| (1605639),CRIMP CONTACT, TURNED, SINGLE CONTACT, CONTACT DIAMETER: 2 MM, CRIMP RANGE: 1 MM2 ... 2.5 MM2. FREE 2 YEAR RADWELL WARRANTY | |
| (1605646) CRIMP CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| (1695252) SENSOR/ACTUATOR BOX . FREE 2 YEAR RADWELL WARRANTY | |
| (347100), STRAINER BASKET ASSEMBLY,FOR STRAINER AND VALVE ASSEMBLY HOUSINGS ON MODEL NUMBER 47, 51, 51-2, 247, 247-2, 847, AND 851S CONTROLS.. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/BAG) HUP7.5-04 #7.5 ULTRABAKE , WHITE-P. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA PC) RADIUS SPOOL, (PRICE/EA PC) RCM+ 1.1-IN, FLAT BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA PC) STAND-OFF ISOLATOR, 3/8-IN.-16 THREAD, RED. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA PC) UNIT BONDING CONDUCTOR, 14-IN. LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) CORD CONNECTOR 3/4 .75-.88 NM LOCKNUT/RING. FREE 2 YEAR RADWELL WARRANTY | |
| 28 PORT GIGABIT, POE, STACKABLE MANAGED SWITCH, MAC/PC COMPATABLE, 26 1000BASE-T RJ-45 CONNECTOR TYPE, RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 INCH SVCE CAP,CLMP,RGD/IMC/EMT ,AL. FREE 2 YEAR RADWELL WARRANTY | |
| 40/5MFD 370/440V ROUND RUN CAP. FREE 2 YEAR RADWELL WARRANTY | |
| 4B COMPONENTS Sensors & Switches WG1-4B-1 | |
| 4B COMPONENTS Sensors & Switches WG1-4B-4 | |
| 6603379 - ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| 6604094 - ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| 69497 - PROTECTIVE HOUSING, CP40 RECTANGULAR SENSOR ACCESSORY, 5-12MM EXTERNAL CABLE DIAMETER, TEMPERATURE RESISTANT UP TO +170 C, ULTEM PLASTIC, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| 8" CANISTER POLE KIT,. FREE 2 YEAR RADWELL WARRANTY | |
| 957051010,SG-BWS-T4- MT = SAFETY CONTROL UNIT PL=E DOUBLE MUTING. FREE 2 YEAR RADWELL WARRANTY | |
| ACCELEROMETER, SENSOR, IPT, 1/4-28 INCH UNF, 2 PIN, CSA. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE PLATE SUPPORTS 250MM CRSX/CRXH. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE PLATE SUPPORTS 300MM CRSX/CRXH. FREE 2 YEAR RADWELL WARRANTY | |
| ALARM INDICATOR, REMOTE LED. FREE 2 YEAR RADWELL WARRANTY | |
| AMERICAN ZETTLER, SDZ022801, SINGLE GANG CODE BLUE STAT. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics SH6-031 | |
| ASCO NUMATICS Servo Products SC2505MCX0000000 | |
| ASSEMBLY, FAN HOUSING, FILTER & GRILLE (4IN.),UL RATINGIS24. FREE 2 YEAR RADWELL WARRANTY | |
| ASSEMBLY, LIGHT SWITCH MOUNTING BRACKET,UL RATINGIS24. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO DRAIN, INTERNAL, PLASTIC (R OPTION / 175 PSI MAX), PNEUMATIC FILTER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| AUTONICS Contactors & Starters SA-CA | |
| AXIS COMMUNICATIONS Power Supplies SA150B-12U | |
| BACK BOX, L SERIES, WALL SURFACE MOUNT, 12-24 VDC, INDOOR, RED. FREE 2 YEAR RADWELL WARRANTY | |
| BACK BOX, L-SERIES, WALL SURFACE MOUNT, 4 X 4 HORN, STROBES AND HORN STROBES, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| BACKPANEL, ANALOG, DUAL CHANNEL, NO CJC, DIN MOUNT, 40 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| BAR, GROUND, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| BARCODE SCANNER BASE, HAND HELD, 400MA, 4.5-14.5V. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK,PEEK 300V,PEAK OFF -STATE 600V,100A/US,. FREE 2 YEAR RADWELL WARRANTY | |
| BOX TRIM SKIRT/RING, DECORATIVE COVER FOR USE WITH SIGNATURE SERIES 4 INCH BASES, COVERS MOUNTING SCREWS ON SIGA-SB4/SIGA-RB4/SI GA-IB4, POLYMER, HIGH IMPACT RESISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| BRACKET KIT FOR ENCLOSURE 4/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| BRACKET KIT FOR ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BRACKET, SENSOR ACCESSORY DIN BRACKET AND HARDWARE, FOR 1 DIN MOUNT FIBER AMPLIFIER, 19966. FREE 2 YEAR RADWELL WARRANTY | |
| BRAKE PACK 3AMP 100VAC 0.1-2S BRAKE TIME RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BRAKE PACK MODULE, DRIVER CIRCUIT (AC), SB SERIES, SINGLE UNIT/SINGLE PHASE, 100 VAC, 50/60 HZ, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| BRAKE PACK, 1.1-2.1AMP, 100-230VAC LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| BREAKER LOCK, HANDLE PAD LOCKING DEVICE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BREAKER MOUNTING SCREWS, 4 SCREWS AND LOCKWASHERS, FOR USE ON MOUNTING PLATES WITH TAPPED HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHED DC MOTOR CONTROLLER, DUAL CHANNEL, 30A MAX, 20ACONTINUOUS, MAX VOLTAGE: 60V. FREE 2 YEAR RADWELL WARRANTY | |
| BULB WEATHER SHIELD,1OR2 BULB. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE FOR SERIAL CONNECTION BETWEEN SF4-AH (200MM, 2 CABLES/SET). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, 25 PIN, SUB-D, FEMALE, STRIGHT, LENGTH: 5M, PVC, GREY, 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 1020 W, 208 V, 85 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 1260 W, 208 V, 105 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 1260 W, 208 V, 210 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 1740 W, 208 V, 145 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 2460 W, 480 V, 200 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 3360 W, 208 V, 280 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 5990 W, 480 V, 490 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 600 W, 208 V, 50 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 8950 W, 480 V, 735 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SC SNOW MELT, 995 W, 480 V, 80 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CALL-IN MODULE FOR SBA225 REQUIRES 12VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| CAM LATCH, 1/4-TURN, SPECIAL, SAGINAW. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA POWER SUPPLY, 110/240V, 50/60HZ, 0.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPILLARY KIT 48INCH W/1/4 FLARE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| CARPET FLANGE, 1-G, RECT, BRS. FREE 2 YEAR RADWELL WARRANTY | |
| CARPET FLANGE, FLUSH CONCRETE FLOOR BOX SERIES, 2-GANG , RECTANGULAR, 6.00" X 8.14", BRUSHED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CENTRIUGAL BLOWER, 24VDC, 45DB, 3.5W. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER MOUNTING HARDWARE, 250-600 AMP, 600 V, DUAL/TWIN BRANCH, SPECTRA SERIES, PANEL TYPE APN-B, COPPER, FOR SGHA SHLA SGDA TYPES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER/CRADLE CONNECTOR, FCT TYPE, MASTPERPACT, FRONT CONNECTED, 3 CONNECTOR, NW SUIT FRAME, SINGLE BRANCH, 4000-5000 AMP, 600 V, COPPER, 3-PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONTACT, PIN, 18AWG, MALE, CRIMP, PRODUCT RANGE: MOTION GRADE A SERIES, CONTACT TERMINATION TYPE: CRIMP, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, FOR USE WITH: MOTION... | |
| CLEVIS FASTENER, M12X1.25 INTERNAL THREAD, GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CLIP, ORANGE, 29-CP, R6167, PRICE 10/BAG. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 200-220/220-240VAC 50/60HZ FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR GUARD, LOKFAST, U7983. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, OPTIC SCANNER CONNECTOR, CAN-BUS, W/ BLOWER, 24 VDC, FOR SCANNER, (2023599). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK 10AMP 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 16 NORMAL OPEN NORMAL CLOSE, 250VAC/3A 110VAC/5A. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 30W, DC, 80VA AC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, NORMAL CLOSE, 110VAC/10A, 220VAC/5A. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, NORMALLY OPEN, 110VAC/10A, 220VAC/5A. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 6 PIN CONNECTOR, ADJUSTABLE BUTTON, 6 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COOLTRON Safety Systems FD1751B24W7-3P-61 | |
| COVERPLATE, BLANK DISCONNECT COVER, REPLACEMENT COVER, HEAVY GAUGE STEEL, POWER COATED, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| COVERPLATE, BLANK DISCONNECT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP CONTACT, TURNED, SINGLE CONTACT, CONTACT DIAMETER: 2 MM, CRIMP RANGE: 1 MM, (1605643). FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Contactors & Starters SHR00N12 | |
| CUTLER HAMMER Electrical Products SFCS | |
| DATALOGIC AUTOMATION, S85-MH-5-Y13-OOIVY = TOF DISTANCE SENSOR 20M - ANALOGUE/RS485 - WITH DISPLAY - M12 8P. FREE 2 YEAR RADWELL WARRANTY | |
| DATALOGIC Sensors & Switches S8-PR-3-W13-PP | |
| DETECTOR BASE, SIGNATURE, ISOLATOR, ADDRESSABLE, 4.4", WHITE, W/TS4 TRIM SKIRT. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTOR BASE, SIGNATURE, ISOLATOR, ADDRESSABLE, 4.4", WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTOR BASE, SIGNATURE, RELAY, FORM C, ADDRESSABLE, 4.4", FLANGELESS, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTOR BASE, SIGNATURE, STANDARD, ADDRESSABLE, 4.4 INCH, FLANGELESS, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DETECTOR MOUNTING BASE, EST, SIGNATURE SERIES, STANDARD, ADDRESSABLE, 4 INCH, FLANGELESS, 2 WIRE, REMOTE LED, WHITE, WITH SIGA-TS4 TRIM SKIRT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGI CABLE TESTER. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED SOLENOID VALVE-2/2 NC-1/8"&&(DN5)-ORIFI CE: 1,6-STAINLESS STEEL-RESILIENT:&&FP M-6,9 W-COIL CLASS: F-IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT SPARK IGNITION MODULE, 24VAC, NATURAL OR LP GAS, 2 SECOND FLAME FAILURE RESPONSE TIME, 0.8 SECOND MAXIMUM FLAME FAILURE RE-IGNITION TIME, TWO ROD FLAME SENSE, 4 SECOND IGNITION TRIAL... | |
| DISCONNECT MECHANISM, LINEAR LEVER HANDLE, FLEXIBLE CABLE HANDLE TO DEVICE CONNECTION, BREAKER MOUNT, NEMA 4X/3R/12, FOR TDF/TDR/TDM/SG600 FRAME CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTER, CAPILLARY ASSEMBLY, 1/2 INCH AND 3/4 INCH VALVES, 30X0.40X.093 OD TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTER, SENSING ELEMENT UNIT, REPLACEMENT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, REPLACEMENT ASSEMBLY KIT, SWITCH SPRING ASSEMBLY, FOR BURNER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, REPLACEMENT PADDLE, FOR PNEUMATIC UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 9/2011, PULSE ISORATOR, SMH SERIES, VOLTAGE PULSE INPUT, LINE DRIVER OUTPUT, 85-264 VAC SUPPLY, 50/60 HZ, 10 VA CONNECTION, SOCKET TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (76711) SFA-FFP, FIELD FIBER POLISHER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2500 PROGRAMMABLE LIMIT SWITCH RESOLVER CABLES, RESOLVER CABLE, STRAIGHT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4-STATIONS, 1/4-28X1/4-28-UNF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 7-STATION, 1/4-28X1/4-28 UNF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 9-STATION, 1/4-28X1/4-28 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADDRESSABLE INPUT MODULE, 4IN SQUARE BOX, SINGLE CONTACT MONITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANTENNA, 5GHZ, DUAL BAND, DIPOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, FOR SD1 NON-FUSED LOAD SWITCHES, ONE N.O. CONTACT, ONE N.C. CONTACT, 10 AMP@400 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACK BOX, WALL-MOUNT, SURFACE MOUNT, RED, 5 CONDUIT KNOCKOUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BATTERY MODULE, SDU SERIES, 24 VDC, 240 WATT, 22.5-30 VDC INPUT, TERMINAL BLOCK I/O, DIN RAIL MOUNT, REPLACEMENT BATTERY SLA/VRLA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOARD, POWER SUPPLY, 350 WATT, 500 V, (57411422). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BULKHEAD FITTING, 1/2INCH NPT PROCESS CONNECTIONS, ALUMINUM ALLOY BULKHEAD MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTON SWITCH FOR ON/OFF, 250VAC, 3A, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CALL SYSTEM, W/ SPEAKER, 8-PIN, SPST, 10 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 15AMP, 40°C, 240V, 480Y/277V, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL CONVERTER UNIT, 25 PIN D SUB CONNECTOR 3 X 9 PIN TERMINAL CONNECTORS, FOR CN1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 3PORT, PASS TEE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 2 NORMALLY CLOSED, 10A, 4KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 2NO, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, VUS11 SERIES, 30V, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR INTERFACE NON-REVERSING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER CARD, MULTI I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUPLING PLUGGER, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DETECTOR, INTELLIGENT, HEAT/FIXED TEMP RATE OF RISE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL READOUT MODULE, 5 VDC, 15 PIN, (0608830143). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BRAKE PACK, CONTROLLER MODULE, 0.06AMP, 24VDC, 0.90 W, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOOR RING INTERLOCK CATCH KIT, SE150/SF250 BREAKER MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EEC AEG , SE01, CONTACT BLOCK, RED, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FOURTH POLE MODULE, LOAD BREAK CAPABLE, UL 508 RATED. FOR USE WITH SD1 NON-FUSED LOAD SWITCHES, 600 VAC, 40A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GROUND POLE MODULE, 600 VAC, UL 508 RATED, USED W/ SD1 NON-FUSED LOAD SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, 500 VOLTS, 500 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O BLOCK, 16POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGNITION MODULE HIS UNIVERSAL, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATOR MODULE, USE TO ISOLATE WIRING FAULTS ON CLASS A (STYLE 7) LOOPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FOR FIRE ALARM, 5 AMP, 125 VDC, 2FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOISTURE / LIQUID INDICATOR, SEE-ALL, 1/2 INCH ODF, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOISTURE AND LIQUID INDICATOR, FLARE CONNECTION, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOUNT CAP ADAPTER, IVORY, ALUMINUM, 1-1/2 MALE THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOUNTING SCREW KIT, ACCESSORY, FOR USE W/ SPECTRA SERIES MOLDED CASE BREAKER, 8-32 TAPPED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OCCUPANCY SENSOR, 24 VDC, 2000 FOOT COVERAGE, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING MECHANISIM, FOR CIRCUIT BREAKER, BREAKER MOUNTED, SC STYLE, SE150 SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERCURRENT RELEASE, PROTECTION UNIT, MICROPROCESSOR-BASED , 8 BIT, LOW VOLTAGE, L / S / I / G, IN=1250AMP, IN/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PADDLE ARM ASSEMBLY, 6.3 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY EDGE, 25 MM X 60 MM, 2-WIRE CABLE + TERMINATING RESISTOR, 1550 MM SENSOR LENGTH, 0.7 METER CABLE LENGTH ON SIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SAFETY GUARD, FOR SPAB PRESSURE SENSOR, SACC SERIES, 552378. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SB-9 SERIES MASTER CONTROL SWITCHES, RECOMMENDED FOR APPLICATIONS REQUIRING A LARGE NUMBER OF REPETITIVE OPERATIONS WITH POSITIVE POSITIONING ON EACH OPERATION.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR/ACTUATOR BOX, 8 SLOT, M8 SOCKET CONNECTOR, 3 POSITION, SINGLE SLOT ASSIGNMENT, W/ STATUS DISPLAY, PNP, M16 PLUG CONNECTION, (1516205), SUCCESSOR:: SACB- 8/3-L-M16-M8 HD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR/ACTUATOR BOX, CONNECTION METHOD, M12 SOCKET PLASTIC, NUMBER OF SLOTS 4, NUMBER OF POSITIONS 4, CODING A - STANDARD, SLOT ASSIGNMENT SINGLE, PNP,(1695058), REPLACED BY (1452589). FREE... | |
| DISCONTINUED BY MANUFACTURER, SENSOR/ACTUATOR BOX, CONNECTION METHOD: M12 SOCKET PLASTIC, NUMBER OF SLOTS: 4, NUMBER OF POSITIONS: 4, YES, PNP, PUR/PVC, CABLE LENGTH 2FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR/ACTUATOR BOX, STANDARD, M8 SOCKET METAL, 8 SLOTS, 3 POSITIONS, CODING: A - STANDARD, SLOT ASSIGNMENT: SINGLE, STATUS DISPLAY: YES, SHIELDING: NO, (1434840), REPLACED BY SACB- 8/3-L-M12-M8... | |
| DISCONTINUED BY MANUFACTURER, SENSOR/ACTUATOR CABLE, 5-POSITION, VARIABLE CABLE TYPE, PLUG STRAIGHT M12, CODING A, ON SOCKET STRAIGHT M12, CODING A, CABLE LENGTH FREE INPUT (0.2 ... 40.0 M), 1697140/PUR/2. FREE... | |
| DISCONTINUED BY MANUFACTURER, SEQUENTIAL TRIP KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHOCK ABSORBER, 3/4INCH BORE, 2INCH STROKE, RECTANGLE FLANGE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SLIDE, IMPERIAL, 20MM BORE, TRANSITIONAL DOWEL HOLE, MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPARK IGNITION MODULE ,FOR CONTINUOUS RETRY,24V,60HZ,1A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUNDOWNER REMOTE DESKTOP CONTROLLER, 120VAC 60HZ, 2 WATT, FOR INDOOR USE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYSTEM CONTROLER, 115 VAC, 60HZ, 32VA AMPS, OUTPUT CONTACTS 30VAC / 24VDC, 5AMPS, 16 UNIVERSAL INPUTS, 8 UNIVERSAL OUTPUTS W /OVERRIDES, EXPANSION PORT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEACHING PENDANT, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK KIT, 26 PIN I/O, CABLE 0.5 M LENGTH, FOR CN1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK SENSOR, MULTIPLE LEVEL, 4 AMP, 32 V, 0.25-0.5 MM CROSS SECTION, W/ LED, IP67, (1784040000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED-THRU, 16MM, PA 66, BEIGE / YELLOW, SCREW CONNECTION, SNAP ON MOUNT, 600V, 14AWG, 87A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSITION PLATE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TTL REMOTE CORD, COILED, 9 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TUBE END, PLASTIC, FRAMES/GUARDING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TUBE KIT, SERIES SH-V, FOR SH-V400 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER HAMMER ARRESTOR, THREADED, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WAVEFORM ANALYZER, SCOPE, 2 CHANNEL, 60 MHZ, 100 MHZ MAX, 105-130 VAC INPUT, 50/60 HZ, 90 WATT, POSITION ADJUSTMENT, FUSE PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WELDING TIP, CUTTING TIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BRAKE PACK MODULE, 3AMP, 200V, 50/60HZ,8PIN,PUSH-IN , 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DSI MODULE, 11 SECOND LOCKOUT. FREE 2 YEAR RADWELL WARRANTY | |
| EDWARDS SIGNALING Flame Safety Products SIGA-IM2 | |
| EDWARDS SIGNALING Panel Accessories SIGA-MP1 | |
| EDWARDS SIGNALING Panel Accessories SIGA-TS4 | |
| EDWARDS SIGNALING Safety Systems SIGA-SB4 | |
| EDWARDS SIGNALING Safety Systems SIGA-SB | |
| EEC AEG Pilot Devices SEV-01V | |
| ELECTRICAL ADAPTER, SASC SERIES, CORROSION RESISTANCE CLASS - 2, PA-REINFORCED HOUSING, NICKEL-PLATED BRASS PLUG HOUSING, (8000326). FREE 2 YEAR RADWELL WARRANTY | |
| EMC FILTER, SURGE PROTECTION DEVICE, TYPE 3/CLASS III, NETWORK INTERFERENCE SUPPRESSION FILTER, FOR 1-PHASE POWER SUPPLY NETWORKS, REMOTE INDICATION CONTACT, 12-250 VAC OPERATING VOLTAGE, SCREW TERMINAL BLOCKS, DIN RAIL MOUNT,... | |
| EMERGENCY STATION, PULL-CORD, W/ INDICATOR, RED/WHITE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| ENCAPSULATED COND JUNCTION COMPENSATION CIRCUIT, ACCESSORY: COLD JUNCTION COMP CKT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE SCREW COVER 8X8IN. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE, ENCLOSURE, TYPE SGDN, 15-100A, 600V, NEMA 1 ENCLOSURE, SURFACE MOUNTED, INDOOR USE, UL LISTED, SUITABLE FOR USE WITH SERIES C GC,GHC,GD,GHCGFEP FRAMES, 1-3P MOLDED CASE CIRCUIT BREAKERS. FREE 2... | |
| ENCLOSURE, NEMA 3R, 36 X 24 X 8IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN PADLOCKING WING HANDLE.. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE, STAINLESS STEEL, HINGED SINGLE-DOOR, 16.125 X 14 X 6", NEMA TYPE: 3R 4 4X 12 AND 13. FREE 2 YEAR RADWELL WARRANTY | |
| ENVIROLINE SERIES ENCLOSURE, NEMA 3R/4/12/13, 16 X 16 X 8IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN SEMI-FLUSH LATCH.. FREE 2 YEAR RADWELL WARRANTY... | |
| ESBF, MODULAR PRODUCT, INCL. ACCESSORIES, SENSOR RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Safety Systems S-GT-SN | |
| EXTERNAL PANEL MOUNTING KIT, SAMH SERIES, (552377). FREE 2 YEAR RADWELL WARRANTY | |
| FAN FILTER, THERMAL MANAGEMENT, METAL MESH, 10" H X 10" W X 0.5" D. FREE 2 YEAR RADWELL WARRANTY | |
| FAUCET CONNECTOR, SERIES MIGHTYFLEX, 16INCH LENGTH, 1/2-1/2INCH FIP SOFT CONE, REINFORCED PVC LINER W/ STAINLESS STEEL BRAIDED COVER, CHLORAMINE TREATED TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| FAUCET CONNECTOR, SERIES MIGHTYFLEX, 20INCH LENGTH, 1/2-1/2INCH FIP SOFT CONE, REINFORCED PVC LINER W/ STAINLESS STEEL BRAIDED COVER, CHLORAMINE TREATED TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| FAUCET CONNECTOR, SERIES MIGHTYFLEX, 30INCH LENGTH, 1/2-1/2INCH FIP SOFT CONE, REINFORCED PVC LINER W/ STAINLESS STEEL BRAIDED COVER, CHLORAMINE TREATED TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Hydraulics SDE5-D10-O-Q6E-P-M8 | |
| FESTO Pneumatics SEA-3GS-M8-S | |
| FESTO Pneumatics SGS-M8 | |
| FIBERGLASS ENCLOSURE, UL RATING 12_ 4_ 4X. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / GRILLE ASSEMBLY, 6 INCH, UL RATING IS24. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER ASSEMBLY, THERMAL MANAGEMENT, SCREW MOUNT, 10 IN LENGTH, 6 IN WIDTH, 0.50 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER FAN COVER, 5IN X 5IN, (19978). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER MESH PANEL, 6.72 X 6.25IN, FOR USE SCE-AVK66/SCE-AVK66S S, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| FIRE LITE Fire Safety SB-10 | |
| FIREYE Sensors & Switches SB22194 | |
| FIXTURE REFLECTOR, 15 IN WIDE, 24-1/8 IN HIGH, OPEN CONE, ALUMINUM/SILVER, FOR USE WITH HIGH BAY LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| FLAME SENSOR, FURNACE, MONITORS THE BURNER, DETECT WHETHER OR NOT A FLAME IS PRESENT. FREE 2 YEAR RADWELL WARRANTY | |
| FLAT ACTUATOR, TL4019, FOR LIMIT SWITCHES, 44534-0700. FREE 2 YEAR RADWELL WARRANTY | |
| FLEX CORE Sensors & Switches SCS-1150A-LED | |
| FLOOR STAND KIT, 12IN HEIGHT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOOR STAND KIT, 6 INCH CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, FOR 12 INCH DEEP ENCLOSURES, W/ MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| FOOT KIT, S.S. EL MOUNTING (4PC.). FREE 2 YEAR RADWELL WARRANTY | |
| FRAME, SIX PORT, W/ BLANKS, SATIN COLOR / BISCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| FRAME, SIX PORT, W/ BLANKS, SATIN COLOR / SNOW. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT & REAR MOUNT SHELF FOR WR-SE. FREE 2 YEAR RADWELL WARRANTY | |
| FULL COLOR MARK SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| FURNACE IGNITER, SUPCO SIG102 , ROUND HOT SURFACE IGNITOR, 025-32656-000, 025-32626-000, 373-05342-700, 473-12509-001, L38694. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE ADAPTER, 2 AMP, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE ADAPTER, 8 AMP, PRICE/EACH . FREE 2 YEAR RADWELL WARRANTY | |
| FUSE CLIPS FOR TYPE MTE CPT 500VA AND LESS. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE COVER W/INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE KIT, HPS IMERSONATOR SERIES, 2 CLIPS, 2 MOUNTING SCREWS, 2 VOLTAGE LINKS, SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE TERMINAL BLOCK, BEIGE, 6.3 AMP, 250/500 VAC, 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FUSIBLE DISCONNECT FLANGE CABLE, 4 FT, FOR USE WITH E150/SE150/SF250/SG6 00 SERIES MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Circuit Breaker SFGMSK1 | |
| GIMATIC Sensors & Switches SL3N203G | |
| GROUNDING KIT, FOR 1-5/8 IN COAXIAL CABLE,SUREGROUND SERIES, PVC COVER, BONDING CONDUCTOR MATERIAL: COOPER, 6 GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH,SOURCING TYPE,ELECTRONIC SWITCH,6-30VDC,PNP,N O, 3 WIRE,3M. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE ASSEMBLY, 6 INCH FLANGE TYPE, CABLE OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE BLOCKING DEVICE, S1 E-FRAME, ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| HARDWARE COVER, CIRCUIT BREAKER, , CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| HARDWARE, CIRCUIT BREAKER, , CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| HEAT PUMP CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER, U S SERIES, 1.96 - 2.15 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HERMA Sensors & Switches 680297 | |
| HINGE WITH PIN, REPLACEMENT (1 PIECE), CARBON STEEL, LARGE CONCEALED HINGE. FREE 2 YEAR RADWELL WARRANTY | |
| HINGED WINDOW, KIT, 18.00" HEIGHT, 14.00" WIDTH, 1.50" DEPTH, 14.00 X 10.375 VIEWING AREA, GREY POWDER COAT, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| HOCHIKI Panel Accessories SCI-B6 | |
| HOLDER, COIN CELL, CR/BR2032, BATTERY SIZES ACCEPTED:2032, NO. OF BATTERIES:1, PRODUCT RANGE:-, ACCESSORY TYPE:COIN CELL HOLDER, BATTERY TERMINALS:PRESSURE CONTACT, FOR USE WITH:COIN CELL BATTERIES (CR2032 & BR2032) ROHS COMPLIANT: YES. | |
| HONEYWELL Flame Safety Products S87D-1012 | |
| HOOD, RAIN (FITS 6IN. FAN & FILTER CUTOUT), UL RATING IS11. FREE 2 YEAR RADWELL WARRANTY | |
| HOOD, RAIN, 9.44X7.81X4.50 INCH, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| HORIZONTAL RACK GROUND BAR KIT, 19IN LENGTH, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| I-ALERT Sensors & Switches K21911A | |
| I-ALERT Sensors & Switches K21913A | |
| IDEC Panel Accessories SFA-101 | |
| IMS SLIDING GLAND PLATE, 10 INCH (H) X 11 INCH (W) X 1 INCH (D). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 8.2VDC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT BLOCK, SMART DISTRIBUTED SYSTEM, 8POINT. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, ADDRESSABLE MINI, MOUNTS IN SINGLE GANG BOX, SUPPORT FOR CLASS B WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT/OUTPUT MODULE, UNIVERSAL, PROGRAMMABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATOR CLIP, VINYL, RED COLOR, FITS CLIPS 24A / 25 / 25C. FREE 2 YEAR RADWELL WARRANTY | |
| INTERNAL OPS TUNER, ATSC, CLEAR QAM, IPTV H.264, H.265, 4K 30 HZ/FHD SUPPORTED, 10/100/1000 MBPS ETHERNET, 3YR WARRANTY, POWER CONSUMPTION 7.0W, POWER SUPPLY +16 VDC (FROM OPTION SLOT INTERFACE). FREE... | |
| INTERNAL TERMINAL BASE, SB SERIES, PL, 12VA, UL LISTED, FM APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| JAQUET Sensors & Switches DSL EH10.02 AHV | |
| JOHNSON CONTROLS HVAC SEC99AB-24 | |
| JOINING PACK. FREE 2 YEAR RADWELL WARRANTY | |
| KB ELECTRONICS Drives SC-9860A | |
| KIT, HINGED WINDOW, UL RATING 3R_ 12. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, STAINLESS STEEL FLOOR. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, WINDOW, UL RATING IS24. FREE 2 YEAR RADWELL WARRANTY | |
| KNOB, KNURLED W/SKRT, 0.250" ,METAL. FREE 2 YEAR RADWELL WARRANTY | |
| LANDIS & GYR, SIGA-DH-LG, SIGADHLG, DUCT DETECTOR HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| LASER POINTER, FOR EASY ALIGNMENT AND INSTALLATION OF SAFETY CURTAINS, (95ASE5590) . FREE 2 YEAR RADWELL WARRANTY | |
| LIQUID EYE SIGHT GLASS, 3/8 MM, 600 PSI MAX, 500 F MAX TEMP., 3/4 INCH HEX SIZE, 3/8 MALE FLARE BOTH SIDES, 3-3/8 INCH IN LENGTH,. FREE 2 YEAR RADWELL... | |
| LOAD CONTROLLER, ZONE 2 ,902 MHZ ,120-277 VAC, 50/60 HZ, 15 AMP,GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK ADAPTER, FOR SAFETY SWITCHES SGA/SGP/STA/STP/STM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LOUVER KIT, GRAY, 7.88X7.5IN, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LOUVER KIT, THERMAL MANAGEMENT, 3.88IN HEIGHT, 4.50IN WIDTH,. FREE 2 YEAR RADWELL WARRANTY | |
| LUMBERG AUTOMATION Sensors & Switches VAD 1A-1-3-M12-5 | |
| LUTRON, SB-3WDN-WH-E01-CPN18 60, SB3WDNWHE01CPN1860, FACEPLATE/BUTTON KIT, DUAL 3 BUTTON, OPEN/STOP/CLOSE, GREY/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LUTRON, SB-3WN-WH-E01-CPN185 7, SB3WNWHE01CPN1857, FACEPLATE/BUTTON KIT, FOR CONTROL STATION, 1GANG, OPEN/STOP/CLOSE, GREY/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| M&S SYSTEMS Safety Systems DAES3307-A-D-0-0 | |
| MAMMOTH COMMERCIAL HVAC Sensors & Switches 9973300601 | |
| MECHATRONICS HVAC SGR-59 | |
| MECMAN Sensors & Switches 322-12-0025 | |
| METAL PROTECTION CAP, WITH STEEL WIRE, FOR M23 HYBRID CONNECTORS WITH KNURLED NUT, (1622141). FREE 2 YEAR RADWELL WARRANTY | |
| MIGHTY MAX BATTERY Safety Systems ML4-6 | |
| MODULE, CORD SET, PICONET SYSTEM, 8 CHANNEL, DIGITAL INPUT/OUTPUT, M8, 24 VDC, 6824169. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING FEET, ANGLE IRON (18IN.). FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING FOOT KIT, ELJ ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING HARDWARE STRAP KIT, FOR FC20/FCI/FCII/CDP6/S B1/SB2/SB3 PANEL BOARDS, DUAL/TWIN BRANCH MOUNTING STYLE, 3.75IN HEIGHT, SUITABLE W/ NEB/HEB CIRCUIT BREAKER FRAMES, 600 VAC, 125 AMP, COPPER. FREE 2 YEAR RADWELL... | |
| MOUNTING KIT, SAMH SERIES, FRONT PANEL, PA/POM MATERIAL, 8035561. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING OPTIONS - ENVIROLINE JUNCTION ENCLOSURE (ELJ) MOUNTING FOOT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING PANELS, SUB-PANELS, INDIVIDUAL PANEL SUPPORTS,TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING PANELS, TYPE 1, SUB-PANELS. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING SCREW KIT, FOR CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| MUELLER LUG TEST CLIP, BATTERY CLIP, 1-1/16 INCH JAW OPENING, 100AMP, COOPER. FREE 2 YEAR RADWELL WARRANTY | |
| MUTING CONNECTION BOX, (95ASE2050) MUTING CONNECTION BOX WITH FORCIBLY GUIDED RELAYS 2NO START PUSHBUTTON OVERRIDE KEY SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| N CH MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(ON) :12MOHM; RDS(ON) TEST. FREE 2 YEAR RADWELL WARRANTY | |
| N CH MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.9A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON) :34MOHM; RDS(ON) TE. FREE 2 YEAR RADWELL WARRANTY | |
| N CH MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6A; DRAIN SOURCE VOLTAGE VDS:80V; ON RESISTANCE RDS(ON):35MOHM; RDS(ON) TEST V. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA-4/4X 400A CB ENCL, CIRCUIT BREAKER, ENCLOSURE, CIRCUIT BREAKER, CIRCUIT BREAKER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| NOARK, SHT22N, CIRCUIT BREAKER ACCESSORY, AV480, 500V, 10VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches SA34-T | |
| OP MECH-FLANGE MTD. FREE 2 YEAR RADWELL WARRANTY | |
| PADLOCK ADAPTER FOR MOLDED CASE CIRCUIT BREAKER,. FREE 2 YEAR RADWELL WARRANTY | |
| PANELBOARD KIT, POW-R-XPRESS, SERVICE ENTRANCE KIT, SINGLE OR THREE PHASE, PANEL TYPE PRL1A/PRL2A, 100/225 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PELCO Panel Accessories SE-0111-PNC | |
| PHD INC , CYLINDER PISTON ROD, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Sensors & Switches SAC-3P-M12Y/2XM 8FS | |
| PHOENIX CONTACT Sensors & Switches SACB-8/16-L-C SCO P | |
| PHOENIX CONTACT Sensors & Switches SACB-8/16-M23 | |
| PILLA ELECTRICAL PRODUCTS Safety Systems PILENS | |
| PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT CONTROL, INTERMITTENT , 100 PERCENT SHUTOFF,25V 60HZ,. FREE 2 YEAR RADWELL WARRANTY | |
| PLATE, UNIVERSAL CUTOUT TO V-STYLE ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| PLUGS, HOLE- BULK, KNOCKOUT FILLER BUTTON, 1.75 X 1.75 X 0.50 IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CLEVIS FASTENER, M20X1.5, INTERNAL THREAD, GALVANIZED STEEL, SG SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MUFFLER, SCM SERIES . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PLUG CONNECTOR, STRAIGHT, M8X1, 3 PIN, SCREW TERMINAL, (192009). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE, 3-3/4 IN, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC MUFFLER, 3/4 INCH, MALE, SBM SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSOR HEAD HIGH ACCURACY 0-.6MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONER, 2-10VDC, FOR PROPORTIONAL ACTUATORS, FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| POSITIONER, PROPORTIONAL ACTUATOR, 2-10VDC, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| POWER PANEL & SWITCHBOARD CIRCUIT BREAKER KIT, DESIGNED FOR P4/P5 POWER PANELS, W/ DISTRIBUTOR KIT (CONTAINS PARTS TO CONNECT BREAKER TO DISTRIBUTION BUS), ED BREAKER FRAME TYPE, 600 VAC, 125... | |
| PRESSURE SENSOR, 0 TO 10 BAR, 1 PUSH-IN PORT, 6MM OD TUBE, PNP OUT, 3 PIN M8 PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PRINT POCKET FOR ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PROTECTIVE BRACKET, SLOT WIDTH 44MM, COLD ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| QR ACCESSORIES, BREAKER QR HDL SLIDING BAR INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches SATE-LITE-35-SUB | |
| RECEPTACLE 6PIN PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE ALARM, LED. USE WITH -SB AND -SB4, STANDARD BASE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE MOUNTING KIT BEZEL 1M-CAB DIN ADP. HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE TEST STATION KEYED, FOR 2 WIRE SUPERDUCT DETECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| RENEWAL KIT, B-TYPE, SSCNET INTERFACE, 100/200 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| RENEWAL KIT, B-TYPE,7KW. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT FILTER, 4IN. NEMA 12 (6 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT FILTER, 6IN. NEMA 3R & 12 (6 PACK). FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SATE LITE SATE-LITE-35, REFLECTOR, ROUND, 3INCH W/CENTER MOUNT HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RESIDEO Flame Safety Products S87C1014 | |
| RESIDEO Flame Safety Products S89F-1098 | |
| RIDERSERIES RCM, RELAY BASE, NO. OF CONTACTS: 2 CO CONTACT, CONTINUOUS CURRENT: 12 A, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| RISER MONITOR MODULE, EST, STANDARD MOUNT, FOR MONITORING POWER / AUDIO / TELEPHONE. FREE 2 YEAR RADWELL WARRANTY | |
| ROD CLEVIS, M4 SIZE, INTERNAL THREAD, GALVANIZED STEEL MATERIAL, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, (6532). FREE 2 YEAR RADWELL WARRANTY | |
| RT UNIT CONTROLLER WIRELESS ZIGBEE PRO 3H/2C. FREE 2 YEAR RADWELL WARRANTY | |
| S-SERIES FAN KIT. FREE 2 YEAR RADWELL WARRANTY | |
| S90-MA-5-B01-PP PHOTOELECTRIC SENSOR CUBIC RETRO REFLEX POLARIZED METAL AXIAL PNP NO/NC - M12. FREE 2 YEAR RADWELL WARRANTY | |
| S90-ML-5-C01-PP PHOTOELECTRIC SENSOR CUBIC PROXIMITY AXIAL LASER PNP NO/NC - M12. FREE 2 YEAR RADWELL WARRANTY | |
| SA21-38R, STRAINER BASKET ASSY. FREE 2 YEAR RADWELL WARRANTY | |
| SA34-F1. FREE 2 YEAR RADWELL WARRANTY | |
| SA420 SIGNAL CONDITIONER WITH 115 VAC, 230 VAC, 12 VDC, 24 VDC OPTIONS, PRODUCT # 800-084000, SIGNAL CONDITIONER, DIGITAL, 120VAC, 10VDC, 4-20MA, SUGGESTED REPLACEMENT FOR DSC-10C AND DSC-10CA. FREE 2... | |
| SAFETY EDGE, 15 MM X 34 MM, 2-WIRE CABLE + TERMINATING RESISTOR, 1200 MM SENSOR LENGTH, 5 METER CABLE LENGTH ON SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY EDGE. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW ENCLOSURE 3-POINT LATCH ROD KIT, 3/8 X 5/8IN ALUMINUM. FOR USE WITH SAGINAW 5IN AND 7IN DOOR HANDLES.. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW ENCLOSURE 3-POINT LATCH ROD KIT, 5/16IN FLAT CARBON STEEL. FOR USE WITH ENVIROLINE SERIES ENCLOSURES.. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW ENCLOSURE FOLDING SHELF, 12 X 12IN, CARBON STEEL, WHITE, POWDER COAT FINISH. MOUNTING HARDWARE INCLUDED. INSTALLS INSIDE OR OUTSIDE OF ENCLOSURE.. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW HVAC SCE-FGA66 | |
| SAGINAW LOUVER VENT, 10.56 X 9.50IN (HXW), CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, 9.31 X 8.00IN (HXW) CUTOUT, FOR VENTILATION OF METAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| SAGINAW LOUVER VENT, 5.63 X 7.50IN (HXW), CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, 4.38 X 6.00IN (HXW) CUTOUT, FOR VENTILATION OF METAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| SAGINAW REMOVABLE WIRE COVER, 6 X 35 X 14IN (HXWXD), CARBON STEEL, WHITE. FOR USE WITH FREESTANDING ENCLOSURES. MOUNTING HARDWARE INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW REMOVABLE WIRE COVER, 6 X 35 X 20N (HXWXD), CARBON STEEL, WHITE. FOR USE WITH FREESTANDING ENCLOSURES. MOUNTING HARDWARE INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| SAGINAW SMALL CONCEALED HINGE, REPLACEMENT, CARBON STEEL. PACKAGE OF 2. HINGE, PIN AND CLIP INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| SATIN COLOR 1-GANG WALLPLATE BISCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SC ENCLOSURE, UL LISTED TYPE 3R_ 4 AND 12. FREE 2 YEAR RADWELL WARRANTY | |
| SC09-10M540. FREE 2 YEAR RADWELL WARRANTY | |
| SC09-10M580. FREE 2 YEAR RADWELL WARRANTY | |
| SC09-SP40. FREE 2 YEAR RADWELL WARRANTY | |
| SCAME Sensors & Switches 590.YM49R1 | |
| SCF SPLICE TRAY, 0-2 IN, 12 HEAT SHRINK SINGLE FIBER SPLICES. FREE 2 YEAR RADWELL WARRANTY | |
| SCHWEITZER ENGINEERING Servo Products SEL-C662 | |
| SCM SNOW MELT MAT, 3 X 15.4 FT, 2220 W, 240 V, RANGE / 46.3 SQ FT AT 9.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SECONDARY FUSE KIT, INCLUDES: 2 CLIPS, 2 MOUNTING SCREWS, 2 VOLTAGE LINKS AND INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR HANDLE, NEMA3R/12, AB&C FRAME, RED, SIZE 0. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR HANDLE, RED, SIZE 00, NEMA3R/12, A B&C FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| SENSIT Sensors & Switches 375-2611-00 | |
| SENSOR ACTUATOR INTERFACE CONNECTOR PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR ACTUATOR INTERFACE, SAI PASSIVE DISRIBUTOR, M8, WITH M12 OUTLET, 8 POLE, A-CODED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR ACTUATOR PASSIVE DISTRIBUTOR M12 HOOD. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CABLE M8/M12 90DEG 3POS CONNECTORS 1/2M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CAP, 18MM, NONSHLD DELRIN,. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CAP, 18MM, SHLD DELRIN,. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD, HEAT RESISTANT / SHIELDED THREAD, M16 X 20 THREAD, FERROUS METAL. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR KIT, OUTDOOR, SILICON TEMP SENSOR, 9IN LEADS, OUTDOOR ENCLOSURE, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, 10 ... 30VDC, 4 WIRES, 3M CABLE, M12, 4 POLE CONNECTOR, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX W/LED W/MASTER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX, 6 - M8 SOCKETS, 3 - POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX, CONNECTION METHOD M12 SOCKET PLASTIC, NUMBER OF SLOTS 6, NUMBER OF POSITIONS 4, CODING A - STANDARD, SLOT ASSIGNMENT SINGLE, STATUS DISPLAY YES, PNP MASTER CABLE CONNECTION M23... | |
| SENSOR/ACTUATOR BOX, CONNECTION METHOD: M12 SOCKET PLASTIC, NUMBER OF SLOTS: 8, NUMBER OF POSITIONS: 5, CODING: A - STANDARD, SLOT ASSIGNMENT: DOUBLE, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX, SACB SERIES, M12-SPEEDCON CONNECTION, 8 SLOTS, 5 POSITIONS, DOUBLE SLOT ASSIGNMENT, PNP, (1452851). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX, STANDARD, M8 SOCKET METAL, 8 SLOTS, 3 POSITION, PNP, PUR/PVC, 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR CABLE 3POS 24VAC/DC 4AMP 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL COMMUNICATIONS INTERFACE, REMOTE RS232C TO PC/JVOP-181 J1000, (REMOVEABLE) M REMOTE INTERFAC, RS 232C. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE TOOL UPDATE KIT - FOR 6258, INCLUDES DETECTOR REMOVAL TOOL AND VACUUM ATTACHMENT, USE WITH CONVENTIONAL VACUUM CLEANER TO REMOVE DUST AND DEBRIS FROM SIGNATURE DETECTORS.. FREE 2 YEAR... | |
| SERVIT COVER, (1 EACH), FOR KS1Z/KS20 SERVIT, SC TYPE, PLASTIC SPLIT, INDOOR/OUTDOOR USE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO CABLE, 25 PIN FEMALE, SUB-D, 22AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SET SCREW, LENGTH 0.5", WIDTH 0.25", HEIGHT 0.25", . FREE 2 YEAR RADWELL WARRANTY | |
| SG30P MODELS SUPPLIED WITH 3-PRONG POWER CORD, INCANDESCENT, VOLTAGE 115, HOUSING BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SHAFT ADAPTER KIT, 6.0 TO 5.0 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| SHORTING CAP, 120-480V. FREE 2 YEAR RADWELL WARRANTY | |
| SHROUD: LPAX. FREE 2 YEAR RADWELL WARRANTY | |
| SHUNT TRIP, 48 VAC/DC, SPECTRA SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNATURE MODULE MOUNTING PLATE, 1/2-FOOTPRINT. SPACE FOR UP TO TWO 2-GANG SIGNATURE MODULES OR FOUR 1-GANG SIGNATURE MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| SILENT KNIGHT SECURITY SYS Fire Safety SD505-6SB | |
| SILENT KNIGHT SECURITY SYS Panel Accessories SD500-MIM | |
| SILENT KNIGHT SECURITY SYS Panel Accessories SD505-6AB | |
| SILENT KNIGHT SECURITY SYS Test Equipment SD500-AIM | |
| SILVERAIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| SINKING ELECTRONIC SWITCH, 3 M, WIRE VERSION, 6-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SK15 KIT ULTRABAKE THREAD MASK AND. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE WIRE, REPPLACEMENT PART, P/N 338500, FOR MCDONNELL MILLER NO. 7-B SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SLOAN VALVE CO Pumps SFP-40-A | |
| SMARTEYE MARK II WITH RED LED, POTENTIOMETER ADJUSTMENT, 4-WIRE M12 IN-LINE CONNECTOR AND F1 FIBEROPTIC OPTICAL BLOCK. 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED. THE MAXIMUM RANGE DEPENDS ON... | |
| SNUBBER, IGBT, 1000VDC, 200DV-DT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLA HD Power Supplies SDU 24-BAT | |
| SOUNDER BASE, LOW FREQUENCY, FOR CO AND FIRE DETECTORS, 520 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOUNDER BASE, SIGNATURE SERIES, AUDIBLE, LOW FREQUENCY (520HZ), MOUNTS TO 4 SQUARE (2-1/8 INCH DEEP) NORTH AMERICAN ELECTRICAL BOX, FOR CO AND FIRE DETECTORS, COMPATIBLE WITH SIGA1, SIGA2 AND GSA... | |
| SPECTRALERT ADVANCE ACCESSORIES, CEILING MOUNT SURFACE MOUNT BACK BOX, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE, MEDIUM BORE, 1/2INCH PIPE CONNECTION, 2900 I/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE TRAYS , 24 HEAT-SHRINK SINGLE-FIBER SPLICES. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICE TRAYS, 24 HEAT-SHRINK SINGLE-FIBER SPLICES OR 4 MASS FUSION SPLICES. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD SCANNER ENGINE ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| STANDOFF, HEX FEMALE-FEMALE, 25MM, NYLON, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STANDOFF, HEX MALE-FEMALE, 38.00 MM, M3, STANDOFF, NYLON (POLYAMIDE), BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STANDOFF, WITH 30MM MOUNTING BASE, PLASTIC, EZ LIGHT, 77852, SA SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT, DRONE UNIT, INCANDESCENT, VOLTAGE 115, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT, DRONE UNIT, NO FLASHER NOR TOGGLE SWITCH, LIGHTS ACTIVATED BY CUSTOMER SUPPLIED RELAYS, LED, VOLTAGE 115 VAC, HOUSING YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT--DRONE UNIT, NO FLASHER NOR TOGGLE SWITCH, (LIGHTS ACTIVATED BY CUSTOMER SUPPLIED RELAYS), INCANDESCENT, VOLTAGE 12, HOUSING BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT--DRONE UNIT. NO FLASHER NOR TOGGLE SWITCH. (LIGHTS ACTIVATED BY CUSTOMER SUPPLIED RELAYS), LED, VOLTAGE 115, HOUSING BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT--DRONE UNIT. NO FLASHER NOR TOGGLE SWITCH. (LIGHTS ACTIVATED BY CUSTOMER SUPPLIED RELAYS), LED, VOLTAGE 12, HOUSING BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT--DRONE UNIT. NO FLASHER NOR TOGGLE SWITCH. (LIGHTS ACTIVATED BY CUSTOMER SUPPLIED RELAYS), LED, VOLTAGE 24, HOUSING BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| STOP & GO SIGNAL LIGHT--MASTER CONTROL UNIT INCLUDING FLASHER AND TOGGLE SWITCH. NS (NO SWITCH) MODELS CONNECT TO CUSTOMER SUPPLIED EXTERNAL SWITCH. SG20P MODELS SUPPLIED WITH 3-PRONG POWER CORD, LED,... | |
| STRAIGHT COLUMN,GENERAL ACCESSORIES, 35H X 4W X 4D. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBPANEL, FLAT JUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 105, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 105, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 105B, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 105B, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 190, BATTERY, NIMH, 7.2V, 3800MAH, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 190C, BATTERY, NIMH, 7.2V, 3800MAH, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 90B, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 90B, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 91, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 91, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 92, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 92, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 92B, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 92B, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 93, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 93, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 95, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 95, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 96B, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 96B, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 97, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 97, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 97AUTO, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 97AUTO, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 98AUTO, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 98AUTO, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 99, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 99, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 99B, BATTERY, NIMH, 4.8V, 2500MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE BATTERY FOR FLUKE METER SCOPEMETER 99B, BATTERY, NIMH, 4.8V, 5000MAH VERSION, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DELPHI SA10034-11, BATTERY, ALKALINE, 1.5V, 17000MAH, SIZE D. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR SENSOR TESTPAK-E18401, SENSOR VOLTAGE TESTER, 18V, PUSH-TYPE TERMINALS, WORKS W/ 10-30 V DC SENSORS (2 /3/ OR 4 WIRE) W/ A MAXIMUM SENSOR CURRENT DRAW OF 100... | |
| SUBSTITUTE FOR GENERAL ELECTRIC SBSL1G, BUS PLUG CONVERSION KIT, 100 AMP, 600 VOLT, WITH GROUND, CONVERTS GENERAL ELECTRIC ARMOR CLAD & SPECTRA SERIES INTO SPECTRA LOW-AMP SERIES, FOR USE WITH... | |
| SUBSTITUTE FOR PARKER SCM8-316, UNION, 8MM ( TUBE OD ), DOUBLE FERRULE, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PHOENIX CONTACT SACC-FS-4CON-PG 7-M SCO, FIELD CONNECTOR - M12, 4 WIRE, FEMALE STRAIGHT, PG7 GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PHOENIX CONTACT SACC-M12FS-4CON-PG7, FIELD CONNECTOR, M12, 4 WIRE, FEMALE STRAIGHT, CONNECTOR W/ PG7 GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PHOENIX CONTACT SACC-M12MS-5PLM, FIELD CONNECTOR, M12, MALE STRAIGHT, 5-PIN, PG9 GLAND . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SOLA SDU 24-BAT BATTERY, BATTERY, SEALED LEAD ACID, 12V, 5AH, RE-CHARGEABLE, F1 TERMINAL, MUST RE-USE: YOUR EXISTING CABLING AND HARDWARE.. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE BACK-BOX, 5 1/2”L X 5 9/16”W X 3 9/16”D CHIMES, SPEAKERS, ETC., RED. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNT BACKBOX, FOR BG SERIES PULL STATIONS, USE WITH FIRE-LITE AGENT RELEASE STATIONS, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 5-PORT 10/100 DESKTOP UNMANAGED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 20 AMP, 2 POSITION MAINTAINED, ON/OFF, 2 WIRES, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY | |
| SYNERGY SURFACE MOUNT BOX, 1 PORT, WHITE, ACCOMMODATES SINGLE POSITION FIBER JACKS, HINGED SCREW CAP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, FOR WALL HEATERS. FREE 2 YEAR RADWELL WARRANTY | |
| TILT WALL MOUNT, 20 TILT, POLYCARBONITE. FREE 2 YEAR RADWELL WARRANTY | |
| TOPWORX Sensors & Switches AV-TA09 | |
| TORCH CUTTING TIP, GAS: ACETYLENE, SIZE: 00. FREE 2 YEAR RADWELL WARRANTY | |
| TRI LITE Traffic Products SG10-115RG-LED | |
| TRI LITE Traffic Products SG10-115RG | |
| TRI LITE Traffic Products SG10-12RG-LED | |
| TRI LITE Traffic Products SG10-24RG | |
| TRI LITE Traffic Products SG10B-12RG-LED | |
| TRI LITE Traffic Products SG10B-24RG-LED | |
| TRIM SKIRT/RING - BLACK. USE WITH SIGA-OSHDB/SIGA-OSHC DB TO HIDE WHITE DETECTOR BASE.. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, 500W, 10V, DO-204AC; REVERSE STAND-OFF VOLTAGE, VRWM:10V; BREAKDOWN VOLTAGE RANGE:11.1V TO 12.3V; CLAMPING VOLTAGE MAX, VC:17V; DIODE CONFI. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRACAP ARMORED CAPILLARY, FITTING TYPE AND INTERNAL CAPILLARY/ TUBE DIAMETER: 1/4" SAE FEMALE FLARE WITH A 0.06" INTERNAL DIAMETER CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRACAP ARMORED CAPILLARY, FITTING TYPE, INTERNAL CAPILLARY, TUBE DIAMETER 1/4",SAE FEMALE FLARE W/0.06" INTERNAL DIAMETER CAPILLARY, FIRST TUBE ANGLE DEPRESSOR STRAIGHT WITH DEPRESSOR, SECOND TUBE ANGLE AND DEPRESSO: 90 DEGREE... | |
| UNION, 20MM ( TUBE OD ), DOUBLE FERRULE, 316SS, REPLACES A-LOK PART # SCM20-316. FREE 2 YEAR RADWELL WARRANTY | |
| USER INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| UTC FIRE & SECURITY COMPANY , EDWARDS , SIGA-DGSB , SIGADGSB ,DETECTOR (SMOKE) GUARD SURFACE BOX,FOR SIGA-DG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, 339500, FOR NO 21 SERIES, 2X2X2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MINI TOG DET (180) 3WNC. FREE 2 YEAR RADWELL WARRANTY | |
| VENT KIT, LOUVER VENT, 5.63 X 5.50 INCH, CARBON STEEL, ANSI 61, GRAY, POWDER COAT FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| WAKEFIELD Panel Accessories SCGB-1KT | |
| WALL MOUNT FOR SURVEILLANCE CAMERA, GOOSE NECK STYLE MOUNT, ALUMINUM CONSTRUCTION, IVORY FINISH, 4 BOLT HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| WESCO INDUSTRIAL PRODUCTS Sensors & Switches MS2-BB-OO | |
| WESTWOOD Sensors & Switches E5-1M8-2PK | |
| WESTWOOD Sensors & Switches E5-2F4 | |
| WESTWOOD Sensors & Switches S312-200 | |
| WESTWOOD Sensors & Switches WIP-17-5 | |
| WIEGMANN ENCLOSURE, NEMA 1, 4 X 4 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY | |
| WIEGMANN ENCLOSURE, NEMA 1, 4 X 4 X 4IN (HXWXD), WALL MOUNT, WITH KNOCKOUTS, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY | |
| WIEGMANN ENCLOSURE, NEMA 1, 6 X 6 X 6IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY | |
| WIEGMANN ENCLOSURE, NEMA 1, 8 X 8 X 4IN (HXWXD), WALL MOUNT, WITH KNOCKOUTS, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY | |
| WIELANDER SCHILL Sensors & Switches 497096 | |
| YASKAWA ELECTRIC Drives SI-232/J | |
| ZEBRA Bar Code Equipment SG-ET4X-10EXOSKL1-01 |
| << Prev | Next >> |