Texas Instruments High-Performance Analog Electrical Accessory SN74HC266D

Description
LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74HC266; LOGIC TYPE:XNOR; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74HC266; LOGIC TYPE:XNOR; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Accessory - 16633501 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
16633501
Electrical Accessory 16633501
LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74HC266; LOGIC TYPE:XNOR; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74HC266; LOGIC TYPE:XNOR; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16633501
Product Name Electrical Accessory
Unlock Full Specs
to access all available technical data

Similar Products