Texas Instruments High-Performance Analog Electrical Accessory SN74F543DW

Description
LOGIC, REGISTERED TRANSCVR, 24SOIC; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74F; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, REGISTERED TRANSCVR, 24SOIC; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74F; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Accessory - 17217378 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
17217378
Electrical Accessory 17217378
LOGIC, REGISTERED TRANSCVR, 24SOIC; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74F; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, REGISTERED TRANSCVR, 24SOIC; LOGIC FAMILY / BASE NUMBER:-; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; LOGIC CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74F; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 17217378
Product Name Electrical Accessory
Unlock Full Specs
to access all available technical data

Similar Products