Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194522-SL52R
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, CPU PROCESSOR, 1.00GHZ, 133 MHZ, 256K, 32-BIT, 29 W, 1 CORE, PENTIUM III, 1000/256/133/1.75, SL52R. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1194522-SL52R | 38433458 |
| Product Name | Custom Parts - Custom Parts (S - T) - SL52R | Computer Accessory |