MaxLinear, Inc. Panel Accessory SP232ACT-L/TR

Description
RS232 TRANSCEIVER, 240KBPS, WSOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:WSOIC; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
RS232 TRANSCEIVER, 240KBPS, WSOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:WSOIC; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Accessory - 108969356 - Radwell International
Willingboro, NJ, United States
Panel Accessory
108969356
Panel Accessory 108969356
RS232 TRANSCEIVER, 240KBPS, WSOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:WSOIC; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RS232 TRANSCEIVER, 240KBPS, WSOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:WSOIC; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108969356
Product Name Panel Accessory
Unlock Full Specs
to access all available technical data