LOGIC, BUS TRANSCVR OCTAL, 20SOIC; LOGIC FAMILY / BASE NUMBER:74HC640; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 16928933 |
| Product Name | Electrical Accessory |