Richardson RFPD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31
Product Name Notes
1.00mm, FEMALE, 2 HOLE FLANGE, POST CONTACT, CPW
12 GHZ BMZ female to RG142. Datasheets available upon request.
12 GHz BMZ MALE TO RG-142 FOR M38999 SIZE 8 CAVITY - 50 Ohm
18 GHz BMZ Female to RG-402 for M38999 Size 8 Cavity - 50 Ohm
18 GHz BMZ FEMALE TO TFLEX-405 FOR M38999 SIZE 8 CAVITY - 50 Ohm
18 GHz BMZ MALE TO FLEX-405 FOR M38999 SIZE 8 CAVITY - 50 Ohm
18 GHz BMZ MALE TO RG-402 FOR M38999 SIZE 8 CAVITY - 50 Ohm
2.40 Angled Connector, Jack
2.4mm Female Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
2.4mm Female Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
2.92mm Female Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
2.92mm Female Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole (CPW / Microstrip)
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole (Stripline)
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole, with 4.76mm Screws (CPW / Microstrip)
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole, with 4.76mm Screws (Stripline)
2.92mm Female Solderless PCB Edge Launch Connector, 2 Hole
3.50 Angled Connector, Jack
40 GHz BMZ TO TFLEX-405 FOR M38999 SIZE 8 CAVITY - 50 ohm
50 Ohm SMA Jack Board Connector
50 Ohm, SMB Right Angle Plug Cable Connector, for RG178 or RG316 Cable
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Full Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Through Hole, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent, Heavy Gold
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Smooth Bore
50 Ohm, SMP Plug Board Connector, 40 GHz, Surface Mount, Catchers Mitt
50 Ohm, SMP Plug Board Connector, 40 GHz, Through Hole, Catchers Mitt
50 Ohm, SMPM Plug Board Connector, 65 GHz, Edge Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Right Angle, Through Hole, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Through Hole, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Smooth Bore
50 Ohm, TNC Plug, Cable Termination
7-16(f) RECEPTACLE, PANEL, FRONT MOUNTING
75 Ohm, SMB Edge Mount, Jack PCB Connector, Surface Mount
75 Ohm, SMB Right Angle Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Plug Cable Connector, RG179 Cable
BMA/M38999 PIN FOR FLEX 402 CABLE - 50 Ohm
BMZ 75 OHM pin. Datasheets available upon request.
BMZ 75 Ohm Socket For RG-179 Cable Fit M38999 Size 8 Cavity
BMZ 75 OHM Socket. Datasheets available upon request.
BMZ Pin D38999 Contact (Size 8) for RG-174 Cable
BNC Series PCB Mount Straight Jack Connector, Nickel Plated
BNC Series Straight Clamp Jack Connector for RG405, Brass Body, Nickel Plated
Flange mount jack receptacle, slotted contact
Flange mount jack receptacle, solder bushing contact
Flange mount jack receptacle, solder pot contact
Flange mount jack receptacle, threaded contact
HIGH FREQ. (110 GHz) MALE BLIND-MATE FOR M38999 SIZE 16 CAVITY SMOOTH BORE INTERFACE
M38999/BMA pin contact for Tflex 405 cable. Datasheets available upon request.
M38999/BMA socket contact for Tflex 405 cable. Datasheets available upon request.
M38999/BMA SOCKET FOR TFLEX 402 CABLE - 50 Ohm
PN Jack solder on bulkhead mount. Datasheets available upon request.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Female Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
SMA Female Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
SMA Jack 2 Hole Flange Mount with Solder Cup
SMA Jack 4 hole flange mount. Datasheets available upon request.
SMA Jack Panel Receptacle
SMA Jack, 4 Hole Flange Mount with Solder Pot
SMA Jack, Panel Receptacle Captive Contact
SMA Plug Connector (Solder-on) for 0.141 Diameter Semi-Rigid Cable
SMA Plug Right Angle Crimp for RG 147, RG 179, RG 187, RG 188, RG 316/U Cable
SMA Plug Right Angle Solder on for 0.141 Semi-Rigid
SMA Series Jack Connector (4-Hole Flange), Stainless Steel Plated
SMA Series Jack Connector (4-Hole Flange), Tin Plated
SMA Series Jack Connector (4-Hole Flange, 0.375 inch Square), Stainless Steel Plated
SMA Series Jack Connector (4-Hole Flange, 1 inch), Gold Plated
SMA Series Jack Connector, Gold Plated
SMA Series Press-In Jack Connector, Pin Contact, Stainless Steel Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Stainless Steel Body, Passivated
SMA Series Straight Panel Jack Connector, Stainless Steel Body, Passivated
SMB Series Straight Panel Mount Jack Connector (4-Hole Flange), Brass Body, Nickel Plated
SMP Coaxial PCB Connector (Male) - Full detent
SMP Connector Shroud - Limited Detent
SMP Edge Mount PCB Jack Surface Mount Full Detent 50 Ohm
SMP Male Bulk Head MT Catchers Mitt for 0.047 Semi-Rigid Cable
SMP Male Bulk Head MT Catchers Mitt for 0.086 Semi-Rigid Cable
SMP Male FD (Full Detent) Right Angle Body, PCB Mount Connector, 4 Leg, Straight
SMP Male FD (Full Detent) Shroud (only), Two Hole Flange Mount, No Contact, see catalog for precise dimensions
SMP Male LD (Limited Detent) PCB Mount Connector, 4 Leg, Right Angle Contact
SMP Male LD (Limited Detent) PCB Mount Connector, 4 Leg, Straight Contact
SMP Male LD (Limited Detent) Right Angle Body, PCB Mount Connector, 4 Leg, Straight
SMP Male LD (Limited Detent) Shroud (only), Two Hole Flange Mount, No Contact, see catalog for precise dimensions
SMP Male QB Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
SMP Male QB Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
SMP Male SB (Smooth Bore) PCB Mount Connector, 4 Leg, Right Angle Contact
SMP Male SB (Smooth Bore) PCB Mount Connector, 4 Leg, Straight Contact
SMP Male SB (Smooth Bore) Right Angle Body, PCB Mount Connector, 4 Leg, Straight
SMP Male SB (Smooth Bore) Shroud (only), Two Hole Flange Mount, No Contact, see catalog for precise dimensions
SMP Right Angle Crimp Plug for RG-316 Double-Braid 50 Ohm
SMP Right Angle Crimp Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Right Angle PCB Jack Limited Detent 50 Ohm
SMP Right Angle Plug for.086 Semi-Rigid Cable 50 Ohm
SMP Straight PCB Jack Catcher's Mitt 50 Ohm
SMP Straight PCB Jack Full Detent 50 Ohm
SMP Straight PCB Jack Full Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent 50 Ohm
SMP Straight PCB Jack Limited Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent Surface Mount with Thru-Hole Contact 50 Ohm
SMP Straight PCB Jack Smooth Bore 50 Ohm
SMP Straight PCB Jack Smooth Bore Rear Mount 50 Ohm
SMP Straight PCB Jack Through-Hole legs Catcher's Mitt 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable with Anti-Rock Ring 50 Ohm
SMP Straight Solder Plug for.086 Semi-Rigid Cable 50 Ohm
Straight SMP Male FD (Full Detent) Cable Connector, Bulkhead Mount (for 0.047 Cable)
Straight SMP Male FD (Full Detent) Cable Connector, Bulkhead Mount (for 0.085 Cable)
Straight SMP Male FD (Full Detent) Cable Connector, Two Hole Flange Mount (for 0.047 Cable)
Straight SMP Male FD (Full Detent) Cable Connector, Two Hole Flange Mount (for 0.085 Cable)
Straight SMP Male FD (Full Detent) Thread-In Terminal, .018” Contact FD
Straight SMP Male FD (Full Detent) Two Hole Flange Mount, Field Replaceable, Accepts .012"" Pin, see catalog for precise dimensions.
Straight SMP Male LD (Limited Detent) Cable Connector, Bulkhead Mount (for 0.047 Cable)
Straight SMP Male LD (Limited Detent) Cable Connector, Bulkhead Mount (for 0.085 Cable)
Straight SMP Male LD (Limited Detent) Cable Connector, Two Hole Flange Mount (for 0.047 Cable)
Straight SMP Male LD (Limited Detent) Cable Connector, Two Hole Flange Mount (for 0.085 Cable)
Straight SMP Male LD (Limited Detent) Thread-In Connector, .018"" Contact
Straight SMP Male LD (Limited Detent) Thread-In Terminal, .018” Contact FD
Straight SMP Male LD (Limited Detent) Two Hole Flange Mount, Field Replaceable, Accepts .012"" Pin, see catalog for precise dimensions.
Straight SMP Male SB (Smooth Bore) Cable Connector, Two Hole Flange Mount (for 0.047 Cable)
Straight SMP Male SB (Smooth Bore) Cable Connector, Two Hole Flange Mount (for 0.085 Cable)
Straight SMP Male SB (Smooth Bore) Thread-In Connector, .018"" Contact
Straight SMP Male SB (Smooth Bore) Thread-In Terminal, .018” Contact FD
Straight SMP Male SB (Smooth Bore) Two Hole Flange Mount, Field Replaceable, Accepts .012"" Pin, see catalog for precise dimensions.
SVK JACK 4 HOLE FLANGE MOUNT W/REAR FEMALE CONTACT
SVK JACK BULKHEAD TO .085 SEMI-RIGID CABLE
SVK JACK SPARKPLUG W/REAR SOCKET CONTACT
TNC JACK 4 HOLE FLANGE MOUNT
TNC Series Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
TNC Series Right Angle PCB Mount Jack Connector, Nickel Plated
Type F Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
Type F Straight Panel Jack Connector, Brass Body, Bright Tin Plated
Type F Straight Panel Jack Connector, Tin Plated
Type N 4-Hole Flange Mount Jack Connector (50 Ohm), Silver Plated
Type N 4-Hole Flange Mount Jack, Silver Plated
Type N Plug for 0.141 Semi-Rigid Cable, Nickel Plated
Type N Series Straight Bulkhead Plug Connector, Silver Plated
Type N Series, Press-Fit, Straight Jack Connector, Pin Contact, Nickel Plated
Type N Straight Bulkhead Jack (Female) for RG-188,316, Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Contact, Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Length 0.067 inch, Nickel Plated
Type N Straight Panel Mount Plug Connector (4-Hole Flange), Nickel Plated
WMP ® FEMALE MITER R/A TO Ø.047 SEMI-RIGID CABLE
WMP ® FEMALE STRAIGHT TO Ø.047 SEMI-RIGID CABLE
WMP ® MALE TO STRAIGHT TERMINATION (HERMETIC SEAL)
WMP ® SHROUD, THREAD IN STYLE
WMP Male 2 Hole Flange Mount Shroud
WMP Male Straight to 0.047 Semi-Rigid Cable

<< Prev Next >>