Samtec Inc. Coaxial Connectors SMB7H-P-C-H-ST-CA3

Description
Samtec SMB7H-P-C-H-ST-CA3
Request a Quote Datasheet
Description
Samtec SMB7H-P-C-H-ST-CA3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 1236875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1236875
Coaxial Connectors 1236875
Samtec SMB7H-P-C-H-ST-CA3

Samtec SMB7H-P-C-H-ST-CA3

Supplier's Site
RF Coaxial Cable Mount Connector - SMB7H-P-C-H-ST-CA3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
SMB7H-P-C-H-ST-CA3
RF Coaxial Cable Mount Connector SMB7H-P-C-H-ST-CA3
75 Ohm, SMB Straight Plug Cable Connector, RG179 Cable

75 Ohm, SMB Straight Plug Cable Connector, RG179 Cable

Supplier's Site Datasheet
75 Ohm Smb Jack / Bulk Samtec - 97P7811 - Newark, An Avnet Company
Chicago, IL, United States
75 Ohm Smb Jack / Bulk Samtec
97P7811
75 Ohm Smb Jack / Bulk Samtec 97P7811
75 Ohm SMB Jack / Bulk

75 Ohm SMB Jack / Bulk

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SMB7H-P-C-H-ST-CA3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMB7H-P-C-H-ST-CA3
RF Connectors / Coaxial Connectors SMB7H-P-C-H-ST-CA3
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1236875 SMB7H-P-C-H-ST-CA3 97P7811 SMB7H-P-C-H-ST-CA3
Product Name Coaxial Connectors RF Coaxial Cable Mount Connector 75 Ohm Smb Jack / Bulk Samtec RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details