The Amphenol RF SMP Plug (part number SMP-FS-C08-1-R) is a 50-ohm cable mount connector designed for use with RG174 and RG316 coaxial cables. It features a straight plug body style and utilizes solder for coaxial termination. The connector is constructed with a beryllium copper contact and has gold plating on both the body and contact for enhanced conductivity. The rear body is made of brass, also with gold plating, while the ferrule is copper with nickel plating. This connector operates effectively across a frequency range from DC to 6 GHz and is rated for a minimum durability of 100 cycles. It can withstand a temperature range of -65°C to +165°C. The product is packaged as a single unit, with the contact pin and ferrule included loose. Assembly instructions are provided, detailing the cable trimming and soldering process. The connector complies with MIL-STD-348 standards for SMP interfaces.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF COAX, SMP, PLUG, 50 OHM, CABLE MOUNT; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 50OHM SMP RA PLUG
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-FS-C08-1-R | SMP-FS-C08-1-R | ARF2580-ND | 06AC1201 | SMP-FS-C08-1-R |
| Product Name | SMP Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax, Smp, Plug, 50 Ohm, Cable Mount; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMP | SMP |