Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CONN SMP PLUG STR 50 OHM PCB Product overview: SMP-PS-P-GF-ST-TH2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-PS-P-GF-ST-T
Win Source Part Number: 1294135-SMP-PS-P-GF-
Category: Connectors, Interconnects>Coaxia
Features: Smooth Bore
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 335 V
Housing Color: Gold
Number of Ports: 1
Standard Package: 200
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SAM9964
Base Product Number: SMP-PS
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SMP-PS-P-GF-ST-TH2 | 437-SMP-PS-P-GF-ST-TH2 | 1294135-SMP-PS-P-GF-ST-TH2 | SMP-PS-P-GF-ST-TH2 |
| Product Name | RF Coaxial Board Mount Connector | 50 OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug |