SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector, SMP Straight PCB Jack, Lim
RF Connector, SMP Straight PCB Jack, Lim
RF Connectors / Coaxial Connectors Straight PCB Jack, Catcher's Mitt 50Ohm
RF COAXIAL, SMP, JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3107DKR-ND | SMP-MSLD-PCS-16 | 2205558 | SMP-MSLD-PCS-16 | SMP-MSLD-PCS-16 | 56AC3162 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Coaxial Connectors | SMP Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Smp, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | SMP; Jack, Male Pin | SMP | ||||
| Mounting | Surface Mount | Panel |