Amphenol Corporation SMP RF Connector SMP-FS-C07

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP RF Connector - SMP-FS-C07 - Amphenol RF
Danbury, CT, USA
SMP RF Connector
SMP-FS-C07
SMP RF Connector SMP-FS-C07
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - SMP-FS-C07 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
SMP-FS-C07
RF Coaxial Cable Mount Connector SMP-FS-C07
SMP Straight Solder Plug for.086 Semi-Rigid Cable 50 Ohm

SMP Straight Solder Plug for.086 Semi-Rigid Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1593-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1593-ND
Coaxial Connector (RF) Assemblies ARF1593-ND
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
SMP Connector - SMP-FS-C07 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-FS-C07
SMP Connector SMP-FS-C07
SMP Straight Cable Plug 50 Ohm

SMP Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
SMP-FS-C07
Connectors SMP-FS-C07
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - SMP-FS-C07 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-FS-C07
RF Connectors / Coaxial Connectors SMP-FS-C07
RF Connectors / Coaxial Connectors ST CABLE JACK TO .086 SEMI-RIGID

RF Connectors / Coaxial Connectors ST CABLE JACK TO .086 SEMI-RIGID

Buy Now Datasheet
Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 73K9425 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
73K9425
Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 73K9425
RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SMP-FS-C07 SMP-FS-C07 ARF1593-ND SMP-FS-C07 SMP-FS-C07 73K9425
Product Name SMP RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies SMP Connector RF Connectors / Coaxial Connectors Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Connector Type SMP SMP SMP
Gender Male / Plug Male / Plug Female / Jack Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1060883-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
2 suppliers