Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Straight Solder Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors ST CABLE JACK TO .047 SEMI-RIGID
RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SMP-FS-C06 | SMP-FS-C06 | ARF1592-ND | SMP-FS-C06 | SMP-FS-C06 | 80K6926 |
| Product Name | SMP RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | SMP Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | SMP | SMP | SMP | |||
| Gender | Female / Jack | Male / Plug | Female / Jack | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |