Samtec Inc. RF Coaxial Board Mount Connector SMP-PF-P-GF-ST-TH2

Description
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent
Request a Quote Datasheet
Description
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - SMP-PF-P-GF-ST-TH2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
SMP-PF-P-GF-ST-TH2
RF Coaxial Board Mount Connector SMP-PF-P-GF-ST-TH2
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent

50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1294133-SMP-PF-P-GF-ST-TH2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1294133-SMP-PF-P-GF-ST-TH2
Connectors, Interconnects - Coaxial Connectors (RF) 1294133-SMP-PF-P-GF-ST-TH2
Win Source Part Number: 1294133-SMP-PF-P-GF- ST-TH2 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Full Detent Connector Type: Plug, Male Pin Fastening Type: Snap-On Package: Tray Contact Termination: Solder Connector Style: SMP Voltage Rating: 335 V Housing Color: Gold Number of Ports: 1 Standard Package: 200 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: SAM9961 Base Product Number: SMP-PF

Win Source Part Number: 1294133-SMP-PF-P-GF-ST-TH2
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Full Detent
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 335 V
Housing Color: Gold
Number of Ports: 1
Standard Package: 200
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SAM9961
Base Product Number: SMP-PF

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-SMP-PF-P-GF-ST-TH2
50 OHM Electronic Connector 437-SMP-PF-P-GF-ST-TH2
CONN SMP PLUG STR 50 OHM PCB Product overview: SMP-PF-P-GF-ST-TH2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-PF-P-GF-ST-T H2 can be used for catalog matching and distributor lookup.

CONN SMP PLUG STR 50 OHM PCB Product overview: SMP-PF-P-GF-ST-TH2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-PF-P-GF-ST-TH2 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Connectors / Coaxial Connectors - SMP-PF-P-GF-ST-TH2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-PF-P-GF-ST-TH2
RF Connectors / Coaxial Connectors SMP-PF-P-GF-ST-TH2
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor

RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor

Buy Now Datasheet
Rf Coaxial, Smp, Plug, 50 Ohm, Pcb; Connector Type Samtec - 40AC5639 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smp, Plug, 50 Ohm, Pcb; Connector Type Samtec
40AC5639
Rf Coaxial, Smp, Plug, 50 Ohm, Pcb; Connector Type Samtec 40AC5639
RF COAXIAL, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: No

RF COAXIAL, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SMP-PF-P-GF-ST-TH2 1294133-SMP-PF-P-GF-ST-TH2 437-SMP-PF-P-GF-ST-TH2 SMP-PF-P-GF-ST-TH2 40AC5639
Product Name RF Coaxial Board Mount Connector Connectors, Interconnects - Coaxial Connectors (RF) 50 OHM Electronic Connector RF Connectors / Coaxial Connectors Rf Coaxial, Smp, Plug, 50 Ohm, Pcb; Connector Type Samtec
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Solder
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data