RF Connector SMP Straight PCB Limited De
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF COAX CONN, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:20GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCS-20 | SMP-MSLD-PCS-20 | 115-SMP-MSLD-PCS-20-ND | 70AH7991 |
| Product Name | SMP Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | ||
| Mounting | Surface Mount |