Amphenol RF SMP RF Connector SMP-MSSB-PCS

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP RF Connector - SMP-MSSB-PCS - Amphenol RF
Danbury, CT, USA
SMP RF Connector
SMP-MSSB-PCS
SMP RF Connector SMP-MSSB-PCS
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Adapters - 2856425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856425
Coaxial Adapters 2856425
Amphenol RF SMP-MSSB-PCS RF Adapter

Amphenol RF SMP-MSSB-PCS RF Adapter

Supplier's Site
Coaxial Adapters - 2856424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856424
Coaxial Adapters 2856424
Amphenol RF SMP-MSSB-PCS RF Adapter

Amphenol RF SMP-MSSB-PCS RF Adapter

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1596-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1596-ND
Coaxial Connector (RF) Assemblies ARF1596-ND
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - SMP-MSSB-PCS - 934419-SMP-MSSB-PCS - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - SMP-MSSB-PCS
934419-SMP-MSSB-PCS
Coaxial Connectors (RF) - SMP-MSSB-PCS 934419-SMP-MSSB-PCS
Manufacturer: AMPHENOL Win Source Part Number: 934419-SMP-MSSB-PCS Operating Temperature Range: -65°C ~ 165°C Features: SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder Package: Bulk Mounting: Surface Mount Family Name: SMP-MSSB Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.69.4010 Other Part Number: SMPMSSBPCS, ARF1596

Manufacturer: AMPHENOL
Win Source Part Number: 934419-SMP-MSSB-PCS
Operating Temperature Range: -65°C ~ 165°C
Features: SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Package: Bulk
Mounting: Surface Mount
Family Name: SMP-MSSB
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.69.4010
Other Part Number: SMPMSSBPCS, ARF1596

Buy Now Datasheet
SMP Connector - SMP-MSSB-PCS - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-MSSB-PCS
SMP Connector SMP-MSSB-PCS
SMP Straight PCB Jack 50 Ohm

SMP Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
SMP-MSSB-PCS
Connectors SMP-MSSB-PCS
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - SMP-MSSB-PCS - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
SMP-MSSB-PCS
RF Coaxial Board Mount Connector SMP-MSSB-PCS
SMP Straight PCB Jack Smooth Bore 50 Ohm

SMP Straight PCB Jack Smooth Bore 50 Ohm

Supplier's Site
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-SMP-MSSB-PCS
SMD 50 OHM Electronic Connector 437-SMP-MSSB-PCS
CONN SMP RCPT STR 50 OHM SMD Product overview: SMP-MSSB-PCS from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-MSSB-PCS can be used for catalog matching and distributor lookup.

CONN SMP RCPT STR 50 OHM SMD Product overview: SMP-MSSB-PCS from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-MSSB-PCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SMP-MSSB-PCS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-MSSB-PCS
RF Connectors / Coaxial Connectors SMP-MSSB-PCS
RF Connectors / Coaxial Connectors STRAIGHT PCB PLUG SM SMOOTH BORE

RF Connectors / Coaxial Connectors STRAIGHT PCB PLUG SM SMOOTH BORE

Buy Now Datasheet
Rf/coaxial, Smp Plug, Straight, 50 Ohm; Connector Type Amphenol Rf - 80K6928 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smp Plug, Straight, 50 Ohm; Connector Type Amphenol Rf
80K6928
Rf/coaxial, Smp Plug, Straight, 50 Ohm; Connector Type Amphenol Rf 80K6928
RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. Richardson RFPD ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SMP-MSSB-PCS 2856425 ARF1596-ND 934419-SMP-MSSB-PCS SMP-MSSB-PCS SMP-MSSB-PCS 437-SMP-MSSB-PCS SMP-MSSB-PCS 80K6928
Product Name SMP RF Connector Coaxial Adapters Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - SMP-MSSB-PCS SMP Connector RF Coaxial Board Mount Connector SMD 50 OHM Electronic Connector RF Connectors / Coaxial Connectors Rf/coaxial, Smp Plug, Straight, 50 Ohm; Connector Type Amphenol Rf
Connector Type SMP SMP SMP
Gender Female / Jack Female / Jack Female / Jack Male / Plug
Geometry Straight Straight Straight; Straight Plug
Frequency 18.000 GHz ? to 18.000 GHz
Unlock Full Specs
to access all available technical data