SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors SMP Edge Mnt PCB Jck Srf Mnt, Lmtd, 50Ohm
SMP EDGE MOUNT PCB JACK, SURFACE
RF COAXIAL, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF COAXIAL, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCE-5T | 115-SMP-MSLD-PCE-5TDKR-ND | SMP-MSLD-PCE-5T | SMP-MSLD-PCE-5T | SMP-MSLD-PCE-5T | 80AC9040 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smp Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | SMP; Jack, Male Pin | SMP | SMP | |||
| Mounting | Board Edge, Cutout; Surface Mount | Panel | Board Edge, Cutout; Surface Mount |