50 Ohm SMA Jack Board Connector
Manufacturer: Samtec Inc.
Win Source Part Number: 934147-SMA-J-P-H-ST-
Operating Temperature Range: -65°C ~ 125°C
Features: SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Package: Tray
Mounting: Through Hole
Family Name: SMA-J
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: SMA-J-P-H-ST-TH1-NDL
CONN SMA JACK STR 50 OHM PCB Product overview: SMA-J-P-H-ST-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMA-J-P-H-ST-TH1
RF Connectors / Coaxial Connectors
CONN SMA JACK STR 50 OHM PCB
CONN SMA F 50OHM SLDR ST TH AU OVER NI ROHS COMPLIANT: YES
RF COAXIAL, SMA JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: No
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SMA-J-P-H-ST-TH1 | 934147-SMA-J-P-H-ST-TH1 | 437-SMA-J-P-H-ST-TH1 | SMA-J-P-H-ST-TH1 | SMA-J-P-H-ST-TH1 | 38AH2422 | 83K9485 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connectors (RF) - SMA-J-P-H-ST-TH1 | 50 OHM Electronic Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Conn Sma F 50Ohm Sldr St Th Au Over Ni Rohs Compliant Samtec | Rf Coaxial, Sma Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Jack | ||||
| Mounting | Through Hole | Through Hole | Through Hole |