PC BOARD, REAR MOUNT LIMITED DETENT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Straight PCB Jack Limited Detent Rear Mount 50 Ohm
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Contact Termination: IDC
Shield Termination: Crimp
Impedance: Not Required(ohm)
Mounting Type: Requires Holder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors STRT PCB REAR MOUNT LIMITED DETENT
CONN SMP JACK STR 50 OHM SMD
RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SMP-MSLD-PCR | SMP-MSLD-PCR | SMP-MSLD-PCR | ARF1895-ND | SMP-MSLD-PCR | SMP-MSLD-PCR | 73K9434 | |
| Product Name | SMP RF Connector | SMP Connector | RF Coaxial Board Mount Connector | Connectors,Interconnects | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | SMP | SMP; Jack, Male Pin | SMP | SMP | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | |||||
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector |