CONN SMB JACK STR 75OHM EDGEMNT Product overview: SMB7H-J-P-H-ST-EM1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMB7H-J-P-H-ST-E
75 Ohm, SMB Edge Mount, Jack PCB Connector, Surface Mount
Win Source Part Number: 1294130-SMB7H-J-P-H-
Category: Connectors, Interconnects>Coaxia
Series: TRUE75™ SMB7H
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 75Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Board Edge, End Launch
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SAM12858,SMB7H-J-P-H
Base Product Number: SMB7H-J
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 75 ohm, RG179, Brass RoHS Compliant: Yes
75 Ohm SMB Jack / Bulk
RF Connectors / Coaxial Connectors
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 437-SMB7H-J-P-H-ST-EM1 | SMB7H-J-P-H-ST-EM1 | 1294130-SMB7H-J-P-H-ST-EM1 | 33R1055 | 97P7807 | SMB7H-J-P-H-ST-EM1 |
| Product Name | 75OHM Electronic Connector | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Rg179, Brass Rohs Compliant Samtec | 75 Ohm Smb Jack / Bulk Samtec | RF Connectors / Coaxial Connectors |
| Voltage Rating | 335 volts | 335 volts | 335 volts | |||
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | |||
| Termination | Solder |