Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector SMP Straight PCB Limited De
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder
SMP Connector Jack, Male Pin 50Ohm Through Hole Solder
COAX CONNECTOR, SMP, JACK, 50 OHM; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:20GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | SMP-MSLD-PCT19T | SMP-MSLD-PCT19T | 115-SMP-MSLD-PCT19TTR-ND | 82AH0911 |
| Product Name | RF Coaxial Board Mount Connector | SMP Connector | Coaxial Connector (RF) Assemblies | Coax Connector, Smp, Jack, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | ||
| Mounting | Through Hole | |||
| Gender | Female / Jack |