50 Ohm SMA Jack Board Connector
RF Connectors / Coaxial Connectors
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
| Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMA-P-C-H-ST-CA1 | 1800091 | SMA-P-C-H-ST-CA1 | 56AC6606 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Samtec |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight | Straight | Straight; Straight Plug |
| Termination | Crimp | |||
| Mounting | Cable mount | Cable |