Richardson RFPD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 18 19 20 21 22 23 24
Product Name Notes
50 Ohm SMA Jack Board Connector
50 Ohm, SMB Right Angle Plug Cable Connector, for RG178 or RG316 Cable
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Full Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Through Hole, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent, Heavy Gold
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Smooth Bore
50 Ohm, SMP Plug Board Connector, 40 GHz, Surface Mount, Catchers Mitt
50 Ohm, SMP Plug Board Connector, 40 GHz, Through Hole, Catchers Mitt
50 Ohm, SMPM Plug Board Connector, 65 GHz, Edge Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Right Angle, Through Hole, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Through Hole, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Smooth Bore
50 Ohm, TNC Plug, Cable Termination
7-16(f) RECEPTACLE, PANEL, FRONT MOUNTING
75 Ohm, SMB Edge Mount, Jack PCB Connector, Surface Mount
75 Ohm, SMB Right Angle Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Plug Cable Connector, RG179 Cable
BNC Male Crimp, Quick-Disconnect, for 20 AWG RG-58/U Only; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC Series PCB Mount Straight Jack Connector, Nickel Plated
BNC Series Straight Clamp Jack Connector for RG405, Brass Body, Nickel Plated
Bomar's true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these rugged connectors maintain...
Custom RF Solution
Female Bulkhead N Connector, Rear Mount with Double D-Flat, for 0.141 in Semi-Rigid Cable
Female Bulkhead SMA Connectors and In-series Adapters, Rear Mount with D-Flat, for RG-174/U
Female Bulkhead SMA Connectors and In-series Adapters, Reat mount with Solder Cup & D-flat
Female Crimp Bulkhead N Connector, Rear Mount with O-Ring, for RG-316/U Double Shield
Female Crimp Bulkhead N Connector, Rear Mount with O-Ring, for RG-58/U
Female Panel Mount Adapter. 4 hole flange, SMA female to N female.
Flange mount jack receptacle, slotted contact
Flange mount jack receptacle, solder bushing contact
Flange mount jack receptacle, solder pot contact
Flange mount jack receptacle, threaded contact
Left Hand Thread, Diecast Body. TNC Female Right Angle PCB Mount.
Male Crimp TNC 50 Ohm Connector and In-Series Adapter, for RG-58/U
MCX Male Crimp Plug Connector, for RG-174/U
MCX Male Crimp Plug Connector, for RG-316/U double shield
MMCX Female Crimp Jack Straight, For RG-174/U and RG-316/U; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
Modified TNC Male Clamp with Extended Metric Threads, FCC 15 for RG-174/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
N 50 Ohm Female Crimp Rear Mount Bulkhead with O-Ring, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Rear Mount Bulkhead, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for RG-5/8/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for RG-8/U Type, LMR®-400 and Belden 9913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Crimp Straight, for RG-8/X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Rear Mount Bulkhead with Double D-Flat Solder, for .085 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Rear Mount Bulkhead with Double D-Flat Solder, for .250 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Solder Clamp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Solder Clamp Straight, for RG-142/U and RG-58/U; Body Plating-Silver, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel
N 50 Ohm Female Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm Female Solder Clamp Straight, for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel
N 50 Ohm Male 4-Hole Flange, Panel Mount, Solder Cup; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N 50 Ohm, Female Solder Clamp, for RG-8/X and LMR-240, Cable Group X
N Female Crimp Rear Mount Bulkhead, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N Female Crimp Straight, for LMR-400; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N Female Crimp Straight, for RG-174/U and RG-316/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N Female Front Mount Bulkhead, .375 Opening, Solder Cup, BERYLLIUM COPPER Contact; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N Female Front Mount Bulkhead, BNC Thread, D-Flat, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N Female Long Front Mount Bulkhead, Double D-Flat, Pin .137; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N Female Rear Mount Bulkhead Crimp, O-Ring, for LMR-240, Cable Group X; Body Plating-White Bronze, Contact Plating-Gold and Dielectric-Teflon
N Female Solder Clamp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
N Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
N Female to N Female Front Mount Bulkhead Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
N Female Vertical Bulkhead, Double D-Flat with Hardware; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
N Male to BNC Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
QMA Plug, Crimp (Snap Lock), for RG-8X; Belden 9258; Commscope BWC-240, BWC-240R; Micro 8/U; REMEE 1600; Saxton 8315; Times LMR-240, LMR-240 Ultraflex.
Reducer, for RG-500 and RFU-58/U; Body Plating-Nickel
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Connector and In-Series Adapter, for 0.085 Semi-Rigid Cable
SMA Connector and In-Series Adapter, for RG-58/U
SMA Female, 2-Hole Panel Mount, .196 inch Extended Dielectric, Post Terminal; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
SMA Female, 2-Hole Panel Mount, .590 inch Extended Dielectric, Post Terminal; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
SMA Female, 4-Hole Flange, Panel Mount, Receptacle (.012 Diaprobe); Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
SMA Male 3 Piece Crimp Straight, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
SMA Male 3 Piece Crimp Straight; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
SMA Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
SMA Male Right Angle Crimp, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
SMA Series Jack Connector (4-Hole Flange), Stainless Steel Plated
SMA Series Jack Connector (4-Hole Flange), Tin Plated
SMA Series Jack Connector (4-Hole Flange, 0.375 inch Square), Stainless Steel Plated
SMA Series Jack Connector (4-Hole Flange, 1 inch), Gold Plated
SMA Series Jack Connector, Gold Plated
SMA Series Panel Mount Plug Connector, Tin Plated
SMA Series Press-In Jack Connector, Pin Contact, Stainless Steel Plated
SMA Series Right Angle Crimp Plug Connector for RG58, Brass Body, Gold Plated
SMA Series Right Angle PCB Mount Jack with 1 Nut and 1 Washer, Gold Plated
SMA Series Right Angle PCB Mount Jack, Gold Plated
SMA Series Straight Bulkhead Solder Jack Connector, Gold Plated
SMA Series Straight Panel Jack Connector (2-Hole Flange), Brass Body, Nickel Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Brass Body, Nickel Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Gold Plated
SMA Series Straight Panel Jack Connector (4-Hole Flange), Stainless Steel Body, Passivated
SMA Series Straight Panel Jack Connector, Stainless Steel Body, Passivated
SMA Series Straight Panel Mount Jack Connector (4-Hole Flange), Gold Plated
SMA Series Straight Panel Mount Plug (4-Hole Flange, 3/8 inch) - Microstrip Tab, Stainless Steel Plated
SMA Series Straight Panel Plug Connector (2-Hole Flange), Stainless Steel Body, Passivated
SMA Series Straight Side-Mount PCB Jack (0.068 Board Thickness), Gold Plated
SMA Series Straight Solder Plug Connector, Gold Plated
SMA Straight Crimp Plug (RG174)
SMB Series Straight Panel Mount Jack Connector (4-Hole Flange), Brass Body, Nickel Plated
SMB Vertical Jack PCB Mount Connector
SMP Edge Mount PCB Jack Surface Mount Full Detent 50 Ohm
SMP Right Angle Crimp Plug for RG-316 Double-Braid 50 Ohm
SMP Right Angle Crimp Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Right Angle PCB Jack Limited Detent 50 Ohm
SMP Right Angle Plug for.086 Semi-Rigid Cable 50 Ohm
SMP Straight PCB Jack Catcher's Mitt 50 Ohm
SMP Straight PCB Jack Full Detent 50 Ohm
SMP Straight PCB Jack Full Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent 50 Ohm
SMP Straight PCB Jack Limited Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent Surface Mount with Thru-Hole Contact 50 Ohm
SMP Straight PCB Jack Smooth Bore 50 Ohm
SMP Straight PCB Jack Smooth Bore Rear Mount 50 Ohm
SMP Straight PCB Jack Through-Hole legs Catcher's Mitt 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable with Anti-Rock Ring 50 Ohm
SMP Straight Solder Plug for.086 Semi-Rigid Cable 50 Ohm
SSMA Jack, Receptacle
Standard BNC Connectors: Bomar’s true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these...
TNC 50 Ohm Female 2-Hole Flange, Panel Mount with Solder Cup; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Female 4-Hole Flange, Panel Mount with Beryllium Copper Contact and Tapped Holes; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Female 4-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Female Clamp Jack Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Crimp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Crimp Straight for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Crimp Straight for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Crimp Straight for RG-58/U Type; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Crimp Straight for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Front Mount Bulkhead D-Flat, Solder Pot with Beryllium Copper Contact; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Female Front Mount Bulkhead D-Flat; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Female Rear Mount Crimp Bulkhead for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-8/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female Right Angle Die cast PCB Mount with Triple D Flat, Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, Black Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene
TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, White Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene
TNC 50 Ohm Female, Vertical Low Profile PCB Mount, Black Valox, Post Leg, No Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene
TNC 50 Ohm Male Crimp for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Crimp for LMR;-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Male Crimp for Motorola White Teflon; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Male Crimp for Motorola White Teflon; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Crimp for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Male Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Crimp for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Crimp Plug, Reverse Polarity (Gender), For RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Quick Disconnect Crimp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Male Right Angle Crimp for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Right Angle Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Right Angle Crimp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Solder Clamp for LMR-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
TNC 50 Ohm Male Solder Clamp for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Solder Clamp for RG-142/U and RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Solder Clamp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 50 Ohm Male Solder Clamp for RG-8/U Type, LMR-400 and Belden 9913I; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Solder Clamp for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC 50 Ohm Male Solderless Plug Clamp for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
TNC 50 Ohm Male Twist-On Plug for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
TNC 75 Ohm Male Clamp Solder Plug for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
TNC 75 Ohm Male Crimp for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 75 Ohm Male Rear Mount Bulkhead Crimp for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
TNC 75 Ohm Male Solderless Plug Clamp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
TNC Female Bulkhead Crimp WIFI and Broadband Connector. Rear mount, reverse polarity (Gender), for RG-178/U.
TNC Female Crimp Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC Male Crimp Plug, Reverse Polarity (Gender), For RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
TNC Series Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
TNC Series Right Angle PCB Mount Jack Connector, Nickel Plated
Type F Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
Type F Straight Panel Jack Connector, Brass Body, Bright Tin Plated
Type F Straight Panel Jack Connector, Tin Plated
Type N 4-Hole Flange Mount Jack Connector (50 Ohm), Silver Plated
Type N 4-Hole Flange Mount Jack, Silver Plated
Type N Plug for 0.141 Semi-Rigid Cable, Nickel Plated
Type N Series Straight Bulkhead Plug Connector, Silver Plated
Type N Series, Press-Fit, Straight Jack Connector, Pin Contact, Nickel Plated
Type N Straight Bulkhead Jack (Female) for RG-188,316, Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Contact, Nickel Plated
Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Length 0.067 inch, Nickel Plated
Type N Straight Panel Mount Plug Connector (4-Hole Flange), Nickel Plated
U.FL to SMA Jack Bulkhead
UHF Female 2-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Female 4-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Female 4-Hole Flange, Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
UHF Female Clamp Straight for RG-8/U and LMR-400; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
UHF Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF Female Front Mount Bulkhead, 5 inch; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
UHF Female Front Mount Bulkhead, D-Flat; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Female Front Mount Bulkhead, D-Flat; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF Female Rear Mount Bulkhead; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF Female Solder Clamp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF Female Solder Clamp Straight for RG-58/U, RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF Female Solder Clamp Straight for RG-8/U, RG-213/U and RG-9/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF JACK, CLAMP. Availability of UHF connectors for LDF4-50A ½ inch Andrew Heliax® cable was limited to the secondary market when manufacturing ceased several years ago. RF Connectors division of...
UHF Male Crimp Straight for Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
UHF Male Crimp Straight for Proflex; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-142/U andRG-55/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
UHF Male Crimp Straight for RG-58/U and LMR;-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
UHF Male Crimp Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
UHF Male Crimp Straight for RG-8X; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Male Crimp Straight for RG-9/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
UHF Male Push-On Plug for RG-58/U and LMR;-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP
UHF Male Solder Plug for RG-8/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP
UHF Male Solder Plug for RG-8/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon
UHF Male Waterproof Plug Straight for RG-8/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
UHF PLUG, CLAMP. Availability of UHF connectors for LDF4-50A ½ inch Andrew Heliax® cable was limited to the secondary market when manufacturing ceased several years ago. RF Connectors division of...
Vertical Jack PCB Mount Connector (MCX Female)
WiFi and Broadband Male Crimp Right Angle Connector. MC Card, RF-316/U.

<< Prev