Richardson RFPD Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31
Product Name Notes
1.0/2.3 Female Rear Mount Bulkhead Jack Crimp with D-Flat for RG-174/U and RG-316/U Double Shield; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Female Right Angle Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Female Slide on Jack Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Female Vertical Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Male Push on Plug, Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Male Screw on Plug Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Male Slide on Plug Crimp for RG-174/U and RG-316/U Double Shield, Cable Group B, B1; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Male Snap on Plug Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
2.92mm Plug, Direct Solder, Straight, For .086 Semi Rigid Cable; Body Plating-Gold, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Gold
BNC 50 OHM Female 1-Hole Bulkhead Front Mount, with D-Flat, Solder; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female 1-Hole Front Mount Bulkhead, with D-Flat, Solder Cup; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female 4-Hole Flange, Panel Mount Solder Cup .720 On Center; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for RG58/U, Cable Group C; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Crimp Socket Straight, for RG8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Crimp Straight, for Proflex, Cable Group P; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Die cast Front Mount Bulkhead, with D-Flat Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Font Mount Bulkhead, with .500 Mounting Threads, no hardware, insulated, with D-Flat, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Front Mount Bulkhead, with D-Flat, No Solder Cup with Lockwasher; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Front Mount Bulkhead, with Solder Cup and BeCu Contact; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Insulated Front Mount Bulkhead, with D-Flat, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Thermopla stic
BNC 50 OHM Female Right Angle Bulkhead Rear Mount with D-Flat, O-Ring and Solder Cup; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount(Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount, (Black) with D-Flat, Post Leg with No Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) With D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) with D-Flat, Snap Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Die cast Zinc with Triple D-Flat Post Leg with Hardware; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Short, Die cast Zinc, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Twist-On, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, with Snap Legs with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, with snap legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical Printed Circuit Board Mount, 3 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Vertical Printed Circuit Board Mount, 4 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Wallplate Flush Rear Mount Crimp, Rear Mount Bulkhead for RG-58/U (LAN); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female Wallplate Flush Rear Mount Twist-On, for RG-58/U (LAN); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Female, 4-Hole Flange, Panel Mount, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount (White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount(White), with D-FLAT, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Male Crimp for RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for LMR-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for LMR-200; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for LMR;-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for Motorola White Teflon RG-58 Plenum; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for Proflex; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Male Crimp Plug for RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for RG-174/U and RG-316/U, (Small FERR.) Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug for RG-8X; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Male Crimp Plug for RG58/U, Cable Group C; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug Straight for RG58/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug Straight, for RG-174/U and RG-316/U, (Large FERR; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Crimp Plug Straight, for RG58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Male Front Mount Bulkhead Plug, D-Flat; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Quick Disconnect Crimp Plug, Universal for BNC 50 OHM, TNC and N for RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Male Right Angle Clamp Plug for RG-58/U, RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Right Angle Crimp Plug for LMR-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Right Angle Crimp Plug for LMR-200; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Right Angle Crimp Plug for RG-55/U and RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Right Angle Crimp Plug for RG-58/U; Body Plating-Silver ,Contact Plating-Silver and Dielectric-Teflon
BNC 50 OHM Male Right Angle Crimp Plug, RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Solder Clamp for LMR 200 ; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Solder Clamp for RG-8/U and RG-213/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Solder Clamp for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHm Male Solder Clamp for RG58/U, RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC 50 OHM Male Solder Clamp Straight, for Belden 89913, Plenum; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Solder Clamp, Straight for RG-8X/U, Cable Group X; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Delrin
BNC 50 OHm Male Solder Clamp, Straight for RG58/U, RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Solder Solder Clamp for Proflex; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon
BNC 50 OHM Male Solderless Plug for RG58/U, RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon
BNC 50 OHM Male Straight Crimp Plug with Large Ferrule, Double Shield for RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Male Twist-On Plug Straight, for RG58/U; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Delrin
BNC 75 OHM Male Clamp Straight, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 75 OHM Male Compression Crimp Straight, for RG-59; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene
BNC 75 OHM Male Compression Crimp Straight, for RG-6; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene
BNC 75 OHM Male Crimp Plug, for Belden 1164A and Belden 8212; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 75 OHM Male Crimp Plug, for Belden 8279; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 75 OHM Male Crimp Plug, for Belden 8281; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 75 OHM Male Crimp Plug, for RG-59/U Type and Belden 1506A; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC 75 OHM Male Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 75 OHM Male Quick Disconnect Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC 75 OHM Male Solder Clamp Straight, for Belden 8281; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
BNC 75 OHM Male Twist-On, for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin
BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-174/U, Max. Panel Thickness 0.140 in
BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-174/U, Max. Panel Thickness 0.200 in
BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-58/U
BNC Female 1-Hole Front Mount Bulkhead, without Hardware, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Female Crimp Rear Mount Bulkhead, with D-Flat, Max Panel Thickness .25"", for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel
BNC Female Crimp Rear Mount Bulkhead, with Short Ferrule stud and Ferrule, with Hardware Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Female Crimp Socket Straight, for RG-58/U; Body Plating-Stainless Steel, Contact Plating-Gold and Dielectric-Teflon
BNC Female Front Mount Bulkhead Crimp for RG-174/U and RG-316/U, Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Female Right Angle Printed Circuit Board Mount, Long, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Female Vertical Printed Circuit Board Mount .5inches On Center; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon
BNC Male Crimp Plug for LMR-400; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Male Crimp Plug, for RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC Male Crimp Plug, for RG-174/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Male Crimp Straight with BeCu Contact, RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC Male Crimp, RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin
BNC Male Front Mount Bulkhead Plug, D-Flat without Solder Tab; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC Male Right Angle Crimp Plug for RG-55/U and RG-142/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC Male Right Angle Crimp Plug, RG-174A/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Male Solder Clamp for RG174/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Plug Crimp 75 Ohm
Cable Receptacle, Elbow for Printed Circuit Board, Crimped Type, Cable 2.6/50+75
Coaxi-Kit Tip Clamp Type Cable 10+11/50 S+D
Coaxi-Kit Tip Clamp Type Cable 5/50 S+D
Coaxi-Kit Tip Crimp Type Cable 10 / 50 S
Coaxi-Kit Tip Crimp Type Cable 11 / 50 D
Coaxi-Kit Tip Crimp Type Cable 5 / 50 D
Coaxi-Kit Tip Crimp Type Cable 5 / 50 S
Coaxi-Kit Tip EZ Fit Type Cable 1/2 in Super Flexible Corrugated
Coaxi-Kit Tip EZ Fit Type Cable 1/4"" Super Flexible Corrugated
Coaxi-Kit Tip EZ Fit Type Cable 3/8 in Super Flexible Corrugated
Coaxipack 2/6 Ways Female Housing With Press-Fit Stud
Coaxipack 2/Right Angle Male Housing With Press Peg
Coaxipack 2/Straight Male Housing 6 Ways Wide Body
Coaxipack 2/Straight Male Housing for Removable Inserts
Compatible Plugs Crimp Type for Flexible Cable
DMC Right Angle Plug, Solder/Crimp with Press Cap for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel
Feedthrough For PCB Crimp Type Cable 2.6/50
Feedthrough For PCB Crimping Type Cable 2.6/50
Feedthrough For PCB Crimping Type Cable 2/50
Feedthrough for PCB, Crimp Type
Male COAXIPACK 6Ways 4 Right Angle COA Solder Type 2.5
MOUNTING BRACKET FOR SPnT
MQ Bulkhead Straight Jack Clamp Type Cable 2.6/50 S
MQ Flange Straight Jack Clamp Type Cable 2.6/50 S
MQ Straight Plug Clamp Type Cable 2.6/50 S
NON-MAGNETIC FEEDTHROUGH PCB SOLDER CABLE .047
Plug Receptacle for PCB Solder Legs
Radiall offers reverse polarity (or gender) connectors with the inversion of the center contact sexes and of the interface insulators. The plugs have a female center contact and the jacks...
RCA crimp for 1505A cable (RG 59).
RCA crimp for 1694A cable (RG 6).
RCA crimp for 1855A cable.
RCA Plug for RG-59/U, Attachment Style-Crimp; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene
RCA Plug for RG-59/U, Integral Strain Relief, Attachment Style-Crimp
Receptacle
Receptacles
Reverse Polarity BNC Series: 2 Hole Flange Straight Receptacle (male center contact)
Reverse Polarity BNC Series: Straight Bulkhead Receptacle (male center contact)
Reverse Polarity BNC Series: Straight Plug Clamp Type For Flexible Cables (Female Center Contact)
Reverse Polarity Right Angle SMB Receptacle for PCB
Reverse Polarity SMA Right Angle Solder Type PCB Receptacle
Reverse Polarity SMB Series Connectors: Straight Plug Full Crimp Type For Flexible Cables (Male Center Contact)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Right Angle Dielectric Feedthrough For PCB Cable 2/50
Right angle dielectric feedthrough for PCB
Right Angle Female Module 2 Solder Type Inserts 2.5mm for PCB
Right Angle Female Module 4 Solder Type Inserts 2.5mm for PCB
Right Angle Female Module 6 Solder Type Inserts 2.5mm for PCB
Right angle female plug crimp type cable 2.6/50S
Right Angle Male Module 2 Solder Type Inserts 2.5mm for PCB
Right Angle Male Module 4 Solder Type Inserts 2.5mm for PCB
Right Angle Male Module 6 Solder Type Inserts 2.5mm for PCB
Right Angle PCB Cable Terminals
Right Angle Plug Crimp Type Cable 2.6/50 D
Right Angle Plug Crimp Type Cable 2.6/50 S
Right Angle Plug Crimp Type Cable 2/50S
Right Angle Plug Solder Type For Semi-Rigid Cables (Male Centre Contact)
RP Right Angle SMA Bulkhead Jack Crimp Type Cable 2/50 S
RP SMA Right Angle Bulkhead Jack Crimp Type Cable 2.6/50 S
RP SMA Straight Bulkhead Jack Panel Seal Crimp Type Cable 2.6/50 S
RP TNC Screw On-Front Mount Receptacle
RP TNC SRT. Two Hole Flange Jack Reverse Crimp Type-Cable 2/50 S
Safety Test Probe
Screw on straight male jack solder type
Screw-on male receptacle
Screw-On Receptacle (Female Centre Contact)
SMP-MAX / SCREW-ON STRAIGHT MALE JACK CRIMP TYPE SLIDE TYPE CABLE 2.6/50S
SMP-MAX / SCREW-ON STRAIGHT MALE JACK SOLDER TYPE SLIDE TYPE CABLE .085
SMT Jack Receptacle
SMT Plug Receptacle
SMT Switched Edge Card Receptacle (MC-Card; special 3 mm diameter); Reel of 500
SMT Switched Edge-Card Receptacle (MC-Card; special 3 mm diameter); Individual Unit
Staight Plugs
Straight Crimp Dielectric Feedthrough PCB Cable 2/50
Straight Dielectric Feedthrough For PCB Cable 2.6/50 S
Straight Female Housing for Cable Assembly
Straight Female Module 6 Crimp Type Inserts Cable 2/50 S
Straight Female Module 6 Crimp Type Inserts Coax For 2.6/50 Cable
Straight female plug crimp type
Straight Female Receptacle for PCB SMT Type - Edge Card
Straight Jack Receptacle for PCB Solder Legs
Straight Jack SMT Type - Edge Card
Straight Jack
Straight Jacks
Straight Male Module 2 Solder Type Inserts 3 mm for PCB
Straight Male Module 4 Solder Type Inserts 3 mm for PCB
Straight Male Module 6 Solder Type Inserts 3 mm for PCB
Straight PCB Cable Terminals
Straight PCB Receptacle (Female Center Contact)
Straight PCB Receptacle (Male Centre Contact)
Straight Plug - Cable Clamp
Straight Plug Clamp Type For Armour Twin Axis Dia 6 Cable
Straight Plug Crimp Type Cable 2.6/50 D
Straight Plug Crimp Type Cable 2.6/50 S
Straight Plug Crimp Type Cable 2/50 S
Straight Plug Receptacle for PCB Solder Legs
Straight Plug Solder Type For Semi-Rigid Cables (Male Centre Contact)
Straight Plug
Straight Plugs
Termination : Flat for Faston Lug Type
Termination : For Fork Lug
Termination : Solder Pot
The Globally adopted switching connector version consists in a female edge card receptacle with an integrated switch for SMT assembly. It allows automatic switching between two RF signal paths. This...

<< Prev Next >>