Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF Connector SMP Straight PCB Limited De
SMP STRAIGHT PCB JACK, MALE CONT
RF COAX CONN, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:20GHz RoHS Compliant: Yes
RF COAX CONN, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:20GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCS20T | 115-SMP-MSLD-PCS20TDKR-ND | SMP-MSLD-PCS20T | SMP-MSLD-PCS20T | 70AH7992 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | SMP Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP; Jack, Male Pin | SMP | SMP | ||
| Mounting | Surface Mount | Surface Mount |