Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, SMP PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RA CABLE JACK TO .047 SEMI-RIGID
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SMP-FR-C06 | ARF1586-ND | SMP-FR-C06 | 73K9424 | SMP-FR-C06 |
| Product Name | SMP RF Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, Smp Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMP | SMP | SMP | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle |